Products/Services for Bulk Portland Cement Wholesale
-
Hydraulic and Portland Cement - (133 companies)Hydraulic and Portland cement products have a calcium silicate binder. They are often used to build and repair concrete or masonry structures. Hydraulic and Portland cement products have a calcium silicate binder. They are used to plug leaks...Cement / Monolithic TypeSetting / Cure TechnologyApplications -
Bulk Material Loaders and Unloaders - (357 companies)Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps... -
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures... -
Bulk Handling Conveyors - (579 companies)Image Credit: Metalfab, Inc. Bulk handling conveyors carry materials such as grain, coal, pellets or any other powder, granular or bulk media. Types of Bulk Handling Conveyors. There are many different types of bulk handling conveyors. Major... -
Cement Boards - (16 companies)...boards are formed into 4-ft. x 8-ft. or 3-ft. x 5-ft. sheets with a thickness of 1/2 in. or 1/4 in. Types of Cement Boards. Cement boards differ in terms of bonds and properties. Choices include: calcium aluminate and carbon bonds. Portland cement...
-
Cement Tiles - (17 companies)Cement tiles, also known as cement encaustic tiles, are flat, thin tiles often shaped with beveled edges for lining or covering a surface. Cement tiles can be designed for a wide variety of applications. They come in many shapes, sizes, thicknesses...
-
Specialty Cement, Concrete, and Mortar - (273 companies)...bonds, hot melting, and multiple component binder systems. Specialty cement, concrete, and mortar are used to join components and form structures. Unlike conventional construction products, specialty concrete is not based on Portland cement. Instead...
-
Concrete Blocks and Cement Blocks - (172 companies)...and cement blocks. Choices include: calcium aluminate. carbon. Portland cement. phosphate. slag cement bonds. Blocks with sulfate, sulfur, and polymer bonds are also available. Portland cement may be modified with polymer additions to improve plasticity...
-
Refractory Cements and Raw Materials - (149 companies)Information. CR4 Community --Refractory Bricks When Wet. CR4 Community --Refractories --Crushed Firebricks and Portland Cement. CR4 Community --Refractory Bricks Life Cycle. Resources. Heat Stop. Images credits: Mid-Mountain Materials | Morgan...
-
Cementing Units (oil and gas) - (16 companies)Cementing units are unified platforms of motors, pumps, reservoirs, and controls which provide on-site conrete mixing and dispensing to drilling applications. Cementing units are outfitted with pumps, drives, and mixers to provide on-site concrete...
Product News
-
AgozTech LLC
Wholesale Scanner, POS & Printer Accessories AgozTech provides B2B wholesale device-carrying, mounting, charging, and protection solutions for scanners, mobile computers, POS devices, radios, printers, and tablets. Our product line helps teams keep workforce devices secure, accessible, powered, and ready for daily use across warehouse, logistics, retail, healthcare, field service, and industrial operations. From belt cases and holsters to mounts, chargers, cables, screen protectors, and carrying solutions, AgozTech supports procurement... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Aerzen USA Corp.
Blowers & Compressors in Cement Plant Operations. CEMENT SOLUTIONS. BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS. Cement blowers and compressors are vital in several cement plants operations. For instance, at the start of the cement manufacturing process, blowers convey materials both into and out of the kiln. Afterward, bulk transfer blowers convey the cement to various transport points, including loading the cement in and out of bulk containers, trucks, and railcars. Depending on your cement plant 's... (read more)Browse Air Compressors Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
High-Performance Cement Plant Compressors . Capital Avoidance: Air is needed now but there is no budget for a capital expenditure. New Equipment Lead Time: Air is needed faster than new equipment can be purchased and installed. Applications. Wastewater treatment. Petro-chemical. Power station. Bulk materials. Food products. Cement. Paper mills. Proof of Concept... (read more)Browse Air Compressors Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
BULK VEHICLE BLOWERS specifically designed to meet the operating requirements of bulk and silo vehicles in the generation of pressure or vacuum needed for the pneumatic loading and unloading of these specialized transport vehicles. APPLICATIONS: Pneumatic conveyance of bulk materials. Aeration. Filter backwashing. Gas conveyance. Degassing. Dust removal. Vacuum production. Biogas treatment. Air separation plant. and many others. INDUSTRIES: Chemical and process technology. Power plants. Cement and lime. Foodstuffs. Paper... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
BLOWERS AND COMPRESSORS FOR CEMENT APPLICATIONS Cement solutions from AERZEN. CEMENT SOLUTIONS. BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS. Safety is the number one priority for the most challenging applications in cement plants operations. That 's why AERZEN blowers, rotary lobe compressors and screw compressors for the cement industry are built with the highest standards to guarantee a safe and reliable operation in the high demanding cement environments. SPECIFIC FEATURES FOR CEMENT INDUSTRY. Scheme... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
Pneumatic Conveyance of powder, bulk and solids . Petro-chemical. Power station. Bulk materials. Food products. Cement. Paper mills. Proof of Concept. Watch > >An overview of Aerzen and the company's capabilities. About Aerzen USA. Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com. Aerzen USA Careers... (read more)Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
BinMaster, Inc.
BinView® Bulk Inventory—Anytime, Anywhere vendor-managed inventory or lean inventory management. It is appropriate for measuring the level of bins, tanks, or silos containing bulk solids or liquids. Agricultural and agrochemical companies such as grain elevators, feed mills, or fertilizer plants. Packaging and plastics manufacturing plants storing resin pellets, flakes, or powders. Concrete companies and cement batch plants, sand, rock, and gravel suppliers. Pharmaceutical companies and consumer packaged goods companies manufacturing OTC... (read more)Browse Inventory Control Software Datasheets for BinMaster, Inc. -
ExxonMobil - Polyethylene Products
Stretch hood packaging for the cement industry Working together, Zhejiang Bili, BEUMER and ExxonMobil created a stretch hood film with Exceed TM Tough+ m 0512 metallocene polyethylene and Vistamaxx TM 6102FL performance polymers for the palletization of bagged cement. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
BinMaster, Inc.
3D Level Scanner Maps Bulk Material Topography with the material being measured must be avoided. Its unique 3D mapping capabilities provide a visual representation of bin contents, detecting cone up or down as well as sidewall buildup. 3D sensors are suitable for: Pellets, granules, powders, and most other bulk solids. Bin, tanks, and silos where the material surface has uneven topography. Grain, seed, feed, and food processing. Ethanol, bioenergy, and power plants. Aggregates and cement. Mining and metals. Chemical processing and plastics manufacturing... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
Eastern Instruments
Continuous Bulk Density Meter What is the Continuous Bulk Density Meter?. The Continuous Bulk Density Meter can be used for the continuous bulk density measurement of nearly any flowable, granular solid, without cumbersome sampling or the stopping of flow. Continuous bulk density measurement allows you the option of measuring the bulk density of the entire flow of a product while in process which can lead to tighter control of the density by accepting and rejecting material based on the near instantaneous output... (read more)Browse Solids Feeders Datasheets for Eastern Instruments
-
Federal Register > Wednesday, June 8, 2011 > [76 FR 33194] Pure Magnesium From the People's Republic of China: Preliminary Results of the 2009-2010 Antidumping...
… to value FOPs, the Department adjusted the publicly available SVs using the Indian Wholesale Price Index, as … … bags, steel bands, and plastic bands), and by-products (i.e., magnesium waste, cement clinker, and coal … … GTA data represent prices of imported dolomite in the high-end, value-added product range while the dolomite used to produce subject merchandise is more of a high- bulk , low-value commodity.34 … … Ltd. ("Bisra") and Anjani Portland Cement Limited ‡("Anjani" …
-
States > Pennsylvania > State > Regulations > Title 25 - Environmental Protection > Article III - Air Resources > Subpart C - Protection of Natural Resources >...
(i) A facility which is capable of receiving commercial fuel oil or gasoline in bulk , that is, by pipeline, barge, ship or other transport, and at … … sold or transferred into trucks for transportation to retail outlets or wholesale purchaser-consumer's facilities or … (C) Portland cement plants.
-
Load As A Reliability Resource in the Restructured Electricity Market
… have suggested that government standards on frequency and voltage response may be required to cement this linkage. B. J. Kirby and J. D. Kueck, “Review of Bulk Power Markets,” Lockheed Martin Energy Research … Senate Flips the Switch on Electricity Generation, The Oregonian, Portland , Oregon (April 21, 1999) 6. … and Gilligan, D., The Role of Energy Efficiency and Energy Service Companies in Wholesale Markets, “Proceedings of …
-
Concrete: Building Pathology
Fig. 2.7 Co-operative Wholesale Society warehouse, Quayside, Newcastle upon Tyne, 1897: detail of reinforced concrete … Developments in concrete focused on the basic ingredients—a binder (typically Portland cement ) that would harden when mixed with water, a cheaper filler or aggregate that would bulk out the mix, and the reinforcement.
-
Environmental Insurance in a Changing Regulatory World -- Environmental Protection
… RCRA include chemical manufacturers and distributors, landfills and recycling facilities, waste treatment facilities, and bulk storage locations. It is also frequently reused as an amendment to Portland cement and other building materials. Barbara Deas is division president, environmental, for ACE Westchester, the U.S.-based wholesale focused property and …
-
The Heterogeneous Effects of Trade Protection: A Study of US Antidumping Duties on Portland Cement
… example, Hillberry and Hummels (2008) found that shipments by US mining, manufacturing, and wholesale establishments were three … This paper focuses on a highly segmented industry— the US Portland cement industry— to examine how regional segmentation of markets may affect the outcomes of antidumping duties. Texas is treated as part of the Gulf of Mexico region since the bulk of its cement …
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/15900/risksbehaviourPUTTEN.pdf?sequence=1
… were ‘regional’: they were created especially for the East Asian region, where the bulk of their assets … … employed more Chinese staff, thereby replacing not only the compradores but sometimes even the Chinese wholesale dealers. 74 On the institutional development of China’s ‘corporate economy’ see Kai Yiu Chan, ‘Capital Formation and Accumulation of Chinese Industrial Enterprises in the Republican Period: The Case of Liu Hongsheng’s Shanghai Portland Cement Works Company Ltd, 1920-1937’in: R.A. Brown (ed …
-
Comment on “Analytical Electron Microscopy of Cement Pastes: I, Tricalcium Silicate Pastes”
We have, however, no grounds for, suspecting such wholesale Ca volatilization Cliff, “Analytical Electron Microscopy of Cement Pastes: I,” J . … a mean Ca:Si ratio of 1.46,which is within 3%of the bulk value of 1 … … Taylor, and A. E. Moore, “Analytical Electron Microscopy of Cement Pastes: Pastes of Portland Cements and Clink …
-
Reply
We have, however, no grounds for, suspecting such wholesale Ca volatilization Cliff, “Analytical Electron Microscopy of Cement Pastes: I,” J . … a mean Ca:Si ratio of 1.46,which is within 3%of the bulk value of 1 … … Taylor, and A. E. Moore, “Analytical Electron Microscopy of Cement Pastes: Pastes of Portland Cements and Clink …
-
Federal Register > Tuesday, October 28, 2008 > [73 FR 64100] Wholesale Competition in Regions With Organized Electric Markets
The Commission also ordered two staff technical conferences: (1) One to investigate proposals by American Forest and the Portland Cement Association, et al. to modify the design of … … several issues related to demand response participation in wholesale ‡markets.12 Further, the … FOOTNOTE 16 See Mandatory Reliability Standards for the Bulk -Power System, Order No. 693, FERC Stats.
Indicates content that may require registration and/or purchase.