-
Supplier: MilesTek Corporation
Description: with removeable dust caps and Zinc-Nickel receptacle has EMC grounding plate • Please note RJ45 connector and bulk cable are sold separetely and are required for final assembly • Designed to work with cables that have an OD of .190-.270 inches • Ruggedized RJ45 Jacks are able to mate
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: MilesTek Corporation
Description: with removeable dust caps and Zinc-Nickel receptacle has EMC grounding plate • Please note RJ45 connector and bulk cable are sold separetely and are required for final assembly • Designed to work with cables that have an OD of .271-.330 inches • Ruggedized RJ45 Jacks are able to mate
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: bulk cable from L-com's wide selection. Order ruggedized connectors online today Features Anodized Aluminum finish is unshielded, RoHS compliant and black in color Please note RJ45 connector and bulk cable are sold separetely and are required for final assembly Ruggedized RJ45 Jacks
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
-
Supplier: MilesTek Corporation
Description: have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not.
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: bulk cable from L-com's wide selection. Order ruggedized connectors online today Features Anodized Aluminum finish is unshielded, RoHS compliant and black in color Please note RJ45 connector and bulk cable are sold separetely and are required for final assembly Ruggedized RJ45 Jacks
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not.
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not.
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: MilesTek Corporation
Description: have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not.
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: PPG Protective & Marine Coatings
Description: with improved chemical and corrosion resistance. ELECTROPOLYSEAL® Bulk coating of fasteners and small parts through innovative equipment processes. FrameCoat®: Electrodeposition Coating State-of-the-art primers formulated for improved corrosion resistance for the automotive parts industry,
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1026756-UT06104SH02 Category: Connectors, Interconnects>Circular Connectors - Housings Series: Trim Trio® UTO Type: For Female Sockets Number of Positions: 4 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package:
- Contact Size (AWG): 16 AWG
- Connector Type: Circular / Cylindrical Connector
-
Supplier: American Casting & Manufacturing Corp.
Description: TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CABLELOCK-4 Material Main Body: Anodized Aluminum Internal Locking Mechanism: Zinc Alloy Cable: Non-preformed galvanized cable. Frays when cut. Box Dimensions 16" x 12" 7" / 44 lbs per
- Sealing Devices: Adhesive Seal (Label/Tape)
- Applications: Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer
Find Suppliers by Category Top
More Information Top
-
NEW CATHODIC PROTECTION INSTALLATIONS
total of 126,189 ft2of arc-sprayed zinc anode, 1984 ft_ of perforated zinc sheet anode and 229 bulk zinc anode assemblies are being installed on the substructure.
-
Cathodic Protection for Life Extension of Existing Reinforced Concrete Bridge Elements
The zinc mesh anode, when used in tidal zones, is used in combination with a bulk zinc anode .
-
SPRAYED ZINC GALVANIC ANODE FOR CORROSION PROTECTION OF MARINE SUBSTRUCTURE REINFORCED CONCRETE
Bulk zinc anode at serected bridge piers and selected footer pilings 1- Àrc-sprayed zinc at scrccted caps, beans and undrrdrck (bey) lrcas .
-
Utility Of Submerged Bulk Galvanic Anodes For Above Waterline Reinforced Concrete Elements
In either case, the CP systems include a submerged bulk zinc anode (SBA) to reduce current drain from the lower portion of the thermal spray or jacket components.
-
Utility of Bulk Submerged Galvanic Anodes for Bridge Substructure Cathodic Protection
In either case, the CP systems include a submerged bulk zinc anode (SBA) to reduce current drain from the lower portion of the thermal spray or jacket components.
-
Use of Electrochemical Techniques to Assess Performance of Corrosion Protection Systems for Reinforced Concrete Structures—A Review
These include: ͑1͒ thermally sprayed zinc, ͑2͒ perforated zinc sheets, ͑3͒ expanded zinc sheets, ͑4͒ bulk zinc anodes , ͑5͒ life jackets, and ͑6͒ zinc hydrogel.
-
Chemistry
Alkaline system with high energy Central zinc mass ( anode ), separator with potassium hydroxide solution, taschenförmige gas diffusion-film electrode (cathode) anode .
-
CATHODIC PROTECTION OF REINFORCED CONCRETE BRIDGE ELEMENTS: A STATE-OF-THE ART REPORT
Both aluminum and zinc bulk anodes have been used successfully to cathodically protect the portions of reinforced concrete structures that are below the seawater line in hot, marine environments (Florida, Saudi Arabia).
-
MRS Online Proceedings Library - Characterization of Mortar with Mineral Additives - Cambridge Journals Online
… includes a thermal sprayed part (located at the aerial zone of the pile), a zinc mesh encapsulated in mortar and inside a glass fiber jacket (located at the change in ties zone), and a submerged zinc bulk anode (in the submerged zone).
Indicates content that may require registration and/or purchase.