Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: RJ45 CONNECTOR, PASS-THROUGH JACK, 8 POSITION, BULKHEAD; In Line Connector A:RJ45; Convert From Gender:Receptacle; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RJ11 CONNECTOR, PASS-THROUGH JACK, 6P4C, BULKHEAD; In Line Connector A:RJ11; Convert From Gender:Receptacle; Convert From Positions:6Positions; In Line Connector B:RJ11; Convert To Gender:Receptacle; Convert To Positions:6Positions RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: RCA to F-Type Gold Pass-Through Module delivers high quality AV to any work station or transmitting/receiving device. It allows for the utilization of high performance 75 Ohm RG6 or RG59 cable to deliver component/composite signals. Features: - Installs with a snap - Provides quick,
-
-
Supplier: L-com, Inc.
Description: This 50 Ohm BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. A common use for this device is to create a connection point on either side of a
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
-
Supplier: L-com, Inc.
Description: This TNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole. A common use for this device is to create a connection point on either side of a wall or
- Features: Coaxial Connector, Coupling / Adapter
- Connector Type: TNC
-
Supplier: L-com, Inc.
Description: This SMA female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead. A common use for this device is to create a connection point on either side of a wall or other obstruction. Features Bulkhead design
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack
- Connector Type: SMA
-
Supplier: L-com, Inc.
Description: This 50 Ohm insulated BNC female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead utilizing a standard .470" single D mounting hole with the additional feature of providing a non conductive mounting surface
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: (e.g., Wi-Fi equipment). B/H: This could possibly refer to Bulkhead or Bulkhead mount, which means the connector is designed to be mounted through a panel or surface, with the bulkhead allowing it to pass through.
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Frequency 0~6GHz VSWR < 1.25 Insertion Loss < 0.2 dB Impedance 50ohm DC Voltage 230V Insulation Resistance 5000Mohm Type N Male- N Female Bulkhead ETEILY features N-Male and N-Female Bulkhead Lightning Arrestor Adapter with a rubber O-ring seal for mounting through an enclosure
- Clamping Voltage: 230 volts
- Device Type: Lightning Arrestor
-
Supplier: Computer Network Accessories, Inc.
Description: Snap-in bulkhead for keystone installations. Standard pass-through for Cable/TV/DSL. Connector-module inserts used with 310-200 series keystone wall plates.
-
Supplier: Douglas Electrical Components
Description: with connectors being most common. A variety of standard MIL-spec connectors are available including MIL-DTL-38999, MIL-DTL-26462, and MIL-DTL-5015. Commercial connectors include 120V, 240V, RJ-45, USB-C, and USB 3.0. Non-standard options include circular connectors such
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
-
Supplier: Radwell International
Description: RJ45 CONNECTOR, PASS-THROUGH JACK, 8 POSITION, BULKHEAD, IN LINE CONNECTOR A:RJ45, CONVERT FROM GENDER:RECEPTACLE, CONVERT FROM POSITIONS:8POSITIONS, IN LINE CONNECTOR B:RJ45, CONVERT TO GENDER:RECEPTACLE, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Connector Mounting Type : Panel Mount Screw & Hole Thread Size : 1-14 UNC Operation/Application Shielded : No Other Comment : RJ11 bulkhead pass through w/backside RJ11 jack. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features
- Connector Type: Circular / Cylindrical Connector, Modular Connector and RJ Connector
-
Supplier: Allied Electronics, Inc.
Description: Slimline Gender Changer for Use with DB-15 Male⁄Male Wired straight through to pass signals through a panel or enclosure Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade
-
Supplier: Allied Electronics, Inc.
Description: Slimline Gender Changer for Use with DB-15 Female⁄Female Wired straight through to pass signals through a panel or enclosure Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D Connectors
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Allied Electronics, Inc.
Description: Slimline Gender Changer for Use with DB-37 Female⁄Female Reduces Port Receptacle Strain Up To 90% Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead. The low profile design reduces
-
Supplier: MilesTek Corporation
Description: [LEVITON] QUICKPORT F MODULE IVORY - PART# LE-41084-FIF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with
-
Supplier: MilesTek Corporation
Description: MILESTEK KEYSTONE F TYPE JACK WHITE - PART# 60-10191 MilesTek's Voice/data/video connectivity for workstation cabling termination on coaxial cable. FEATURES: Voice/data/video coaxial pass through. Connection adapter is for cables that have male connectors already installed on
- Type: Data Jack Wall Plate
-
Supplier: MilesTek Corporation
Description: MILESTEK KEYSTONE F TYPE JACK IVORY - PART# 60-06191 MilesTek's Voice/data/video connectivity for workstation cabling termination on coaxial cable. FEATURES: Voice/data/video coaxial pass through. Connection adapter is for cables that have male connectors already installed on
- Type: Data Jack Wall Plate
-
Supplier: MilesTek Corporation
Description: Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0
- Cable Length: 1 ft
- Product Type: USB
-
Supplier: New Pig Corporation
Description: Holds (1) 55 gal. Plastic or Steel Drum 26" x 30.38" x 5.75" Sump Capacity 66 gal. This connectible modular deck features the low-profile height you want - plus an integrated bladder to provide extra containment capacity in the event of a spill. Patented "flow-through" sump design lets liquid
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: Douglas Electrical Components
Description: wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
Find Suppliers by Category Top
Featured Products Top
-
JETSEAL has designed its patented Sensor Pass-Through for use in the aerospace industry. Designed to fit in smaller space envelopes common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional tiers. Our (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
JETSEAL has designed its patented Sensor Pass-Through for use in the aviation industry. Designed to fit in smaller space envelopes (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc. -
. The Sensor Pass-Through: Requires no time-consuming threading of sensor wires or tubes through individual holes. Superior design ensures a low leak rate with each use. Accepts thermocouples with connectors. Eliminates the need for hole plugs in (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
. The Sensor Pass-Through: Requires no time-consuming threading of sensor wires or tubes through individual holes. Superior design ensures a low leak rate with each use. Accepts thermocouples with connectors. Eliminates the need for hole plugs in (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
OverPass products start with the connector in the network interface ports, through the high-performance cables and terminate at a near-chip connector interface. OverPass products, along with Amphenol’s high speed copper cables, active optical cables and transceivers offer designers a comprehensive, fully integrated, end-to-end interconnect solution from the chip site to the external network. (read more)
Browse Network Cables Datasheets for Amphenol Communications Solutions -
both pass-through and mid-voltage configurations, these connectors are designed for emerging trends in automotive electrical design and industrial applications. The MX150 pass-through sealed connector system is IP67-rated for dust and water resistance. Connector position assurance (CPA) and (read more)
Browse Automotive Electrical Connectors Datasheets for Heilind Electronics, Inc. -
solution for designers needing to adhere to and pass stringent power and signal requirements in some of the tightest spaces one can design around. These new hybrid offerings are currently being used across a number of markets from the battlefields to commercial food truck industry. These products are also suitable for robotics, portable communication systems, machine tools, and any other application that requires a compact rugged connector. (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
reliable connectivity in hazardous environments. ATEX and IECEx approved for Zone 1 applications, Amphe-EX connectors are uniquely designed to allow signals to pass safely through classified areas using copper, coax, and fiber optic contacts within a single connector solution. Built for demanding (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
transmitted signal through the connector and cable assembly and reduce jitter and crosstalk. Reduced size, lower weight and ruggedness immediately follow in the list of important specifications to serve the needs of portable ground troop electronics, airborne equipment (such as and UAVs) and (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
Precision-Machined D-Sub Connector Solutions Molex High-Density D-Sub connectors offer more pins in standard shells, robust machined contacts, waterproof or non-magnetic options. They are available through bisco for industrial, medical, and aerospace use (read more)
Browse Electrical Connectors Datasheets for bisco industries
Conduct Research Top
-
When Wire Feedthroughs Make Sense
Engineers who work with pressure and vacuum chambers usually reach for off-the-shelf sealed bulkhead connectors when they need to pass power and signal wires through the chamber wall. And while these connectors may seem like the best or only way to breach the chamber walls, they can actually drive
More Information Top
-
Data acquisition techniques for explosive high current generators
Electrical signals pass through bulkhead connectors and are the signalsare scaled using attenunatorsto match the 0.5 linearvoltage range of the 50ohminput impedanceof the transmitters.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43002/23935052-MIT.pdf?sequence=2
Passing through a bulkhead connector , the compressed air is routed to the two Koganei solenoid supply ports.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35750/22151328-MIT.pdf?sequence=2
Passing through a bulkhead connector , the compressed air is routed to the two Koganei solenoid supply ports.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93835/900732426-MIT.pdf?sequence=2
insulating bulkhead connector that passed through the metal enclosure.
-
Status of frequency and timing reference signal transmission by fiber optics
The optical signal having passed through the variable optical attenuator enters another optical fiber and then passes through an optical bulkhead connector and into a fiber optic cable which cames it to the receiver.
-
A frequency-domain view of time-domain characterization of clocks and time and frequency distribution systems
The optical signal having passed through the variable optical attenuator enters another optical fiber and then passes through an optical bulkhead connector and into a fiber optic cable which cames it to the receiver.
-
Safety benefits of arc-resistant metalclad medium-voltage switchgear
compartment passes through some type of bulkhead connector to prevent entry of the fault into the compartment.
-
Head-mounted display systems and the special operations soldier
covers on the end of the CPU assembly, and the I/O from the PCMCIA cards are also sealed by using scaled bulkhead type connectors for signal pass through . which are mounted in the PCMCIA access .
Indicates content that may require registration and/or purchase.