-
Supplier: RS Components, Ltd.
Description: Burkert 221758 Solenoid Valve
- Valve Size: 0.375 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Features: Other, Pilot Operated, Solenoid Valves, Stainless Steel
-
Supplier: RS Components, Ltd.
Description: Burkert 133046 Pneumatic Solenoid Valve
- Valve Size: 0.25 inch
- Pressure Rating: 29.00754 to 116.03016 psi
- Number of Ports/Ways: 5
- Media: Air
-
Supplier: Radwell International
Description: BURKERT Valves 00221602
-
-
Supplier: RS Components, Ltd.
Description: Burkert 130105
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6011 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables
- Features: Brass / Bronze, Solenoid Valves
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6012 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables
- Valve Type: Pilot Valves
- Features: Solenoid Valves
Find Suppliers by Category Top
More Information Top
-
http://eprints.hud.ac.uk/9104/1/qalyarubifinalthesis.pdf
It comprised, see Figures 4.1 and 4.2, a 15mm inner diameter Perspex tube, 1.2m long, four Burkert solenoid valves , and two pressure taps connected to a Honeywell ST-3000 differential pressure transducer (DP cell).
-
Semiautomated Radiosynthesis and Biological Evaluation of [18 F]FEAU: A Novel PET Imaging Agent for HSV1-tk/sr39tk Reporter Gene Expression
… steps and solid-phase extractions were carried out remotely incorporating a homemade synthesis module (Scheme 1) that was constructed in the laboratory using electronic components for toggle switch control (Newark InOne, Chicago, IL), 24-V Burkert solenoid valves (Consol- idated International, National …
-
CR4 - Thread: Looking for 750 valves
Please go to http://www.fluid-controls.cn to download Burkert solenoid valve etc. datasheet.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28166/35649894-MIT.pdf?sequence=2
The pneumatic valves are driven with about 80 psi air pressure delivered by 12 volt Burkert solenoid valves .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38984/166352057-MIT.pdf?sequence=2
Downstream of the regulator, a 3-way solenoid valve ( Burkert ) was used to switch rapidly between atmospheric pressure (stop) and the input pressure (flow).
-
Development of the [11 C] acetate synthesis module
Solenoid valves ( Burkert ; 0127 Analytical Valve, Ger- many) were mounted on the synthesizer chassis.
-
Interactions between riparian shading and food supply: a seasonal comparison of effects on time budgets, space use and growth in Atlantic salmon Salmo salar
The rate of delivery of larvae to test arenas was controlled by solenoid valves ( Burkert , 24 V direct current, 3 mm bore; www.burkert.co.uk) which were set to open for 2·5 s every 3 min (high food supply) or every …
-
Mass Transfer and Nutrient Absorption in a Simulated Model of Small Intestine
Inflation was controlled by the opening and closing of solenoid valves ( Burkert W2YLE, Germany) that connected the cuff to the compressed air or vac- uum lines at the correct time.
-
Mass transfer and reaction of trimethylamine in a three‐phase biological reactor
2.4.1 Analytical methods Trimethylamine in the gas phase was continuously monitored with a total hydrocarbon/FID analyser (Mod. 526 Analysis Automation Ltd, UK) with a preprogrammed stainless steel, three-way solenoid valve ( Burkert , Germany), coupled to a chart recorder (LR 4100 …
-
Purification of Antibodies from Industrially Separated Egg Yolk
… feed tanks, 2 remote control Ismatecperistaltic pumps (Cole-Parmer, Chicago, USA), an inline Pharmacia UV de- tector and monitor (Pharmacia-LKB, Upsalla, Sweden), an ISCO Re- triever II fraction collector (ISCO Inc., Lincoln, Nebraska), several solenoid valves ( Burkert , Germany), and an IBM …
Indicates content that may require registration and/or purchase.