-
Supplier: Isabellenhutte USA
Description: Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features Up to 15 W permanent power
- Resistance Range: 0.000035 to 0.0005 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 10 to 36 watts
-
Supplier: Waytek, Inc.
Description: Littelfuse ZCASE 3-Way Bus Bar & Stud Assembly 882-853 Category: Fuse Holders Manufacturer: Littelfuse Mounts directly to a post-style battery terminal Assembly Place the battery terminal on the stud & bus bar assembly. For 2 positions bolt the two pieces together.
- Normal Operating Current: 275 amps
- Rated Operating Voltage: 32 volts
-
Supplier: Waytek, Inc.
Description: Littelfuse ZCASE 2-Way Bus Bar & Stud Assembly 882-854 Category: Fuse Holders Manufacturer: Littelfuse Mounts directly to a post style battery terminal Assembly Place the battery terminal on the stud & bus bar assembly. For 2 positions bolt the two pieces together.
- Normal Operating Current: 275 amps
- Rated Operating Voltage: 32 volts
-
-
Supplier: Isabellenhutte USA
Description: Features Up to 50 W permanent power High pulse power rating Max. fastening torque 10 Nm Applications Current sensor for EBM (Electronic Battery Management) in motorcars, trucks, forklifts, hybrid and electric vehicles Current sensing in bus bars Current sensing in welding
- Resistance Range: 0.000005 to 0.00002 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 40 to 50 watts
-
Supplier: Waytek, Inc.
Description: Littelfuse 876-199 ZCASE Battery Terminal Category: Fuse Holders Manufacturer: Littelfuse Assembly Place the battery terminal on the stud & bus bar assembly. For 2 positions bolt the two pieces together. Place Z-case fused to the battery Mount the assembly to the battery Attach
- Terminal Type: Battery Terminal
- Features: RoHS
Find Suppliers by Category Top
Featured Products Top
-
an upgrade. Lowell pipeline tools have innovative features like Bolt-Thru configuration and multi-angle flexible handles. With these tools, there is no hassle while completing tasks. Whether you’re performing water, oil, or gas pipeline work, we’ve (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1779 - Safety Evaluation ...
Additionally, these inspection will include verification of a representative sample of the bus bar bolting torque values.
-
CR4 - Thread: Surface Coating for Copper Busbar
When this screen washer is bolted between two silver plated bus bars and the bolts torqued , the screen will deform and create a joint that is impermeable to liquids and gas.
-
CR4 - Thread: Torque Applied to Bus Bars and Bolts
Torque Applied to Bus Bars and Bolts .
-
CR4 - Thread: Electric Motor - Load Current
Next in Forum: Torque Applied to Bus Bars and Bolts .
-
CR4 - Thread: Output Power - Different Units of Measure
Previous in Forum: Torque Applied to Bus Bars and Bolts .
-
States > Texas > State > Register > 2015 > 06/05/2015
(G) describe the importance of using proper bolt torque when bolting lugs onto bus bars ; .
-
States > Texas > State > Register > 2009 > [TexReg 2009-0612is] 06/12/2009
… of the National Electrical Code in making cable terminations and splices; (F) explain why mechanical stress should be avoided at cable termination points; (G) describe the importance of using proper bolt torque when bolting lugs onto bus bars ; (H) describe crimping techniques …
-
Contact Resistances in the Cold Bypass Diode Leads of the Main LHC Magnets
The dipole diode bus bar to bus bar connection is bolted with six M6 screws with a torque of 10 Nm [5].
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
By a letter dated December 22, 2003, the applicant stated that the non-energized non- segregated bus duct bus bars are tubular aluminum with bolted joint connectors that are torqued to 65 ft. lbs.
Indicates content that may require registration and/or purchase.