-
Supplier: jbj Techniques Limited
Description: RUPEX pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer elements, so the coupling has typically flexible rubber properties. Thanks to their robust design, RUPEX
- Bore Diameter: 1.2598432 to 25.196864 inch
- Coupling Diameter: 105 to 78.7402 inch
- Coupling Length: 3.6614193 to 1,332 inch
- Angular Misalignment: 0.06 to 0.12 degrees
-
Supplier: Radicon
Description: the shaft is unavoidable. Elflex flexible couplings are cushioned drive type couplings, that transmit the torque through rubber bushes which have an excellent capacity to absorb shocks. Elflex Pin & Bush Couplings Permit drive in either direction.
- Bore Diameter: 8.661422 to 18.110246 inch
- Rated Torque: 380,530.973451327 In-lbs
- Features: Other
-
Supplier: Renold Canada
Description: Originally designed in the 1920's, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design is ideal for applications that involve safety, such as elevator drives or fire
- Bore Diameter: 1.12 to 5.25 inch
- Coupling Diameter: 0.172441038 to 0.521653825 inch
- Coupling Length: 0.116929197 to 0.378740362 inch
- Angular Misalignment: 0.5 degrees
-
-
Supplier: Bibby Transmissions Group
Description: The Eflex pin and bush couplings accept parallel, angular and axial misalignment and can provide considerable torsional flexibility. Vertical or horizontal operation 80-90 shore hardness removed and replaced by robust buffer material Steel or cast iron hubs Brake drum or disc
-
Supplier: Renold Plc.
Description: Originally designed in the 1920s, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design is ideal for applications that involve safety, such as elevator drives or fire
- Bore Diameter: 1 to 7 inch
- Coupling Diameter: 4.56 to 20.75 inch
- Rated Torque: 12,700 to 1,390,000 In-lbs
- Rated Speed: 1,830 to 3,600 rpm
-
Supplier: KTR Corporation
Description: REVOLEX® is a torsionally-flexible, failsafe pin & bush coupling. It can be plugged in axially and is characterized by its short design. In addition, REVOLEX® allows for an easy disassembly of the elastomer rings including the pins while being assembly. The
- Bore Diameter: 1.3385834 to 9.842525 inch
- Coupling Diameter: 12.992133 to 29.0157637 inch
- Coupling Length: 9.3307137 to 21.0236334 inch
- Rated Torque: 76,548.6725663717 to 1,628,849.55752212 In-lbs
-
Supplier: PIX Transmissions Limited
Description: FEATURES: • Simple in construction • Power transmission through high tensile bolts • Highly stiff rubber Bushes are capable to bear the shock load • Rubber bushes remain unaffected from water, oil or dust & suit to temperature up to 80ºC • Suitable for high speed drives • On periodic maintenance,
- Bore Diameter: 1.1023628 to 7.480319 inch
- Coupling Diameter: 3.7401595 to 20.866153 inch
- Coupling Length: 3.1102379 to 15.9842606 inch
-
Description: easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
- Bore Diameter: 0.6299216 inch
- Coupling Diameter: 1.3779535 inch
- Coupling Length: 1.3779535 inch
- Angular Misalignment: 1 degrees
-
Description: easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
- Bore Diameter: 0.393701 to 0.4724412 inch
- Coupling Diameter: 0.9842525 inch
- Coupling Length: 1.0629927 inch
- Angular Misalignment: 1 degrees
-
Description: easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
- Bore Diameter: 0.4724412 inch
- Coupling Diameter: 1.181103 inch
- Coupling Length: 1.181103 inch
- Angular Misalignment: 1 degrees
-
Description: easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
- Bore Diameter: 0.4724412 inch
- Coupling Diameter: 1.3779535 inch
- Coupling Length: 1.3779535 inch
- Angular Misalignment: 1 degrees
-
Supplier: Radicon
Description: (types 611 and 613) except that they are supplied with only half the standard number of pin and ring assemblies. This enables a useful cost saving to be made when the size of the coupling is determined by the shaft diameter rather than the coupling's torque capacity.
- Bore Diameter: 13.9763855 inch
- Rated Torque: 1,669,911.50442478 In-lbs
- Features: Other
-
Supplier: Onvio LLC
Description: followers and rollers- not with pins and bushings found in other cycloidal designs. This allows for a controlled pre-load between the cam and cam followers, assuring zero backlash. This design permits the pre-load to be maintained throughout the L10 life of the bearings. High Torsional
- Gear Ratio: 13 (X : 1)
- Backlash: 0 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft, Solid Shaft
- Gearing: Cycloidal
-
Supplier: Waterman Industries, Inc.
Description: hammer. Mechanical joint compression couplings are provided on each end allowing the unit to provide the additional function of a flexible coupler in many installations. Gaskets are available for O.D., I.D. and SDR-35 pipe sizes. Units can be fusion epoxy coated inside, including hinge
- Valve Type: Check Valves
-
Supplier: Tinius Olsen, Inc.
Description: plate/insert connected by quick-couplings for heating/cooling Guiding pins and bushes for accurate alignment of fixed and moving half inserts Corrosion-resistant steel mold base, mirror plate and insert Mold Specifications Standard: Insert design – vertical/horizontal Ejector
- Stroke / Maximum Opening: 0.3543309 to 0.5118113 inch
- Test Standard: ASTM, Charpy, ISO, Izod
- Application: Hardness, Impact Toughness, Pressure / Flow, Tensile
- Test Fixture Type: Specimen Jig / Mold
Find Suppliers by Category Top
Featured Products Top
-
RUPEX® pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Facilit protection for twirl,twist,impact and abrasion No lubrication for polyurethane flex element Available for bore to size hubs and taper lock busher Very low noise Selection Determining the theory torque according (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
, F80, F90, F100, F110, F120, F140 chain couplings, jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin couplings, Space Couplings, Flange Couplings, Sleeve (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Flexible Shaft Couplings C-Flex couplings are designed to connect two rotating shafts, accommodating large misalignments while transmitting high torque loads with zero backlash. Their construction ensures a low moment of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
These flexible couplings are designed to ensure efficient torque transmission, vibration reduction, and shaft misalignment compensation in mechanical drive systems. A wide range of coupling types supports diverse (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-Flex Brochure Watch our NEW video! A short intro to our flexible couplings C-Flex Bearing Co., Inc. is a privately owned (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
ELPEX-S couplings are highly torsionally flexible and because of their low torsional stiffness and damping capacity are especially suitable for coupling machines with a (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
! A short intro to our flexible couplings C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
High-frequency induction hardening device with ferrite core
i) bearing unit; 2) casing of hydraulic coupling; 3) pin coupling with flexible disk; 4) gear with shaft; 5) thrust disk; 6) fluoroplastic ring; 7) asynchronous motor; 8) plate; 9) screw clamp; I0) flexible bush pin coup- ling ; ii) worm reducer; 12…
-
Rig for running-in novikov gears
i) bearing unit; 2) casing of hydraulic coupling; 3) pin coupling with flexible disk; 4) gear with shaft; 5) thrust disk; 6) fluoroplastic ring; 7) asynchronous motor; 8) plate; 9) screw clamp; I0) flexible bush pin coup- ling ; ii) worm reducer; 12…
-
Machine Design Databook, Second Edition > COUPLINGS
PIN OR BUSH TYPE FLEXIBLE COUPLING (Fig. 19–4, Table 19–3) .
-
Machine Design Databook, Second Edition > SYMBOLS
operating force on block brakes, kN (lbf); force at each pin in the flexible bush coupling , kN (lbf) .
-
Flexible Coupling a New Approach
In conventional Pin - Bush type flexible coupling 4 × is the outer diameter of flange and 3 × is PCD.
-
The authors' replies to the discussion on ¿Some considerations relating to the totally electrified cane-sugar factory¿ and ¿Electricity in a beet-sugar factory¿
A motor and centrifugal pump con- nected by the ordinary pin -and- bush type of flexible coupling must be carefully aligned, otherwise there is excessive wear of couplings, and possibly the motor and the pump are subjected to unbalanced thrusts.
-
Discussion on the papers ¿Some considerations relating to the totally electrified cane-sugar factory¿, by Mr. L.B. Whitaker, and ¿Electricity in a beet-sugar f...
A motor and centrifugal pump con- nected by the ordinary pin -and- bush type of flexible coupling must be carefully aligned, otherwise there is excessive wear of couplings, and possibly the motor and the pump are subjected to unbalanced thrusts.
-
Pump Handbook, Fourth Edition > PUMP COUPLINGS
Pin -and- bushing elastomer coupling (Ajax Flexible Coupling) .
-
Process Plant Equipment: Operation Control and Reliability Complete Document
The commonly used flexible couplings are as follows: • Elastomer couplings: bushed pin coupling; tire, spider, or jaw coupling • Resilient coupling • Disk coupling • Diaphragm coupling • Gear coupling • Roller chain-and-sprocket coupling • Fluid coupling (Hydraulic coupling) .
-
Shortcomings in the equipment of blast-furnaces of 2000-m3 capacity
Wear of the links was occasioned by the tight fit of the coupling bushing to the pin which created large stresses when the chain flexed on the sprocket wheels; the cleats fastening the pin to the link were torn off and the…
Indicates content that may require registration and/or purchase.