Products/Services for Bushed Pin Type Flexible Coupling
-
Flexible Couplings - (464 companies)Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular... -
Hitch Pins and Linch Pins - (85 companies)...of pins listed in this guide require at least one predrilled hole that is meant to hold and retain objects in place. For coupling applications, two mating segments are aligned and then held in position by the pin. Hitch pins and clevis pins require... -
Fluid Couplings - (57 companies)Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque). Fluid couplings are much...
-
Rigid Couplings - (285 companies)Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion. Rigid couplings connect rotating members such as shafts and transmit torque and motion. Most rigid couplings... -
Flexible Circuits - (230 companies)Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications. They are designed to address problems of space and weight that cannot be resolved with traditional wiring... -
Flexible Shafts - (31 companies)Description. Flexible shafts provide rotary power transmission along curved or adjustable axes. They are used in a wide variety of remote control, valve actuation, and power transmission applications. Types of Flexible Shafts. There are two basic...
-
Flexible Heaters - (186 companies)Flexible heaters are devices that can be molded to the shape of a heated object. Flexible heaters are devices that can be molded to the shape of the heated object. Most products can be bent around a small radius, and can be bent more than once...
-
Magnetic Couplings - (22 companies)Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
-
Industrial Pins - (744 companies)Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories...
-
Spring Pins - (109 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
Product News
-
jbj Techniques Limited
Torsionally flexible pin and bush couplings RUPEX (R) pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer elements, so the coupling has typically flexible rubber properties. Robust design making RUPEX couplings suitable for harsh operating conditions. Benefits. RUPEX (R) couplings can also hold loads when overloaded and are therefore especially suitable for drives for special safety and reliability requirements. Torque shock loads... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Hangzhou Chinabase Machinery Co., Ltd.
Couplings China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries. ELASTOMER COUPLING. EC2,EC3, EC4, EC5 EC10, EC20, EC30, EC40, EC50, EC60, EC70, EC80, EC100, EC120. Fluid Couplings... (read more)Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Flexible Couplings for Power Transmission Systems These flexible couplings are designed to ensure efficient torque transmission, vibration reduction, and shaft misalignment compensation in mechanical drive systems. A wide range of coupling types supports diverse industrial requirements and operating conditions. Core Engineering Advantages. Multiple coupling types including jaw, chain, HRC, NM, MH, pin, spacer, and flange. Effective compensation for angular, parallel, and axial misalignment. Vibration damping to improve system stability... (read more)Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Running Industry Co., Ltd
Flexible PVC coupling High quality drainage is very important to our house, for these couplings are Integrated into the whole biulding structure, and hard to replace or repair, we have to use the reliable material and structure for them,. we holding the ability for whole solution for these parts,. Type: Standard no hub coupling. Heavy duty no hub coupling. Flexible coupling. Flexible tees &elbows. Flexible caps. Drain &trap connector. Tubular drain pipe connector. Dishwasher drain connector. Hose grip clothes washer... (read more) -
Stock Drive Products & Sterling Instrument - SDP/SI
Vibration Absorbing Flexible Couplings With over 87,000 mechanical component options, SDP/SI is the engineer 's preferred source. Uniquely designed flexible coupling provides problem solving benefits. High-speed applications require specialized couplings. In high precision and high-speed applications servomotors provide the high frequency response required. Servomotor improvements have kept pace with demands for greater speed and precision, but result in increased vibration, especially when a static torsional stiffness coupling... (read more)Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Taper Bushed Drive Sprockets Optimized Power Transmission for Automation Systems. Taper bushed sprockets are engineered to deliver high reliability, precise shaft alignment, and enhanced torque transfer, making them ideal for modern automation-driven industrial applications such as conveyors, material handling, and precision machinery. Key Features & Benefits. Secure Shaft Locking Mechanism. Split taper bushings provide strong clamping force, minimizing shaft slippage and ensuring stable operation under dynamic loads... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Splined Sleeve Type Flexible Couplings Hicksville, NY -- SDP/SI (ISO 9001 + AS9100D Registered) offers an off-the-shelf series of inch and metric size splined sleeve type flexible couplings that offer torsional resiliency to absorb load pulsations and shocks in instrumentation applications. Identified as the A 5Z21-..., and A 5Z23-... (inch) and A 5Z21M... and A 5Z23M... (metric) series, the couplings consist of a splined polyethylene connecting sleeve and two aluminum hubs with splined acetal inserts. They are unique... (read more)Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
jbj Techniques Limited
Highly flexible power transmission couplings ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling machines with a highly non uniform torque pattern. ELPEX-B couplings are also suitable for connecting machines with high shaft misalignment. The elastic tire can simply be slipped over the hub parts. The elastic tire is held firmly in place by fitting the clamping ring. The connection transmits the torque... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Chengdu Leno Machinery Co., Ltd.
Flexible Shaft Couplings for Precision Drives Reliable power transmission depends on more than torque capacity alone. Modern drive systems require shaft couplings that can transmit torque accurately, compensate for shaft misalignment, and maintain long-term operational stability under demanding industrial conditions. LENO offers a comprehensive range of flexible shaft couplings, including jaw, spring, curved tooth, bellows, disc, Oldham, and gear couplings, providing solutions for vibration damping, zero-backlash motion control... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Flexible and Rigid Shaft Couplings capability. Low inertia design. Ideal for high-precision motion control applications. Flexible Couplings. Excellent misalignment capability. Good vibration damping. Low inertia. Suitable for systems requiring flexibility and shock absorption. Disc Couplings. Excellent torsional rigidity and torque capacity. Good misalignment accommodation. Low inertia construction. Designed for high-speed, high-accuracy applications. Jaw Couplings. Moderate to high torque capacity. Good vibration damping... (read more)Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
Machine Design Databook, Second Edition > COUPLINGS
PIN OR BUSH TYPE FLEXIBLE COUPLING (Fig. 19–4, Table 19–3) .
-
Flexible Coupling a New Approach
In conventional Pin - Bush type flexible coupling 4 × is the outer diameter of flange and 3 × is PCD.
-
The authors' replies to the discussion on ¿Some considerations relating to the totally electrified cane-sugar factory¿ and ¿Electricity in a beet-sugar factory¿
A motor and centrifugal pump con- nected by the ordinary pin -and- bush type of flexible coupling must be carefully aligned, otherwise there is excessive wear of couplings, and possibly the motor and the pump are subjected to unbalanced thrusts.
-
Discussion on the papers ¿Some considerations relating to the totally electrified cane-sugar factory¿, by Mr. L.B. Whitaker, and ¿Electricity in a beet-sugar f...
A motor and centrifugal pump con- nected by the ordinary pin -and- bush type of flexible coupling must be carefully aligned, otherwise there is excessive wear of couplings, and possibly the motor and the pump are subjected to unbalanced thrusts.
-
High-frequency induction hardening device with ferrite core
…5) thrust disk; 6) fluoroplastic ring; 7) asynchronous motor; 8) plate; 9) screw clamp; I0) flexible bush pin coup- ling ; ii) worm reducer; 12 … 14) pin coupling with flexible disk; 15) pinion-shaft; 16) dowel; 17) spring type tension dynamometer; 18) loading…
-
Rig for running-in novikov gears
…5) thrust disk; 6) fluoroplastic ring; 7) asynchronous motor; 8) plate; 9) screw clamp; I0) flexible bush pin coup- ling ; ii) worm reducer; 12 … 14) pin coupling with flexible disk; 15) pinion-shaft; 16) dowel; 17) spring type tension dynamometer; 18) loading…
-
A Practical Guide to Compressor Technology 2nd Edition
…345 contoured diaphragm, 345–347 diaphragm, 347 flexible elements, 349 long-life … Critical temperature, 13–14 Cross- coupling effect, 290 Crosshead bolt, 95 bushings , 37 characteristics of, 32 … designs of, 61–62 dummy type , 33 for hypercompressors, 117 lubrication, 61–62 pin bearings, 81 redesigned, 58…
Indicates content that may require registration and/or purchase.