Products/Services for Butyl Bladder Pressure Tanks
-
Pressure Vessels - (702 companies)Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig. High pressure vessels function under greater than normal amounts of pressure without compromising seals or bursting... -
Storage Tanks and Process Tanks - (1652 companies)...is suitable for. Single wall tanks are common for various applications. Double wall tanks are used in applications where higher-pressure considerations are necessary. Materials of Construction. Storage tanks and process tanks can be constructed from... -
Bladder Pumps - (14 companies)...like a squeeze bottle. They utilize hydrostatic pressure to draw water into the bladder and pass it through a check valve at the bottom of the pump. When the bladder is full, the check valve closes to prevent backflow, and the water is pumped up... -
Diaphragms - (78 companies)Diaphragm seals are packaged devices that contain a diaphragm or bladder. The diaphragm, together with a fill fluid, transmits pressure from the process medium to the pressure element assembly of the instrument. Diaphragm seals may be attached directly... -
Pressure Gauges - (1162 companies)Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications... -
Tank Heads - (23 companies)Tank heads are the end caps on cylindrically-shaped pressure vessels. They generally comply with ASME standards or similar codes because of the high pressures they must withstand for use with gas storage tanks, driving cylinders, distillation towers...
-
Pressure Sensors - (1184 companies)...for a sensor in a system are: How accessible will the sensor be?. How often will it need to be serviced?. Applications. Industrial. Fluid level in a tank -- A gauge pressure sensor can be used to measure the pressure at the bottom of a tank. Fluid...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Spray Tanks and Cups - (49 companies)...the required pressure within the liquid coating or paint. Suction-fed or siphon-style spray tanks and spray cups use a fast-moving stream to create a vacuum that pulls materials into the stream. They attach directly to the spray gun...
-
Tank Cleaning Machines - (28 companies)...heated cleaning solutions, sanitizers, acid cleaners, and rinses are sprayed on the internal surfaces of the tank. The high pressure stream impinges against the internal surface to provide optimal cleaning and removal of tank residues. The tank...
Product News
-
Petersen Products Co.
Rubber bladders vs. the DrainJet® drain flusher time, money, and stress and ensure that your plumbing is running smoothly!. There are two types of drain flushers - rubber bladders and blow bags or fabric drain flushers like the DrainJet (R) (industrial canvas). Deciding which one will work best for you depends on what you want to accomplish. How they Work. Rubber bladders and fabric drain flushers basically do the same thing - clear your pipe clog using water pressure. With the DrainJet (R) you turn the water on quickly so it seats in the pipe... (read more)Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Shanghai Thinktank Process Management Co., Ltd
Pressure/Vacuum Relief Valves for Storage Tanks Maintaining safe internal pressure is essential for protecting storage tanks and minimizing product loss. Pressure fluctuations caused by filling, emptying, or temperature changes can create excessive positive or negative pressure, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing protection by automatically relieving excess pressure... (read more)Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
High-Capacity Tank Pressure Relief Valves Protect Storage Tanks with TT7100/8100 Series Relief Valves. The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection and operational efficiency for storage tanks. Efficient Tank Protection: Prevents overpressure and vacuum-induced losses, reducing steam and product evaporation during tank breathing. Versatile Options: Available in 2 " to 12 " (DN50-DN300) sizes, including API7100 and API8100 series... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Charles Ross & Son Company
ROSS Fixed Tank Dual Shaft Mixer/Pressure Reactor Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature, and pressure in a compact and portable module. The stainless steel type 316 dished bottom vessel and removable dished cover can accommodate internal pressures up to 100 psi, stamped according to ASME Section VIII, Div. I. The mixer/reactor is equipped with two agitators... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Shanghai Thinktank Process Management Co., Ltd
Tank Breather Valve Manufacturing Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Golden Collar Technology Co., Ltd .
ptfe lined tank electroplating industries, water treatment systems, and other industrial environments that require excellent corrosion resistance and chemical compatibility. Why Choose Our PTFE Lined Tank?. Our PTFE lined tanks are manufactured using high-quality PTFE materials and advanced production techniques to ensure long-lasting performance, reliable sealing, and superior durability. We offer customized solutions based on tank size, temperature range, pressure conditions, and application requirements to meet diverse... (read more)Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Budnick Converting, Inc.
Case Study - Custom Cut Butyl Customer Need. Our customer, an automotive supplier, had a new project for. a door seal for which they identified a 4mm diameter, round butyl as a fit for the application. However, the product was only available in rolls. The butyl required cutting to 50mm long pieces with. four pieces on an individual sheet. It could not be flattened during processing and had to remain round. The Budnick Solution. After consulting with our production experts, we decided. to construct a custom nip roller... (read more)Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Shanghai Thinktank Process Management Co., Ltd
Flame Arrestor Breather Valves for Tanks Industrial storage tanks handling volatile media often face pressure fluctuations, vacuum risks, and fire hazards. Improper venting can lead to tank deformation, vapor loss, or safety incidents in hazardous environments. These breather valves combine pressure control and flame protection. * Accurate pressure and vacuum relief protects tank structure. * Integrated flame arrestor prevents flame propagation. * Durable construction suits harsh industrial conditions. * Wide compatibility for various... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Vacuum Relief Valves for Storage Tanks Storage tanks may experience negative pressure during operation, causing deformation, equipment damage, or operational risks. Engineers require reliable breathing solutions that maintain internal pressure balance while protecting tank integrity. Thinktank TT7140/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Industrial Flame Arresters for Tank Safety Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents, pipe ends, and vessel openings. Featuring a unique corrugated flame arresting core and low flow resistance design, it provides reliable protection while maintaining efficient gas flow. The double flame arresting core structure... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
-
Journal of Spacecraft and Rockets > SERTII1979-1981 Tests: Ion Thruster Performance and Durability
The two volumes were separated by a butyl -rubber bladder which terminated in an "O-ring" shape. .... This O-ring formed a seal between the two halves of the tank . .... A pressure transducer was mounted on the gas volume and a temperature sensor was located externally on…
-
Oil hydraulic system
The bubble memory partition wall is a closed bubble of gummielastischem material (elastomeric bellows) at the base of acrylonitrile-butadiene-natural rubber (NBR, e.g., Perbunan N), isobutene isoprene rubber (IIR, e.g., butyl ) or fluorine natural rubber (FKM, e.g., Viton … working side with the hydraulic circulation in compound so that is filled by pressure increase of storages .... The storage container is a cylindrical pressure vessel the nahtlos with curved bottom and open end, otherwise…
-
Oil hydraulic system
The partition wall is a closed bubble of gummielastischem material (elastomeric bellows) at the base of acrylonitrile-butadiene-natural rubber (NBR, e.g., Perbunan N), isobutene isoprene rubber (IIR, e.g., butyl ) or fluorine natural rubber (FKM, e.g., Viton) according to … working side with the hydraulic circulation in compound so that is filled by pressure increase of storages .... The storage container is a cylindrical pressure vessel the nahtlos with curved bottom and open end, otherwise…
-
Plastics and its properties
Dispersibility 260 domain 258 double screw 255 double screw extruders 256 mandrel 264 metering pump 257 three-layer film 263 pressure build-up behavior 256 mixing 256 flow rate … fats, fatty acids dosage 257 films 254 film bubble 262 conveying elements 256 … products 255 hall cutting edge 264 HCl 260 heating elements 255 fuel oil tanks 263 hollow body … planetary roller extruders 255 plasticizing unit 254 plasticizing zone 255 polarity 259 Poly- butyl acrylate (PBA) 258…
-
Excretion of unchanged volatile organic compounds (toluene, ethylbenzene, xylene and mesitylene) in urine as result of experimental human volunteer exposure
This little amount of solvent dissolved in urine collected in the bladder tends to reach pressure equilibrium with alveolar air and arterial blood (Klocke 1961). .... during the oVloading of tankers and railway wagons (Hakkola et al. 2001), during tank lorry loading, gasoline .... For benzene, toluene, xylenes, trimethyl- benzenes, methyl tert- butyl ether (MTBE) and methyl tert- amyl ether (MTAE…
-
Journal of Aircraft > In-Flight Oxygen Generation for Aircraft Breathing Systems
The condensate drains into the water tank and the air is exhausted overboard. .... The maximum design oxygen generation pressure is 380 psi. .... For this application, the stack end domes are designed as thin ellipsoidal shells, contain- ing bonded butyl bladders to pressurize the stack core with nitrogen to about 500 psig.
-
Plastics for construction protection and the emphasizing repair
…coating, stare 124 coatings of dissolved synthetic resin and dispersions 243 coatings into drinking water containers 178. .... 384 flexural tensile strength 19, 46, 86, 88, 93, 95, 303 binders 176 binders, chemikalienbeständiges 170 binding agent type 350 biocide 178 biocidal equipment 180 bitumens 244 bitumen web 345 bubbles 129 bubble formation 163 … 77, 78, 87, 89 butyl rubber 361. .... errors 390 wiring brush 252 three-flank adhesion 354 three-foot electrode 158 pressure diffusion 39 compressive…
-
Technology of materials
…231f blow molding 247, 203, 347f, 351 blue fraction, blue brittleness, combine 188 bubbles 233f sand compression … 204 butadiene-acrylonitrile-co-polymer, 205 butadiene-polymers, 196 butadiene-styrene-co-polymer 205 butyl rubbers 207. .... The three-roller-bending machine Presses 259 pressure vessel construction, 129 pressure vessel steel, 129 pressure own voltages, 99, 105, 136 273 three-roller skeleton, 272, 279 compressive strength 285, 299 die casting, 115, 162, 164, 286, 297, 299 die casting-alloy…
-
Vie path manual motor vehicle technology
…953, 1198 failing probability density, 1198 leaf out spring, 1051 output mediums, compensating containers , 613 failure rate … 680, 681 - mechanical, 652, 679 brake lining, 664 braking actuating simulator, 686 brake pressure limiters, 656 brake .... 268, 272, 273, 278, 290 focal process, 283 mailbox more personal, 20 bromine butyl rubber, 1070 elongation .... D2B Optical, 881 DAB, 593, 911 roof skies, 620 roof frame - hydrogeformter, 515 roof lining, 614 insulation…
-
Design And Operation Of The Levelland Unit CO2 Injection Facility
…vapor rises into the condenser, cools and then flows by gravity back to the tank as liquid. .... 105 kg (500 tons) per day capacity at 1.03 x 104 kPa (1500 psi) discharge pressure . .... Desurger bladders have been a material problem since many elastomers cannot withstand the low temperature or deteriorate in C02, but a butyl derivative now in use is operating satisfactorily.
Indicates content that may require registration and/or purchase.