-
Supplier: Newport MKS
Description: The LP2A-1-32 C-Mount Lens Holder has 1-32 threads mounting C mount lenses. It features 2.063-20 threads for use in LP-2A Series multi-axis lens positioners.
- Features: Lens Holder, Other
-
Supplier: Newport MKS
Description: The LP1A-1-32 C-Mount Lens Holder has 1-32 threads mounting C mount lenses. It features 1.438-20 threads for use in LP-1A Series multi-axis lens positioners.
- Features: Lens Holder, Other
-
Lens Holders - Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), 8-32 Thread, A-LINE -- LH-CMTSupplier: Newport MKS
Description: The A-LINE™ LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an 8-32 threaded mounting hole for post mounting on both English SP and MSP Series posts. The
- Features: Lens Holder, Other
-
-
Lens Holders - Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), M4 Thread, A-LINE -- M-LH-CMTSupplier: Newport MKS
Description: The M-LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an M4 threaded mounting hole for post mounting on both Metric SP and MSP Series posts. The front of the
- Features: Lens Holder, Other
-
Supplier: ZGC, Inc.
Description: Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter B4 mount lenses can now be used on C mount cameras from 100:1 zoom lenses to super wide angles like the Abakus Stadium Lens. Use 2/3 inch B4 mount lenses on C-mount
- Maximum Thickness: 24.200000000000003 mm
- Features: Lens Holder
-
Supplier: ZGC, Inc.
Description: Abakus B4 to C-mount for Super 16mm (1-CCD Camera) Now you can use Super16 film lenses on C mount cameras with no loss of image quality Use Super16mm lenses on 1-CCD, C-mount cameras with Abakus Super16 film lens mount to C Mount
- Maximum Thickness: 53.50000000000001 mm
- Features: Lens Holder
-
Supplier: ZGC, Inc.
Description: Abakus 2/3" B4 Lens Mount to C Mount 1/2 Inch 3-CCD Camera
- Maximum Thickness: 29.4 mm
- Features: Lens Holder
-
Supplier: Qioptiq
Description: For mounting of round optics For quick and easy realization of optical systems as prototypes, models or small series Integration of unmounted optics with diameters 40 mm, 50 mm, 63 mm, 80 mm Compatible with Tube Mounting System C components by using adapters (diameter 31.5 mm, 25.4 mm, 22.4
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 40.00000000000001 to 80.00000000000001 mm
- Shape: Circular
- Adjustment Type: Fixed
- Features: Lens Holder
-
Supplier: ZGC, Inc.
Description: Century Optics Minolta to C Mount Adapter A 35mm SLR lens to C mount camera adapter.
- Features: Lens Holder
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Lamp Holder, Clear lens
- Lamp Type: LED Lamps
-
Supplier: Newark, An Avnet Company
Description: BA9S LAMP HOLDER, 5V; Lamp Base Type:S.C. Bayonet; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Accessory Type:Lamp Base; For Use With:Siemens 3SB3 Pushbutton Units & Indicator Lights
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Mounting Hardware LED Holder Clip 5mm Nylon Black
-
Supplier: e-con Systems™ Inc
Description: Operating Temperature Range: -30°C to 70°C Power Requirements Max: 2.22W Min: 1.05W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 14 Grams With Lens: 16 Grams Miscellaneous Compliance: FCC, RoHS Launched on: * - Customers
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Houses e-CAM31_MI0330_MOD - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 and TX1 Developer Kit Maximum Image Transfer Rate Resolutions - Uncompressed YUV422 VGA - 60 fps HD (720p) -
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 50 to 60 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,536 lines
-
Supplier: e-con Systems™ Inc
Description: Size in mm (l x b): Without enclosure: 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on: * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 39 to 62 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Allied Electronics, Inc.
Description: lb.-in. mounting torque. Maximum panel thickness is 0.250". Molded Parts: Black thermoplastic (UL 94V0), except lens is thermoplastic (UL 94V2). See Table below for lens color. Knob: Bayonet style. Terminals: Copper and copper alloy. Tin-plated. Ambient Temperature: –40°C to
-
Supplier: e-con Systems™ Inc
Description: on: *- CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 39 to 62 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
-
Supplier: Juno Lighting Group
Description: POLYCARBONATE LENS REFRACTOR/LENS TYPE STONEWALL[T], JUNO[R] BRAND HOUSING TYPE DEEP FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE WITH OUTER RING FACE PLATE, 0 DEG C EMERGENCY COMPACT FLUORESCENT BALLAST AND SINGLE POLE FUSE HOLDER VRD MODEL
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 26 watts
- Features: Ballast Included
- Lamp Type: Fluorescent
-
Supplier: Juno Lighting Group
Description: REFLECTOR REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 16 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP MA MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Streamlight, Inc.
Description: technology, impervious to shock with a 50,000 hour lifetimeOptimized electronics provides regulated intensityLithium ion battery is rechargeable up to 1000 times; fully recharges in 3 hrs.Clamp style charger holder with digital control circuit that prevents over-charge; LED indicates charge
- # of Batteries: 1
- Length: 5.9 inch
- Diameter: 0.95 to 1.25 inch
- Lumen: 65 to 260 lm
-
Supplier: DataPhysics Instruments USA Corp.
Description: easily removed by opening just two knurled screws and are easy to clean in case they came into contact with sample material. Temperatures within the range of -30 °C to 180 °C can be reached inside the temperature controlled measuring cells. This facilitates the recreation of many
- Properties Analyzed: Surface Energy / Tension
Find Suppliers by Category Top
Featured Products Top
-
Engineered for demanding optical bonding applications, Dymax 9803 delivers reliable performance and process flexibility in compact assemblies. Typical applications include lens bonding, bonding the lens barrel to holder, or bonding the holder to printed circuit boards (PCBs (read more)
Browse UV Curing Adhesives Datasheets for Dymax
More Information Top
-
CMOS-compatible LVOF-based visible microspectrometer
A special C - mount lens holder has been fabricated to keep a lens and pinhole.
-
Spectral measurement using IC-compatible linear variable optical filter
A special C - mount lens holder has been fabricated to keep a lens and pinhole for collimation.
-
The Thesis Committee for Katharine Mary Brumbaugh
Certifies that this is the approved version of the following thesis:
The Metrics of Spacecraft Design Reusabi...
Network Vision C - Mount lens holder $124.00 2 0 $248.00 $0.00 Networ Vision 1MP BlueFOX camera $1,065.00 0 1 $0.00 $1,065.00 Matrix Vision USB cable $20.00 0 1 $0.00 $20.00 Edmund…
-
A new foveated space-variant camera for robotic applications
The camera has a C - mount lens holder for the op- tical elements.
-
A new high speed CMOS camera for real-time tracking applications
PCB3 holds the sensor and its socket and a c - mount lens holder .
-
Vision System on a Board Provides Turnkey Imaging
Both models can be configured with lens holders for standard C - mount or 12-mm-dia. lenses (see Figure 2).
-
Multi-wave temperature radiometer by high-speed camera
…lens mount Compact, light weight Object lens; Micro Nikkor 105mm F2.8 F to C lens mount converter Band pass filter Spectrogon CWL 800nm, HW15nm Spectrogon CWL 980nm, HW56nm Filter holder , inserted at F to C lens mount converter Beam splitter, Edmond…
-
e-con Systems Announce The World’s First USB 3.0 UVC Compliant Cameras
The camera has a CS-mount lens holder and is compatible with C - mount , CS-mount or even S-mount lenses.
-
Small Lightweight Intelligent VC Nano PoE Cameras For OEM Applications
The novel VCnano PoE is equipped with CS-mount lens holder ; with corresponding adapters it allows to use C - mount and S-mount lenses as well.
-
Optical Readout of a Two Phase Liquid Argon TPC using CCD Camera and
THGEMs
In order to mount this lens onto the chip, a CCD chip holder with a C - mount thread was manufactured.
Indicates content that may require registration and/or purchase.