-
Supplier: Titan Tool Supply, Inc.
Description: The TSTVA-12 Video Adapter replaces the eyepiece. It has a focusing ring that allows for line adjustment for a crisp, sharp image. The top end of the unit has a C-Mount thread which is the standard thread on most industrial video cameras, the “C” mount is a 1” diameter X
- Lens Type: Eyepiece Lens
-
Supplier: Universe Kogaku (America) Inc.
Description: We also stock 10 ,15 and 20x wide field eyepieces to fit the standard 23mm tube diameter. Some options include diopter adjustment and indicating needles. RMS thread to C-mount rings are also available for added versatility.
- Magnification: 40 X
- Numerical Aperture: 0.65 NA
- Working Distance: 0.5700000000000001 mm
- Lens Type: Eyepiece Lens
-
Supplier: Cole-Parmer
Description: Fully corrected trinocular tube lens provides clean, crisp images for capture by camera or video. Mount nearly any analog or digital camera to the trinocular models via a T2 adapter (supplied by the camera manufacturer) for inspection documentation. Also available are C-mount
- Features: Other
- Eyepiece Style: Trinocular
-
-
Supplier: Titan Tool Supply, Inc.
Description: The TM-8 and TM-10 Toolmakers High Magnification Microscopes were designed to bridge the gap between the TM-II (Zoom Objective 30X-160X Magnification) Toolmakers Microscope and the Modular Toolscope Single Objective Measuring and Alignment Microscopes. The TM-8 and TM-10
- Total Magnification: 10 to 400 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
-
Supplier: Edmund Optics Inc.
Description: Video Adaptability for Most Microscopes Offer High Resolution and Precise Focusing Permit Variety of Magnifications Interchangeable"Share Video Cameras and Coupler with Many Different Microscopes High-resolution C-Mount coupler system enables video adaptation for most
- Features: Digital Display
-
Supplier: Edmund Optics Inc.
Description: Video Adaptability for Most Microscopes Offer High Resolution and Precise Focusing Permit Variety of Magnifications Interchangeable"Share Video Cameras and Coupler with Many Different Microscopes High-resolution C-Mount coupler system enables video adaptation for most
- Features: Digital Display
-
Supplier: Edmund Optics Inc.
Description: Video Adaptability for Most Microscopes Offer High Resolution and Precise Focusing Permit Variety of Magnifications Interchangeable"Share Video Cameras and Coupler with Many Different Microscopes High-resolution C-Mount coupler system enables video adaptation for most
- Features: Digital Display
-
Supplier: Edmund Optics Inc.
Description: C-mount camera or SLR camera can be accomplished via the appropriate adapter below. The Stemi 2000-C standard package includes the microscope head imaging port, rack-and-pinion focusing assembly, and 10X eyepieces. A mounting system is required. A basic stand with 260mm
- Microscope Type: Stereomicroscope
-
Supplier: Navitar, Inc.
Description: Navitar's high speed fixed focal length lenses work with CCD and CMOS cameras. Our C-Mount, 1” format lenses are designed for 17, 25 and 50 mm focal lengths and are well-suited for low light applications. Common applications include: digital microscopy, chemiluminescence,
-
Supplier: Newport MKS
Description: The Model 5720-C kit contains six lenses mounted in threaded holders and a Model 5709 RMS-threaded adapter for mounting the lenses as microscope objectives. The compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope
- Lens Features: Antireflection Coating, Microoptic, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Titan Tool Supply, Inc.
Description: the Royal Microscope Society mount and the Video Adapter screws directly into it. The Video Adapter has a standard 1-32 thread C-mount that fits directly into an industrial video camera. 2X lens Attachment is available that can give up to 748X with a 2/3" Camera, 9"
- Total Magnification: 0.35 to 2 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Supplier: Cole-Parmer
Description: video. Mount nearly any analog or digital camera to the trinocular models via a T2 adapter (supplied by the camera manufacturer) for inspection documentation. Also available are C-mount adapters to accommodate Motic cameras.
- Features: Other
- Eyepiece Style: Trinocular
-
Supplier: Cole-Parmer
Description: or video. Mount nearly any analog or digital camera to the trinocular models via a T2 adapter (supplied by the camera manufacturer) for inspection documentation. Also available are C-mount adapters to accommodate Motic cameras.
- Features: Other
- Eyepiece Style: Trinocular
-
Supplier: Newport MKS
Description: aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
- Diameter / Length: 7.2 mm
- Center Thickness: 5.16 mm
- Lens Features: Antireflection Coating, Microoptic, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Newport MKS
Description: aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
- Diameter / Length: 6.5 mm
- Center Thickness: 2.21 mm
- Lens Features: Antireflection Coating, Microoptic, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Newport MKS
Description: A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
- Diameter / Length: 4 mm
- Center Thickness: 2.24 mm
- Lens Features: Antireflection Coating, Microoptic, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Navitar, Inc.
Description: Precise Eye high magnification fixed lens systems provide superior optical performance and high vibration stability compared to standard C-mount video lenses. Precise Eye lenses feature high-resolution, diffraction-limited f/4.5 optical quality for high precision
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: Reticle order #RARP-3. The HLML Video Objectives mount easily in the C Mount of any Video Camera, and the 2X Adapter can be mounted between the C Mount and the objectives. The use of the 2X Adapters 2XL or RARP-3 maintains the same working distance and cuts the
- Total Magnification: 3 to 20 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Description: InGaAs enables impressive imaging in the SWIR and visible spectral bands. The SWIR camera has the capability of four temperature setpoints, -20°C (no cooling), 0°C (fan cooling), -40°C, or -60°C (water cooled), using a 4 stage TEC integrated in a vacuum-sealed package.
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 93 to 385 fps
- Width / Diameter: 0.64960665 inch
- Length: 1.05118167 inch
-
Supplier: e-con Systems™ Inc
Description: Mechanical: Operating voltage: 3.3V +/- 5% Operating temperature: -30°C to 70°C Typical power consumption - TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: (H) x 3840 (V) Lens Holder: M12 (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 29 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous:
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 24 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
of an LED by a neighboring LED on an array or panel) Cross-section plots showing LED luminance uniformity Mount to ProMetric Photometers and Colorimeters The Microscope Lens is an optional mounting accessory for Radiant’s (read more)
Browse Datasheets for Radiant Vision Systems -
Transmittance Testing for High-Performance Lenses Case Study: High-NA Microscope Objective Design for Optical (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
of 350nm-2000nm (especially >90% in 400nm-1000nm), suitable for visible and near infrared applications (e.g. cameras, microscopes, laser systems). Low bubbles and impurities: BK7 glass has high purity and few internal defects, reducing light scattering and energy loss. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
More Information Top
-
Controlling the assembly of micro systems by image processing
Using the C - mount connector a standard micro- scope lens can be used in order to project the pattern onto the front-end of a fiber-scope.
-
3D image acquisition by fiber-based fringe projection
Using the C - mount connector a standard microscope lens can be used in order to project the pattern onto the front-end of a fiber-scope.
-
Solid-state time-gated luminescence microscope with ultraviolet light-emitting diode excitation and electron-multiplying charge-coupled device detection
An iXon DV885 EM-CCD was fitted to the microscope using a standard C - mount lens adaptor.
-
News
with an 8 mm C mount lens that includes an optional C mount microscope .
-
Snapshot spectral imaging system
The measurement system has C-mount adapters on both sides, enabling macroscopic data acquisitions, using a standard C - mount lens instead of the microscope .
-
Snapshot spectral imaging demonstrator
The measurement system has C-mount adapters on both sides, enabling macroscopic data acquisitions, using a standard C - mount lens instead of the microscope .
-
Measurement of cell volume and fluid transport in MDCK cysts by video microscopy
Attach the 1X projection lens and C - mount adapter to the microscope side port.
-
BASAL TISSUE STRUCTURE IN THE EARLIEST EUCONODONTS: TESTING HYPOTHESES OF DEVELOPMENTAL PLASTICITY IN EUCONODONT PHYLOGENY
Photomicrographs were obtained using a Nikon Coolpix 990 fitted via a c - mount and interchange lens to the microscope .
-
Digital Microscope Camera with Display from Cole-Parmer
Camera mounts to any microscope or video lens with a C - mount .
-
Digital Microscope Camera Captures High-Definition Images And Video
The compact camera and standard C - mount lens adapter install on essentially any microscope with an existing camera port, including stereo, fluorescence and inverted microscopes.
Indicates content that may require registration and/or purchase.