-
Supplier: Mega Fortris Americas Inc.
Description: company that is maintaining a truck fleet or operating a cargo terminal. Compared to rigid steel bolt seals, the Flexiklick is easier to cut, when using a standard bolt cutter. Therefore this C-TPAT compliant bolt seal is the perfect security seal for any
- Application: Truck Trailer
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Sealing Devices: Bolt Seal
-
Supplier: Mega Fortris Americas Inc.
Description: The highly tamper resistant Mega Rail Bolt is made with a super hardened bolt pin which prevents the seal from being cut with tradtional bolt cutters. Mega Fortris provides a breakerbar removal tool for easy and safe removal. Features Bush and pin made from carbon steel
- Application: Rail Car, Other / Specialized
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Sealing Devices: Bolt Seal
-
Supplier: Mega Fortris Americas Inc.
Description: The Mega Lock provides the proven security features and strength of the Cable Lock seal (MCL250) and the klicker bolt seal. Both these seals are used individually worldwide to protect high valuable goods during transport in containers and trucks. The Mega Lock
- Application: Cargo / Container, Truck Trailer
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Sealing Devices: Bolt Seal, Cable Seal
-
-
Supplier: Mega Fortris Americas Inc.
Description: Unlike the majority of bolt seals, the Klicker bush is made of an all metal high-strength steel construction. The clip - the actual locking mechanism - is embedded in a groove in the metal bush, making the seals stronger and more difficult to tamper. Typical applications of the
- Application: Other / Specialized
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Bar Code Seal: Yes
- Sealing Devices: Bolt Seal
-
Supplier: American Casting & Manufacturing Corp.
Description: The Model CL99-35SD is an industrial strength cable seal that is C-TPAT compliant and meets the ISO 17712 standard for High Security. Available in 14", 24", and 72" lengths. DESCRIPTION AC&M Model CL99-335 is C-TPAT Compliant and ISO 17712 certified for High
- Application: Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer, Utility Meter / Government
- Approvals: C-TPAT Compliant
- Sealing Devices: Cable Seal
-
Supplier: American Casting & Manufacturing Corp.
Description: Model ISO-1H bolts are C-TPAT compliant and ISO 17712 certified for High Security. These laser printed bolt seals are available in a variety of colors. DESCRIPTION AC&M Model ISO-1H is a heavy duty bolt seal. To increase security and traceability the bolt
- Application: Cargo / Container, Rail Car, Truck Trailer
- Bar Code Seal: Yes
- Disposable: Yes
- Sealing Devices: Bolt Seal
-
Supplier: American Casting & Manufacturing Corp.
Description: The IPBLT-4H is available in white or yellow. Match numbered bolt and head provide added security. Seals purchased online are printed "SEALED", barcoded, and consecutively numbered. DESCRIPTION IPBLT-4 bolt seals are C-TPAT Compliant and ISO 17712 certified for
- Application: Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer
- Approvals: C-TPAT Compliant
- Sealing Devices: Bolt Seal
-
Supplier: American Casting & Manufacturing Corp.
Description: -3H to fit on any container, truck, or trailer door hasp. C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to
- Application: Cargo / Container
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Bar Code Seal: Yes
- Disposable: Yes
-
Supplier: TransPak
Description: together. C-TPAT compliant. Meets high security standard for ISO 17712 specifications. Minimum 24?Ç¥ bolt cutter required for removal.
-
Supplier: TransPak
Description: together. C-TPAT compliant. Meets high security standard for ISO 17712 specifications. Minimum 24?Ç¥ bolt cutter required for removal.
-
Supplier: TransPak
Description: together. C-TPAT compliant. Meets high security standard for ISO 17712 specifications. Minimum 24?Ç¥ bolt cutter required for removal.
Find Suppliers by Category Top
Featured Products Top
-
GDI Adhesives Delivers the Required Strength and Convertibility GDI Adhesives offers die-cuttable, tough adhesives with high peel strength required to deliver tamper-evident properties. Because of these unique properties, their adhesives are successful in tape and label, and product (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
of security screw heads, mentioned above, along with the sealing capability of a sealing screw. This is achieved by adding a rubber O-ring which sits in a specifically designed groove under the head of the screw, resulting in performing a perfect 360 degree seal between the two mating surfaces. These (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Design Intention: In the demanding fields of ultra-high purity (UHP), ultra-high vacuum (UHV), and cryogenic applications, maintaining reliable seals under extreme conditions is crucial. Traditional metal seals often face challenges such as high load requirements and (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
JETSEAL metallic JETSEAL's C-Seals is capable of handling temperatures to °F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL metallic C-Seals are capable of handling temperatures to 1400°F (760°C) and pressures from vacuum to 60,000 psi. We offer (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion rate. Another example is galvanic corrosion. This type of corrosion occurs when two dissimilar metals meet together (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
The C5 Sealed Lever Latch from Southco features a patented, award-winning design that combines modern styling with reliable compressive sealing performance. Integrating latch and door handle functionality into one streamlined unit, it is ideal for highly visible applications requiring both (read more)
Browse Latches Datasheets for Southco -
Seals for high pressure applications Conax Technologies manufactures high pressure seals for electrodes, instrument signal wires and temperature sensor leads. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Costs Less, Delivered fast. Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
-grade microSD available in three storage capacities The Security Level 2 microSD card in the Security Upgrade Kit is available with storage capacities of 16, 32 and 64 GB and is based on pSLC flash memory technology, which ensures particularly high endurance and durability. The cards (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG
More Information Top
-
Seal Exporters, Seal Selling Leads (Page 10)
Product Description: NEWS ISO17712 & C - TPAT APPROVE HIGH SECURITY BOLT SEAL JF010-5 Features: Locking insert spins...
-
CBP makes modifications to FAST participation | Today's Trucking
U.S. Customs is requiring that all merchandise being imported must have been manufactured by a manufacturer approved for C - TPAT membership; and the foreign manufacturer must affix ISO/PAS 17712 high security seals (manufactured to International Organization for Standardization (ISO) standards from …
-
Supply Chain Security Platform Provides Critical Visibility For Every Business Process
Brooks, the only C - TPAT validated and BASC certified seal manufacturer, is the world's largest manufacturer and distributor of ISO 17712-compliant high security intermodal bolts and cable seals as well as tamper evident indicative security seals and metering related products for …
-
Con-Way announces $8 'homeland security' surcharge | Today's Trucking
Program requirements that have been discussed at C - TPAT meetings include high -intensity lighting, security cameras, perimeter fencing, high security rooms for freight not delivered, and more expensive trailer seals .
-
OTA to supply accident reporting kits | Today's Trucking
The OneSeal patented 79-T96 flexible High Security bolt seal , which is the only truly flexible bolt seal in the world, offers carriers, their customers, and their drivers compliance with C - TPAT standards and peace of mind in knowing the removal of …
-
OTA launches exclusive C-TPAT seal product line | Today's Trucking
The OneSeal patented 79-T96 flexible High Security bolt seal , which is the only truly flexible bolt seal in the world, offers carriers, their customers, and their drivers compliance with C - TPAT standards and peace of mind in knowing the removal of …
-
Federal Register > Thursday, September 25, 2003 > [68 FR 55405] Modification of Free and Secure Trade Prototype
For importations along the Southern border only, the foreign manufacturer of the merchandise being processed also must be C - TPAT -approved. The foreign manufacturer must affix ISO/PAS 17712 high security seals (manufactured to International Organization for Standardization (ISO) standards from an approved ISO manufacturer) to the trucks, trailers, and containers used to carry the merchandise to the Southern border site.
-
Economic Impact of the Container Traffic at the Port of Algeciras Bay
… systems of security: the Con- tainer Security Initiative (CSI), whose objective is to establish crite- ria for identifying high risk containers, inspecting them … … Trade Association against Terrorism ( C - TPAT ), which establishes associations with … … manufacturers to improve the security of containers along the … The principal challenge facing this association is to devise an intelligent electronic seal for containers that is …
-
CTA wants shippers to pick up their share of C-TPAT load | Today's Trucking
Existing C - TPAT member carriers, a gradual, phased implementation approach will be followed which provides existing members more time to address the security measures outlined in the criteria. However, certain requirements, says Bradley, notably the placement of high security seals on US-bound trailers, appear in both carrier and importer security criteria published by CBP.
-
Federal Register > Friday, October 10, 2003 > [68 FR 58974] Prior Notice of Imported Food Under the Public Health Security and Bioterrorism Preparedness and Re...
• Shipped under seal or in bond; • Entered as high -volume, repetitive shipments; • Associated with a program of assessment of low risk, such as the Customs-Trade Partnership Against Terrorism ( C - TPAT ); Free and Secure Trade program (FAST); or food safety and security programs of foreign government regulatory authorities.
Indicates content that may require registration and/or purchase.