-
Supplier: ValueTronics International, Inc.
Description: The HSA9101B is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a
- Frequency Range: 4,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: The TTC-2000 is an analyzer from Acterna. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ValueTronics International, Inc.
Description: ripple currents Includes ProActiv™ Database Management Software Accessories: ProActiv™ software Canvas carrying case RS-232 null modem cable Line charger Battery Dual-point lead set Tip kit Operating manual Applications: It is known that impedance is correlated to battery capacity and
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: - the AW2400iTR, configurable as an access point or client in point-to-multipoint applications. The AW2400iTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help
- Number of Channels: 29 #
- Maximum Output Power: 4,000 milliwatts
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
-
Supplier: ValueTronics International, Inc.
Description: applications, from core to access Over 11 OLTS models for testing optical return loss (ORL) and insertion loss (IL) CD analyzer PMD analyzer OSAs SONET/SDH analyzers (up to 10 Gbit/s) Next-generation SONET/SDH analyzers DSn/PDH analyzers Ethernet analyzers
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Includes analysis software, carrying case, recharge/ replaceable battery
- Frequency Range: 100 to 3,000,000 kHz
- Frequency Accuracy: 10,000,000 Hz
- Frequency Resolution: 1,000,000 Hz
- Dynamic Range: 0 to 65 dB
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Highlights The MS2089A model offers two configurations: 1. 5 kHz to 4 GHz cable antenna analyzer with a 9 kHz to 4 GHz spectrum analyzer. 2. 5 kHz to 6 GHz cable antenna analyzer with a 9 kHz to 6 GHz spectrum analyzer. Weighing less than 8.5 lbs and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include: -156 dBm/Hz Displayed Average Noise Level -99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
. Capture wideband signals with 120 MHz gap-free, real-time bandwidth All-in-one: Spectrum analysis, VNA, cable & antenna test 9 kHz to 26.5 GHz | ±0.1 dB accuracy with no warm-up Rugged, weatherproof, & just 7.5 lbs Capture, analyze, and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for NWS -
testers, and additional network verification equipment is ideally suited for telecom operators, chipset vendors, fronthaul equipment manufacturers, R&D laboratories, and more. Browse our store to find state-of-the-art optical time domain reflectometers, optical spectrum analyzers, optical power (read more)
Browse Fiber Optic Cables Datasheets for NWS -
signal generators, spectrum analyzers, vector network analyzers, antennas, amplifiers, filters and other compatible RF components. Typical applications include: RF and microwave design validation Antenna measurement and characterization Communication module (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
connecting signal generators, spectrum analyzers, vector network analyzers, RF modules, antennas, amplifiers, filters and other microwave components. Typical uses include: RF and microwave design validation Antenna measurement and testing Communication (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
signal transfer when used with other 50 ohm components. This RF cable assembly is well suited for test and measurement environments. Engineers and technicians may use it to connect a signal generator to an RF input, a device output to a spectrum analyzer, a vector network analyzer to a test (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
surface. These EMC Current Probes are designed to permit field intensity meters, spectrum analyzers, and other 50-ohm impedance instruments to measure quantitative magnitudes of current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
conductor or metallic surface. It has a usable frequency range of 10 KHz to 150 MHz with a constant transfer impedance of 1 ohm from 1 MHz to 80 MHz. This flat response makes for an easy interpretation of spectrum analyzer or receiver reading in dBV to conducted emission limit in dBA. Another application (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc.
More Information Top
-
FiberVista: An FTTH or FTTC system delivering broadband data and CATV services
Cable modem RF splitter RF spectrum analyzer .
-
Inflatable Antennas Support Emergency Communication - Nasa Tech Briefs :: NASA Tech Briefs
The other case holds electronics, including a modem , spectrum analyzer , RF cables , computer, and power inverter.
-
Sunrise Unveils Tool | Light Reading
Only the AT1800RQS can deliver the complete functionality required to correctly and quickly diagnose, locate and help resolve problems -- a true spectrum analyzer , QAM analyzer, cable modem and sweep transmitter/receiver." .
-
Study on a noise reduction system of CATV network upstream for data communication
If the level of undesirable signals is higher than that of cable modems , we can use a spectrum analyzer to monitor the level of undesirable signals during changing the high-pass filter.
-
http://www.cisco.com/image/gif/paws/12185/cable_faq_rf.pdf
Set the center frequency on the spectrum analyzer to match your configuration on the cable modem termination system (CMTS) with a span of 20 MHz.
-
Cable Radio Frequency (RF) FAQ - Cisco
Set the center frequency on the spectrum analyzer to match your configuration on the cable modem termination system (CMTS) with a span of 20 MHz.
-
Remote monitoring of cable TV headends
A personal computer with communica- tions software, modems , and a spec- trum analyzer specially programmed for Cable TV data acquisition .
-
Advanced Spectrum Management Feature for the Cisco uBR-MC16S Cable Interface Line Card - Cisco
The DOCSIS Cable Modem Test Analyzer (DCMTA) is a software tool that provides spectrum analyzer capability on the Cisco uBR7200 series CMTS for troubleshooting problems with an individual upstream port or an individual cable modem.
-
NEW TECHNOLOGICAL APPROACH TO ENVIRONMENT PROTECTION DURING RECONNAISSANCE, PRODUCTION, CONSTRUCTION AND EXPLOITATION OF MARINE OIL & GAS OBJECTS
… Shipboard equipment Underwater complex consists of: -three-component bottom seismometer with vertical orientation system and azimuth meter; -hydrophysical unit with sensors of temperature, static pressure, current vector, conductivity, magnetic field; - spectrum analyzer ;-registration / control unit;- cable modem ; -hydroacoustic communication / navigation …
-
Cisco uBR10012 - Cisco IOS Release 12.2 BC - Cisco
The DCMTA software provides spectrum analyzer capability for an individual upstream port or an individual cable modem .
Indicates content that may require registration and/or purchase.