-
Supplier: Georg Fischer Piping Systems Ltd
Description: Tee 90° equal PVC-U metric / BS
- Metric Size: 30 mm
- Material: PVC/CPVC
- Fitting Type: Tee
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Elbow 45° PVC-U metric/ british standard (BS)
- Metric Size: 25 mm
- Fitting Type: Elbow
- Features: Metric
- Material: PVC/CPVC
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Socket PVC-C metric
- Metric Size: 31 mm
- Fitting Type: Coupling
- Features: Metric
- Material: PVC/CPVC
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Connections for socket fusion
- Metric Size: 50 mm
- Features: Metric
- Material: PVC/CPVC
- Fitting Type: Union
-
Supplier: Blacoh Fluid Control, Inc.
Description: INJECTION QUILL, PVC, 1", EPDM O-RING
- English Size: 1 inch
- Material: PVC/CPVC
- Connection Type: Threaded
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2 SIZE B - FRACTIONAL 3/4 INCH SOCKET X 1/2 INCH FIP END CONNECTION 90 DEG ANGLE FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.1 LB 20 PER BOX ITEMS/FEATURES STEEL REINFORCED PLASTIC THREADED
- English Size: 0.5 to 1.5 inch
- Fitting Type: Elbow
- Connection Type: End Bell, Threaded
- Material: PVC/CPVC
-
Supplier: Grinnell
Description: The GRINNELL Figure 72912 G-MINE 45 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.
- English Size: 2 to 12 inch
- Fitting Type: Elbow
- Features: English
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: fittings are lightweight, easy to install, maintenance-free and will not rust, scale, pit or corrode. Chemtrol® premium line of plastic fittings is backed by a 1-year limited warranty. Because Chemtrol® is a NIBCO brand the flow-control fittings are unsurpassed in quality,
- English Size: 2 to 6 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: ADJUSTABLE SPRINKLER HEAD TYPE CPVC MATERIAL 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2 SIZE B - FRACTIONAL 3/4 INCH SOCKET X 1/2 INCH FIP END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.4 LB ITEMS/FEATURES BRASS THREADED INSERT 10 PER
- English Size: 0.5 to 1.5 inch
- Fitting Type: Adapter
- Connection Type: End Bell, Threaded
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: Corzan® chlorinated polyvinyl chloride (CPVC) Schedule 80 fittings for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Corzan CPVC conforms to ASTM D-1784 Class
- English Size: 0.25 to 6 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee
- Features: English
- Material: PVC/CPVC
-
Supplier: GF Piping Systems
Description: Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer.
- English Size: 0.25 to 12 inch
- Fitting Type: Elbow, Wye
- Features: English, Pipe Fitting
- Connection Type: Flange, Weld
-
Supplier: Grinnell
Description: The GRINNELL Figure 72910 G-MINE 90 Degree Elbow (Male x Male) provides an economical and efficient method of changing pipe direction.
- English Size: 2 to 12 inch
- Fitting Type: Elbow
- Features: English
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: Injection molded BlazeMaster® CPVC thermoplastic fittings are designed for use in residential and commercial fire protection and fire sprinkler systems. Fittings include adapters, bushings, caps, couplings, crosses, elbows, flanges, tees and unions. BlazeMaster® CPVC compounds are
- English Size: 0.75 to 3 inch
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Union
- Features: English
- Material: PVC/CPVC
-
Supplier: Grinnell
Description: The GRINNELL Figure 72913 G-MINE 90 Degree Sweep Elbow provides an economical and efficient method of changing pipe direction.
- English Size: 2 to 12 inch
- Fitting Type: Elbow
- Features: English
- Material: PVC/CPVC
-
Supplier: Grinnell
Description: The GRINNELL Figure 72904 G-MINE Coupling provides a connection between two pieces of G-MINE PVC Pipe. G-MINE Couplings are designed for non-permanent use applications and are supplied with O-rings (gaskets) for ease of assembly and disassembly.
- English Size: 2 to 12 inch
- Fitting Type: Coupling
- Features: English
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: REDUCER TYPE CPVC MATERIAL 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/2 SIZE B - FRACTIONAL 2 INCH SOCKET X 1-1/2 INCH SOCKET END CONNECTION GASKET SUPPLIED FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.3 LB 10 PER BOX SIZE A - DECIMAL - UOM IN SIZE B
- English Size: 1.5 inch
- Fitting Type: Coupling, Reducer
- Connection Type: End Bell
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: hydraulics. Chemtrol Corzan® CPVC fittings are lightweight, easy to install, maintenance-free and will not rust, scale, pit or corrode. Chemtrol® premium line of plastic fittings is backed by a 1-year limited warranty. Because Chemtrol® is a NIBCO brand the flow-control fittings
- English Size: 2 to 4 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Bow Plastics Ltd.
Description: PVC SEWER Y SPIG 4
- Features: English
- Material: PVC/CPVC
- Fitting Type: Wye
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:90 Street Ell:Mipt x Fipt
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.
- Fitting Type: Nipple
- Material: PVC/CPVC
-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- English Size: 1.5 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Cole-Parmer
Description: Bulkhead Fitting
- Fitting Type: Bulkhead Fitting
- Material: PVC/CPVC
- Connection Type: Threaded
-
Supplier: International Polymer Solutions Inc.
Description: Our IPS PTFE Body Gauge Isolator protects (Isolates) a pressure gauge or other pressure sensor from the effects of corrosives aggressive media and prevents contamination of ultra-pure liquids. The Gauge Isolator consists of an All-PTFE body, containing a close tolerance machined cavity and a PTFE
- English Size: 0.125 to 0.25 inch
- Fitting Type: Adapter
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF), PVC/CPVC, Polyethylene (PE), Polypropylene (PP)
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Bag Port (RF) with 1.50 inch OD Cap, 1.42 inch ID Opening. Get fast shipping and volume discounts on Bag Ports parts.
- English Size: 1.5 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: FRP/PVC Laminate and Stainless Steel 304 Reducers
- English Size: 2 to 16 inch
- Material: Composite (Carbon/Fiberglass/Graphite), PVC/CPVC, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 CPVC:Threaded Coupling:Fipt x Fipt
- English Size: 0.75 inch
- Fitting Type: Coupling
- Features: English
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded
- Fitting Type: Nipple
- Material: PVC/CPVC
-
Supplier: Bow Plastics Ltd.
Description: FGG BUSHING 2 IPS X 2 CTS
- Fitting Type: Adapter
- Features: English
- Material: PVC/CPVC
-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- English Size: 1.5 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: Bag Port Flange with Flat Plate, Elbow, Natural
- English Size: 0.5 inch
- Metric Size: 9.530000000000001 to 12.700000000000001 mm
- Fitting Type: Elbow
- Features: English, Metric
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: FRP/PVC Laminate and Stainless Steel 304 Reducers
- English Size: 2 to 16 inch
- Material: Composite (Carbon/Fiberglass/Graphite), PVC/CPVC, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of pipe size
- English Size: 0.5 to 0.75 inch
- Fitting Type: Coupling
- Features: English
- Material: PVC/CPVC
-
Supplier: Bow Plastics Ltd.
Description: PVC DWV SAN TEE 4X4X11/2
- English Size: 1.5 to 4 inch
- Features: English
- Material: PVC/CPVC
- Fitting Type: Tee
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:90 Ell:Fipt x Fipt
- English Size: 1.25 inch
- Fitting Type: Elbow
- Features: English
- Material: PVC/CPVC
-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- English Size: 3 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
Find Suppliers by Category Top
Featured Products Top
-
Water and wastewater treatment plants using PVC pipe for their chemical systems often experience leaks at the joints. This is because the harsh chemicals in the system attack the solvent cement used to connect the pipe. Many plants have accepted the leaks as normal and continually (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
: Pipe Material and Size: Different materials (steel, PVC, and ductile iron) and pipe diameters require the use of specific tools and fittings to achieve a secure and safe tap. Working Pressure and Temperature: To avoid problems during tapping, equipment must be rated (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
-actuating Thermoloid® blend paraffin wax actuator Rugged, clog-resistant valve design Install using standard pipe fittings and tools Operates in any orientation Modulates to conserve cooling water Effluent tempering capacity limited only by cold (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Versatile installation – Works in any orientation with standard pipe fittings Durable construction – Made from 300 Series stainless steel with a clog-resistant design Available in 3/4” and 1” (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
CR4 - Thread: PVC Sch. 40 Sanitary Fittings in Autocad Format
There are quite a few sites with CAD Drawings for PVC Pipe and fittings .
-
The WASP: an atonomous surface vessel for the University of Alaska
CAD drawing for pontoon design The process of manufacturing the flotation subsystem included sizing the PVC , fiberglassing the end caps, pouring the … To size the 15 inch PVC pipes , the mass budget was set, and the required buoyance was … This created a surface that fit securely into the PVC and made mounting the final end caps …
-
Sell fitting mould for pvc,ppr
2:About design,we have apply the new design software, like Auto CAD ,Pro-engineer, 3D design … • Related Keywords :mould, fitting mould, pipe fitting mould, pvc fitting mould .
-
plastic mould,China plastic mould Manufacturers, Suppliers - ECOL
… electric appliance.Name:electric appliance mould ... mould depends on customers’s requirements(3D drwaing, CAD drawing or sample … PVC plastic mould injection 15 years experience 3. mould manufacture 4. excellent quality 5. cheap price We are expert in producing pipe fitting and valve plastic moulding mould.plastic pipe mould for plastic ... mould, check valve mould, membrane valve mould, bottom valve mould, gate valve mould …
-
Experimental study and computer simulation of the effect of spider shape on the weld‐lines in extruded plastic pipe
… processing FIDAP or by the use of any of the many available ComputerAided De- sign ( CAD )packages. For polymer melts, good fits for experimental data can be obtained using a modified Carreau model, which … The actual rheological curve for the pipe grade PVC used in this study is shownin Fig.5.
-
Kanerva's Occupational Dermatology
… photo-allergic contact dermatitis (PACD) – ACD, 161 – airborne, 180, 181 – CAD , 161, 162 – … … 289 – impact of, 289 – Koebner phenomenon, 289–290 – non-segmental vs. segmental, 289, 291 – pathogenesis, 289 – 4-TBP, 290 pigmented purpuric reaction, 297 pigment red 23, 1819 PIH (see post-inflammatory hyperpigmentation) pipe fitters , 1653–1654 piperazine, chemical structures … … skin exposure, 593 – urticaria, 595 polyvinyl acetate (PVAc), 1947, 1948 polyvinyl chloride ( PVC ) – ACD, 1944 …
-
Performance of a compact triode vircator and Marx generator system
The charging resistors are constructed out of two ½” diameter PVC pipes filled with a water-copper sulfate solution. Compact Marx generator CAD drawing (top) and picture (bottom). The vircator was designed to fit into a six inch diameter housing.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45611/319175708-MIT.pdf?sequence=2
Initial mechanical design was performed with the SolidWorksTM CAD Software Package. The axles are turned out of PET rod and press fit into delrin ball bearings with glass … A PVC T pipe fitting attaches the pendulum to its axis.
Indicates content that may require registration and/or purchase.