Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Ball Specialties Inc. (PBS)
Description: These ball cages are manufactured by our same standards of the highest quality available today. Valcour Metric Ball Cages interchange with most other manufacturers parts and our line of metric ball cages is expanding to meet the European sector as well. 19mm - 44mm utilizes 5mm
- Bearing Type: Bushing, Ball
-
Supplier: Precision Ball Specialties Inc. (PBS)
Description: PBS carries large inventory of press fit pins and bushings that are incorporated with our "Precision Style", "Rotating Retainers", and "Commercial" ball cages.
- Bearing Length: 1.75 inch
- Inside Diameter (Round only): 0.75 inch
- Open Closed - Bushing: Closed
- Bearing Housing: None / Open
-
Supplier: NTN Bearing Corporation
Description: variety of configurations of seals, shields, lubricants, internal clearances, and cage designs, there’s no reason to go anywhere else for your ball bearing needs. Deep Groove Deep groove, or single row radial, ball bearings are the most widely used bearings. They
- Outside Diameter: 0.393701 to 12.598432 inch
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Metric
-
-
Supplier: NSK Americas
Description: range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.
- Application: Automotive
- Features: Flat Race Thrust Ball, Grooved Race Thrust Ball, Other, Steel, Two Directional Grooved Thrust
- Material / Plating: Stainless Steel
- Primary Bearing Category: Thrust Bearing
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Self-aligning ball bearings are double row, self-retaining units comprising solid outer rings with a concave raceway, inner rings with a cylindrical or tapered bore and ball and cage assemblies. The bearings are available in open and sealed versions.
- Features: Internal Self Aligning
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: KG International FZCO
Description: KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical Housing Washer - 532, 533 and 534 Single Direction Thrust Roller Bearings - 292, 293
- Primary Bearing Category: Thrust Bearing
-
Supplier: Pacific International Bearing, Inc.
Description: INA Brand / Angular Contact Ball Bearing / Plastic Cage
- Bore Size: 1.3779535 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0 inch
- Dynamic Radial Load: 1,348.85 lbs
-
Supplier: Timken Company (The)
Description: Our broad line of Timken® Fafnir® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard and rotating nut mountings. Housed cartridge and pillow block units facilitate
- Features: ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Ball Screw Support, Spindle / Super Precision
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Deep groove ball bearings are versatile, self-retaining bearings with solid outer rings, inner rings and ball and cage assemblies. These products are of simple design, durable in operation and easy to maintain; they are available in single and double row designs and and
- Features: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: NSK Americas
Description: Self-Aligning Ball Bearings are ideal when the alignment of the shaft and housing is problematic and the shaft may bend. The outer ring has a spherical raceway with its center of curvature coinciding with the bearing. This allows the axis of the inner ring, balls and cage
- Features: Balls, Insert Bearing / Wide Inner Ring
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Stainless Steel
-
Supplier: Bowman International Ltd.
Description: Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves Modified lengths Taper bores Modified bores Anti-rotation slots Special cages Modified O/D's Different radial play Wire
- Bore Size: 0.0787402 to 0.3543309 inch
- Outside Diameter: 0.1968505 to 1.181103 inch
- Dynamic Radial Load: 37.9912 to 1,047.3432 lbs
- Bore: 0.0787402 to 0.3543309 inch
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Support of axial and radial loads in both directions Available in open, single or double shielded execution (depending on cage) Operation as single bearing (main bearing, radially without play) without separate axial adjustment Size range from 5 mm to 40 mm bore diameter Suitable for
- Bore Size: 0.1968505 to 1.574804 inch
- Outside Diameter: 0.6299216 to 3.149608 inch
- Bore: 0.1968505 to 1.574804 inch
- Features: Metric
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball
- Bore Size: 11.023628 inch
- Rated Speed (Oil): 1,200 rpm
- Dynamic Axial / Thrust Load: 141,624 lbs
- Bore: 11.023628 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Double direction axial angular contact ball bearings are non self-retaining precision bearings with restricted tolerances to class SP. They comprise solid shaft locating washers, spacer rings, housing locating washers and ball and cage assemblies with solid brass cages.
- Primary Bearing Category: Thrust Bearing
- Features: Two Directional Grooved Thrust
-
Supplier: Bowman International Ltd.
Description: Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves Modified lengths Taper bores Modified bores Anti-rotation slots Special cages Modified O/D's Different radial play Wire
- Bore Size: 0.393701 to 3.93701 inch
- Outside Diameter: 1.0236226 to 5.905515 inch
- Rated Speed (Oil): 5,000 to 32,767 rpm
- Dynamic Radial Load: 1,038.576 to 7,366.0216 lbs
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 23.62206 inch
- Outside Diameter: 31.49608 inch
- Overall Width: 3.543309 inch
- Rated Speed (Oil): 630 rpm
-
Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 2.755907 inch
- Outside Diameter: 4.1338605 inch
- Overall Width: 1.0629927 inch
- Rated Speed (Oil): 3,600 rpm
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 2.362206 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 0.6692917 inch
- Rated Speed (Oil): 5,000 rpm
-
Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 4.330711 inch
- Outside Diameter: 6.299216 inch
- Overall Width: 1.4960638 inch
- Rated Speed (Oil): 2,400 rpm
-
Supplier: Alpine Bearing, Inc.
Description: chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 60 lbs
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: bearings are available in open and sealed versions. Their self-alignment capacity is very small. X-life Many sizes of angular contact ball bearings are supplied in X-life design. These bearings are indicated in the dimension tables. Bearings of X-life quality have
- Primary Bearing Category: Angular Contact Ball Bearing
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 3.543309 inch
- Outside Diameter: 5.3149635 inch
- Overall Width: 1.51574885 inch
- Rated Speed (Oil): 2,800 rpm
-
Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 0.9842525 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.65748067 inch
- Rated Speed (Oil): 7,500 rpm
-
Supplier: Quality Bearings & Components
Description: Thin Section | Four-Point Contact BALL BEARINGS – INCH • 52100 Chrome Steel • Four-Point Contact Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
- Bore Size: 4.5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.75 inch
- Bore: 4.5 inch
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be
- Bore Size: 0.7874 inch
- Outside Diameter: 1.5748 inch
- Overall Width: 0.5512 inch
- Rated Speed (Oil): 6,000 rpm
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be
- Bore Size: 5.5118 inch
- Outside Diameter: 9.4488 inch
- Overall Width: 3.1496 inch
- Rated Speed (Oil): 950 rpm
-
Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.1023628 inch
- Overall Width: 0.4330711 inch
- Rated Speed (Oil): 11,000 rpm
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 2.362206 inch
- Outside Diameter: 3.7401595 inch
- Overall Width: 1.0236226 inch
- Rated Speed (Oil): 3,800 rpm
-
Supplier: KMS Bearings, Inc.
Description: A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.393701 inch
- Dynamic Radial Load: 165 lbs
-
Supplier: KG International FZCO
Description: Deep Groove Ball Bearings with an outer diameter less than 9 mm are known as miniature Ball Bearings. Deep Groove Ball Bearings have an outside diameter more than 9 mm, and bore diameter less than 10 mm are known as Extra Small Ball Bearing.
- Bore Size: 0.05905515 to 0.3750002025 inch
- Outside Diameter: 0.1574804 to 1.181103 inch
- Overall Width: 0.04724412 to 0.393701 inch
- Rated Speed (Oil): 23,400 to 108,000 rpm
-
Supplier: KG International FZCO
Description: The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet
- Bore Size: 0.50000027 to 6.00000324 inch
- Outside Diameter: 1.6250008775 to 12.00000648 inch
- Overall Width: 0.6250003375 to 2.250001215 inch
- Dynamic Radial Load: 1,701.736 to 42,679.6288 lbs
-
Supplier: WD Bearing Group
Description: Self-aligning ball bearings are double row ball bearings comprising outer rings with spherical raceway, inner rings and ball and cage assemblies. Self-aligning ball bearings are self-aligning and insensitive to shaft deflections and angular
-
Supplier: FHD Bearings Co., Ltd.
Description: One-way clutch bearings One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design that comprises
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Static Axial / Thrust Load: 1,449.96 lbs
- Dynamic Axial / Thrust Load: 2,630.16 lbs
-
Supplier: Barden Precision Bearings
Description: Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed
- Bearing Class: ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental
- Primary Bearing Category: Angular Contact Ball Bearing, Thrust Bearing
- Features: Metric, None (Open Bearing), Single Seal, Two Directional Grooved Thrust
-
Supplier: Timken Company (The)
Description: Type TVL ball thrust bearings provide exceptionally low friction, cool running and quiet operation at high speeds and also are less sensitive to misalignment. TVLs are designed for thrust loading, but will also accommodate some radial loading. Size range: 228.6 mm to 1371.6 mm (9 in.
- Bore Size: 9.00000486 to 54.00002916 inch
- Bore: 9.00000486 to 54.00002916 inch
- Primary Bearing Category: Thrust Bearing
Find Suppliers by Category Top
Featured Products Top
-
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
strength. • Versatile Roller Types for Diverse Needs: Choose from drawn cup, cage assemblies, full complement, and track roller bearings. Tailored designs cater to specific industrial demands, ensuring optimal functionality (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Operations: Handle heavy radial loads efficiently, outperforming traditional ball bearings. Long, slender rollers maximize contact area for enhanced load-carrying capability (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Is This The Linear Motion Component You’re Using For Wafer Manufacturing We're not referring to linear bearings that incorporate ball bearings - meaning friction is reduced between moving parts by recirculating (usually metal) balls. We (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
This newly developed High-Speed, Double-Row Angular Contact Ring is the best-performing high-speed rotary bearing in THK history! The BWH is a rotary bearing with balls aligned inside a cage between the inner and outer rings, and it is part of the THK Rotary Series along with the cross (read more)
Browse Roller Bearings Datasheets for THK America, Inc.
Conduct Research Top
-
Ball Bearing Cages, Retainers, Ball Separators
The ball bearing cage (also known as a ball bearing retainer or ball separator -- these are used interchangeably), is the component in a ball bearing, that separates the balls, maintains the balls symmetrical radial spacing, and, in most cases, holds the bearings together. Cages can also
-
Rotating Motion: The Role of Ball Bearings
Ball bearings are mechanical components designed to reduce friction between moving parts while supporting rotary motion. They consist of an inner ring, an outer ring, and a set of steel or ceramic balls positioned between them. Balls made of steel or ceramic, are precisely spaced by a cage
-
Talk About Metal Cages
Bearings are designed in several basic cage styles. The first style is actually no cage. This is generally called full complement. This means that there is no additional room to fit another ball. There will be a space between two of the balls that is smaller than one ball. There is usually a notch
-
Mastering the Mechanics: All About Thrust Ball Bearings
A cage contains the balls while the grooved aligning seat washers guide them. Washers that have the shaft centered through them are called "shaft washers " and washers installed in the housing are called "housing washers. " Single Direction thrust ball bearings can take thrust or axial loads
-
Why Use Linear Guides and Ball Screws with Ball Chains?
One of the differences between radial ball bearings and recirculating ball linear guides has historically been that radial bearings typically use a cage to separate the balls and control their movement, whereas profiled rail guides did not. But in the early 2000's, manufacturers of profiled rail
-
Design Characteristics of Radial Bearings
Single row radial ball bearings with balls separated by a cage can support radial loads, axial loads and tilting moments. A full complement V-type ball bearing can support only radial loads and some low axial loads. Maximum permissible speeds for ball bearings are mainly related to the bearing
-
Thrust Bearings. An Introduction to the features of each type
Thrust ball bearings are designed for supporting axial forces. Thrust bearings are used when axial forces are too high to be transmitted by the use of radial ball bearings or where rigidity for guidance is required. In general small and medium-sized thrust ball bearings when used in normal
-
Lubricant FAQs
Most ball or roller bearings (except needle bearings and some thrust bearings) as large as 25" outside diameter or as small as 1/8" inside diameter can be lubricated with Cobra Solid Lubricant. However, the bearing and its cage should be metal with at least C3 internal clearance. Note
More Information Top
-
Friction and wear performance of gold and gold alloy films
Caged ball bearings are the familiar standard type, but cageless ball bearings are often used in experiments because the harmful sliding friction between balls and cage can be completely excluded.
-
deep groove ball bearings - offers from deep groove ball bearings manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : FAG 61860M ball bearing, Deep Groove Ball Bearing, Brass cage ball bearing , High Precision ball bearing ] .
-
Chinese Nsk, Chinese Nsk Manufacturers
[ Related Keywords : KOYO 618/630M ball bearing, Deep Groove Ball Bearing, NTN 61940M ball bearing, Brass cage ball Bearings ] .
-
Ntn - Ntn Manufacturers, Suppliers
[ Related Keywords : KOYO 61926M ball bearing, Deep Groove Ball Bearing, NTN 61928M ball bearing, Brass cage ball Bearings ] .
-
Nsk Manufacturers in Deep Groove Ball Bearing, Nsk Suppliers & Exporters in Deep Groove Ball Bearing Directory
[ Related Keywords : KOYO 619/600M ball bearing, NTN 619/710 ball bearing, Deep Groove Ball Bearing, Brass cage ball Bearing ] .
-
Nsk - Nsk Manufacturers, Suppliers
[ Related Keywords : KOYO 618/630M ball bearing, Deep Groove Ball Bearing, NTN 61940M ball bearing, Brass cage ball Bearings ] .
-
Non Oil Lubricated Bearings - Non Oil Lubricated Bearings Manufacturers, Suppliers
[ Related Keywords : KOYO 61926M ball bearing, Deep Groove Ball Bearing, NTN 61928M ball bearing, Brass cage ball Bearings ] .
-
Precision - Precision Manufacturers, Suppliers
[ Related Keywords : FAG 61860M ball bearing, Deep Groove Ball Bearing, Brass cage ball bearing , High Precision ball bearing ] .
Indicates content that may require registration and/or purchase.