-
Supplier: Accuris
Description: calcium aluminate cements Proceedings of the Centenary Conference 2008
-
Supplier: Accuris
Description: Calcium aluminate cement Composition, specifications and conformity criteria
-
Supplier: Accuris
Description: Calcium aluminate cement - Composition, specifications and conformity criteria
-
-
Supplier: Accuris
Description: TR46 Calcium aluminate cements in construction- a re-assessment
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electrical Refractory Cement No. 75 is a castable, hydraulically-setting cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications. No. 75 may also be cast or gunite applied to protect concrete from thermal
- Max Use Temperature: 1,426.6666666666667 C
- MOR / Flexural Strength: 800 psi
- Compressive / Crushing Strength: 3,500 psi
- Max Use: 1,426.6666666666667 C
-
Supplier: Sauereisen, Inc.
Description: Electrical Potting Cement No. 76 is a castable, hydraulically-setting cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications.
- Max Use Temperature: 1,426.6666666666667 C
- MOR / Flexural Strength: 800 psi
- Compressive / Crushing Strength: 3,500 psi
- Max Use: 1,426.6666666666667 C
-
Supplier: Sauereisen, Inc.
Description: Sauereisen SewerSealTM No. F-170FS is a fast setting cementitious water infiltration barrier for use in wastewater collection systems. The product combines 100% calcium aluminate cement with finely graded inert aggregate, thereby offering notable corrosion resistance to mild
- Set / Cure Time: 150 minutes
- Set / Cure Temperature: 70 F
- Shrinkage: 0.01 %
- Compressive / Crushing Strength: 3,200 psi
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Technology / Cure Type: Air Setting
- Material Type: Calcium Aluminate
- Bond & Processing: Calcium Aluminate Bond, Portland Cement / CaSiO3 Bond
- Cement / Raw Material Form: Cement / Binder
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Technology / Cure Type: Air Setting
- Bond & Processing: Calcium Aluminate Bond, Portland Cement / CaSiO3 Bond
- Cement / Raw Material Form: Cement / Binder
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Chemical-Resistant Castable No. 35SG is a hydraulically-setting, calcium aluminate cement. No. 35SG is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion and chemical attack by mild acids or alkalies. No. 35SG can
- Shrinkage: 0.053 %
- Max Use: 1,148.888888888889 C
- MOR / Flexural Strength: 1,000 psi
- Compressive / Crushing Strength: 8,000 psi
-
Supplier: AENOR
Description: CALCIUM ALUMINATE CEMENTS.
-
Supplier: AENOR
Description: Calcium aluminate cement - Composition, specifications and conformity criteria
-
Supplier: ASTM International
Description: This specification covers eight types of portland cement: Type I, Type IA, Type II, Type IIA, Type III, Type IIIA, Type IV, and Type V. The cement covered by this specification shall only contain the following ingredients: portland cement clinker; water or calcium
-
Supplier: AENOR
Description: Calcium aluminate cement - Composition, specifications and conformity criteria (Endorsed by AENOR in August of 2006.)
-
Supplier: ASTM International
Description: aluminate (tricalcium aluminate), ferrite (tetracalcium aluminoferrite), periclase (magnesium oxide), gypsum (calcium sulfate dihydrate), bassanite (calcium sulfate hemihydrate), anhydrite (calcium sulfate), and calcite (calcium carbonate). 1.2 This test
-
Supplier: ASTM International
Description: This practice provides recommendations for use of hydraulic cement mortars for chemical-resistant masonry construction. For Portland and Portland blast-furnace slag cements, no calcium aluminate cement, lime, or admixture shall be mixed with these cements,
-
Supplier: ASTM International
Description: This practice provides recommendations for use of hydraulic cement mortars for chemical-resistant masonry construction. For Portland and Portland blast-furnace slag cements, no calcium aluminate cement, lime, or admixture shall be mixed with these cements,
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,260 C
- MOR / Flexural Strength: 200 psi
- Compressive / Crushing Strength: 550 psi
- Max Use: 1,260 C
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,371.111111111111 C
- MOR / Flexural Strength: 1,100 psi
- Compressive / Crushing Strength: 8,000 psi
- Max Use: 1,371.111111111111 C
-
Supplier: Pocono Fabricators
Description: A non-shrinking, fast-setting, hydraulic calcium aluminate maintenance cement. Popular uses include repairs on curbs, sidewalks, drainage ditches, culverts, swimming pools, damns, building foundations, anchoring of machine bases, posts, parking meters, signs, poles etc. Readily
Find Suppliers by Category Top
More Information Top
-
Cement and Concrete Chemistry
603 9.1 Calcium Aluminate Cement ..............................................................
-
Chemical, physical and mechanical properties of a novel calcium aluminate endodontic cement
Methodology Manipulation tests, measurements of temperature, pH, ionic conductivity, compressive strength, apparent porosity, and pore size distribution were carried out on Gray‐MTA (Angelus) and calcium aluminate cement (Secar‐71, Kerneos) with and without various additives: a polymeric dispersant, CaCl2 as plasticizer, and ZnO…
-
BLENDED CALCIUM ALUMINATE-CALCIUM SULFATE CEMENT-BASED GROUT FOR P-REACTOR VESSEL IN-SITU DECOMMISSIONING
2 Water in contact with calcium aluminate cement phases has a pH ranging from 10 to 11 depending on impurities.
-
Mineral Trioxide Aggregate in Dentistry
Aguilar FG, da Fonseca Roberti Garcia L, Rossetto HL, Pardini LC, de Carvalho Panzeri Pires-de-Souz F. Radiopacity evaluation of calcium aluminate cement containing different radiopacifying agents.
Indicates content that may require registration and/or purchase.