-
Supplier: Accuris
Description: Calcium silicate bricks Metric Units
-
Supplier: Accuris
Description: Sand-lime (calcium silicate) bricks
-
Supplier: Accuris
Description: Calcium silicate bricks with modular dimensions
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CALCIUM SILICATE BRICK (SAND-LIME BRICK)
-
Supplier: ASTM International
Description: This specification covers brick made principally from sand and lime and intended for use in brick masonry. Two grades of brick are covered: grade SW - brick intended for use where exposed to temperature below freezing in the presence of moisture, grade MW - brick
-
Supplier: ASTM International
Description: Standard Specification for Calcium Silicate Face Brick (Sand-Lime Brick)
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
-
Supplier: ASTM International
Description: restricted to, re-construction or repair of mortar joints that contribute to the structural integrity of the masonry. 1.2 Masonry includes the following units laid in mortar: (1) cast stone, (2) clay brick and tile, (3) concrete masonry, (4) natural stone, (5) terra cotta, and (6)
-
Supplier: CSA Group
Description: Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units. The base unit for the applied facing is governed by CSA A165.1 or CSA A165.2, as applicable. The principal changes to this edition of the CSA A165 Series include - adding Portland-limestone cements and
Find Suppliers by Category Top
More Information Top
-
Evaluation of frost resistance of calcium silicate masonry units with ultrasonic pulse and resonance methods
The decisive factor for evaluation of frost resistance of calcium silicate bricks is compressive strength.
-
Practical Guide to Diagnosing Structural Movement in Buildings
2.23 Shrinkage of Calcium Silicate Bricks 138 .
-
Measuring, Monitoring and Modeling Concrete Properties
pore size of 30 Pm, whereas the calcium silicate brick has predominantly pores at 12 nm.
-
Flexural strength characteristics of non-load bearing masonry walls in Kuwait
The flexural strength of masonry walls constructed with autoclaved aerated-concrete blocks, sand-cement con- crete blocks or calcium silicate bricks was evaluated in a test program that involved testing small-scale walls or wallettes.
-
Structural Masonry Designers' Manual 3rd Edition
Calcium silicate bricks .
Indicates content that may require registration and/or purchase.