-
Supplier: BREN Inc.
Description: This highly-conformable stencil and masking material is constructed of a 3.2-mil, matte-surface, calendered vinyl with our ultra-removable/repositionable adhesive, on a heavy paper liner. VMask™ produces stencils and masks which can conform to sharp changes in surface contour, such as
-
Supplier: Accuris
Description: FABRIC, VINYL COATED (PVC) EXPANDED, CALENDERED
-
Supplier: Accuris
Description: FABRIC, VINYL COATED, CALENDERED/EXPANDED, MICROPERFORATED
-
-
Supplier: Accuris
Description: FABRIC, VINYL COATED (PVC), CALENDERED/ EXPANDED, MICROPERFORATED, LOW PRESSURE FORMABLE
-
Supplier: Accuris
Description: Plastics - Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) - Characterization and designation
-
Supplier: LexJet Corporation
Description: LexJet Elite Luster UV Vinyl Laminate 3.2 Mil with PreLume® technology can extend the life of graphics in which image fidelity, color pop, and brightness are paramount. This flexible, calendered PVC film with a permanent, pressure-sensitive, acrylic adhesive is ideal for corporate
- Chemistry: Resin Base / Polymer Binder, Vinyl
-
Supplier: LexJet Corporation
Description: LexJet Elite Matte UV Vinyl Laminate 3.2 Mil with PreLume® technology can help you produce graphics that instantly look whiter and brighter. The PreLume technology in this flexible, calendered PVC film provides a quick way to dramatically improve the look of your prints without
- Chemistry: Resin Base / Polymer Binder, Vinyl
-
Supplier: LexJet Corporation
Description: LexJet Elite Matte UV Vinyl Laminate 3.2 Mil with PreLume® technology can help you produce graphics that instantly look whiter and brighter. The PreLume technology in this flexible, calendered PVC film provides a quick way to dramatically improve the look of your prints without
- Chemistry: Resin Base / Polymer Binder, Vinyl
-
Supplier: LexJet Corporation
Description: LexJet Elite Luster UV Vinyl Laminate 3.2 Mil with PreLume® technology can extend the life of graphics in which image fidelity, color pop, and brightness are paramount. This flexible, calendered PVC film with a permanent, pressure-sensitive, acrylic adhesive is ideal for corporate
- Chemistry: Resin Base / Polymer Binder, Vinyl
-
Supplier: ASTM International
Description: This specification covers nonrigid, unsupported vinyl chloride plastic film and sheeting in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % may include one or more monomers copolymerized with vinyl chloride, or consist of
-
Supplier: ASTM International
Description: This specification covers nonrigid, unsupported vinyl chloride plastic film and sheeting in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % may include one or more monomers copolymerized with vinyl chloride, or consist of
-
Supplier: Radwell International
Description: BLACK CALENDERED VINYL, 0.010" X 21.5" X 51.5" , PRICE/SHEET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: Plastics - Extruded and/or calendered, non-reinforced film and sheeting made of plasticized poly(vinyl chloride) (PVC-P) - Characterization and designation
-
Supplier: Budnick Converting, Inc.
Description: MACal 9800 PRO is a hgih performance polymeric stabilized calendered soft vinyl films coated with a durable permanent adhesive giving excellent dimensional stability.
- Thickness: 0.00374 inches
- Features: Specialty / Other
-
Supplier: Laird Plastics, Inc.
Description: Flexible calendered vinyl featuring a low-tack removable adhesive for easy-to-install window graphics. Low-tack removable adhesive, Optically clear, Up to 3 years outdoors, Clean and easy removal Easy-to-install window graphics.
- Overall Thickness: 0.004 inch
- Form / Shape: Film / Sheet
- Features: Other
-
Supplier: Brady Corporation
Description: Padlock tags are made of calendered vinyl material that accepts pencil, pen or marker. They have a 3/8" metal grommet that fits over most padlock shackles. **Dimensions for tags is 3" H x 2" W (grommet addes another 1" to height).
-
Supplier: Laird Plastics, Inc.
Description: Premium calendered vinyl consisting of a flexible, semi-gloss white 3.5 mil face with excellent weathering and aging characteristics. High-tack permanent adhesive, Suitable for Low Surface Energy Plastics, Up to 5 years outdoors Used for decorative striping, transportation markings,
- Overall Thickness: 0.0035 inch
- Form / Shape: Film / Sheet
- Features: Other
-
Supplier: BREN Inc.
Description: Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent
Find Suppliers by Category Top
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: External lubricant, release agent for rigid calendered vinyl films .
-
Handbook of Lubricants
Uses: External lubricant, release agent for rigid calendered vinyl films, pkg. film, PVC plastics Features: Optimal metal release effect even at high temps.; prevents sticki- ness on calendared rolls and maintain correct thickness; perfect clarity .
-
PVC: Production properties and uses
12.8 Calendered vinyl flooring 220 .
-
Xurography: rapid prototyping of microstructures using a cutting plotter
Films were reinforced with a layer of calendered vinyl to minimize stretching before the yield sheer strength was reached.
-
Padlock Tag - 105724 - BRADY
Calendered Vinyl .
-
Fire and flame retardants for PVC
Calendered vinyl floor tile has good FR-SS behavior because of its high content of fillers and low weight fraction of plasticizers and resins that can bum.
-
The rheological properties of vinyl chloride–vinyl acetate copolymers
They are used in the compressionmolding of phonograph records and for calendered vinyl sheet and floor tiles.
Indicates content that may require registration and/or purchase.