Products/Services for Caltrans Type 1 Retaining Walls
-
Retaining Walls - (91 companies)Retaining walls are used to retain earth, prevent erosion, and create level surfaces in sloping areas. Types of Retaining Walls Product types include poured concrete walls, gravity walls, cantilever retaining walls, gravity poured walls, gabions...
-
Retaining Rings and Snap Rings - (279 companies)...15 ). The beveled angle on the ring mates to a complimentary angle on the groove wall during installation, creating a rigid assembly. Bowed retaining rings are used for endplay take-up; bowed or curved, includes EL type. Bowed rings exert a pre-load... -
Wall Coatings - (118 companies)Wall coatings are decorative or protective layers that are applied to a building 's interior or exterior walls. They are viscous enough to avoid running and provide abrasion and environmental resistance. Wall coatings are decorative or protective...
-
Curtain Walls - (125 companies)Curtain walls are lightweight exterior cladding systems that attach to a building or structure, usually from floor to floor, to provide a fa cade. They modify the exterior appearance, but do not carry the dead load of the building or structure...
-
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. -
Beams, Joists, and Wall Studs - (190 companies)...form the basis for calculating the size joists that are needed. Joists are laid out in parallel and may be supported by larger beams, bearing walls, or steel girders. There are two basic types of joists: floor joists and roof joists. Floor joists...
-
Siding and Exterior Wall Coverings - (281 companies)Siding is used to cover the exterior of a building for protective and decorative purposes.
-
Wallplates - (85 companies)Wallplates are covers for electrical receptacles and switches normally mounted on a wall. Wallplates are covers for electrical receptacles and switches normally mounted on a wall. Types of Wallplates. Wallplates can be used in many applications...
-
Logic Latches - (76 companies)Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch...
-
Concrete Construction and Foundation Services - (619 companies)Concrete construction and foundation services specialize in the installation and formation of structural concrete components, including foundations, subgrade walls, accessways, floors, and footings, as well as building components such as blocks...
Product News
-
Smalley
Retaining Ring Types and Selection So you completed the first step by learning what a retaining ring is, as well as when and why you should use one. (Not sure? Check out: Retaining Ring Overview). Now you 're searching by using our Part Tool Search. You tried looking up a retaining ring based on the size of your housing or shaft diameter. Here comes the realization that you have many different ring types and options to choose from. 1. Why are there so many different types of retaining and constant section (snap) rings?. 2. What... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley
FAQ: Internal Retaining Rings flat wire through a process called Edgewinding TM. To create a stronger retaining ring, consider increasing the number of turns, wire thickness and adjusting the radial wall. Rings with at least two turns also provide a 360 retaining surface. Standard Spirolox (R) rings are separated into categories based on the load required for the application. These categories are as follows: Light (VH and VHM series), Medium (WH series), Medium Heavy (WHT series), and Heavy (WHM series). The DNH, EH... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Rotor Clip Company, Inc.
An Introduction to Beveled Retaining Rings Retaining Rings. Rotor Clip offers a comprehensive range of beveled retaining rings designed to meet your specific requirements. Our internal VHO and external VSH variants are available in sizes ranging from 1 to 10 in (25.4 to 254 mm), ensuring a solution for different applications across nearly every industry. VHO (Internal Beveled Housing): These rings have a beveled outer edge and are designed for use in housings and bores. VSH (External Beveled Shaft): These rings have a beveled inner edge... (read more)Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Smalley
Hoopster Retaining Rings for Shallow Grooves for thin wall tubes. An additional advantage of the Hoopster is its potential for high thrust capacity. The low radial profile will not twist or deform under load as with conventional retaining rings. Hoopster Retaining Rings are easily installed without special tools. Standard sizes are stocked from .375" to 3" and offered in carbon and 302 stainless steel. Customs can be made with No-Tooling-Charges TM. Smalley offers complete information on the Hoopster Retaining Ring, including a new catalog... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Rotor Clip Company, Inc.
Beveled & Bowed Retaining Ring Design preload against the outer groove wall, while BSH external rings apply preload against the inner groove edge. When installed, the bow deflects under load and applies continuous axial force against the retained components. This spring element maintains preload throughout operation, eliminating endplay and maintaining consistent contact within the groove system. Groove design must accommodate both ring thickness and bow height to allow proper deflection and preload control. Features & Advantages... (read more)Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Hammond Manufacturing Company Inc.
NWM Swing-out Wall Cabinets New NWM series cabinets are designed for mounting 19" rack- and panel-mounting devices with front and rear access. Constructed of 14 gauge steel and finished in tough RAL 7035 light grey powder coat, NWM cabinets comply with NEMA Types 1, 3, 3R, and 4 and are UL rated to UL508A Type 4. Features: Dual-access to equipment via double hinge door design. Main body and door swing right to left, but cabinet can be flipped 180 to swing left to right. Middle section and doors are removable for easy... (read more)Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Smalley
Spirolox® Retaining Ring vs. Stamped Circlip While there are a variety of retaining rings available in the industry, engineers specify Spirolox retaining rings, because of their unique configuration, reliability, and convenience. This blog compares a traditional circlip to a Smalley Spirolox retaining ring, as there are notable differences between them. What makes a Smalley Spirolox (R) retaining ring different, and what is the advantage of using one?. 1. Spirolox (R) retaining rings are coiled, not stamped, providing greater design... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
OKW Enclosures, Inc.
Low-Profile Enclosures For Wall-Mount Technology with Torx T10 screws. Sizes S, M and L each comprise four parts: top, bottom and two snap-on covers that conceal the assembly screws for increased tamper protection. These lockable covers also allow installation without disassembly of the top panel. Inside, there are PCB mounting pillars and an integrated battery compartment (2 x AA, 1 x 9 V). Accessories include hinged lids (opaque ABS, translucent PC, transparent PC), slot-in panels, wall suspension elements, anti-slide feet, battery contacts... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Rotor Clip Company, Inc.
What Is a Retaining Ring? Retaining Rings: Small Components with a Big Impact What Is a Retaining Ring?. A retaining ring is a fastening component that securely holds parts in position on a shaft (external) or within a housing/bore (internal) in mechanical assemblies. Creating an artificial shoulder or joining two components together, retaining rings offer minimal surface preparation and reduced mass compared to cotter pins and bolts. Retaining rings are particularly useful in applications where axial force is present... (read more)Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Smalley
Retaining Rings for e-Mobility The Electric Mobility Industry is rapidly expanding with the rise of many new products. Electric vehicles, e-bikes, e-scooters, forklifts, and vehicle charging stations to name a few. As the field grows, Smalley is integral to many industry leaders in developing and supplying critical components for these applications. How does Smalley help make a difference in the electric industry? As the leader and inventor of the Spiral Retaining Ring and Edgewound Wave Spring, Smalley's products... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley
-
DYNAMIC CENTRIFUGE MODELING OF SOUND WALLS SUPPORTED ON CONCRETE CANTILEVER AND MECHANICALLY STABILIZED EARTH RETAINING STRUCTURES
The models repre- sented a typical reinforced concrete cantilever retaining wall called a Type 1 retaining wall by Caltrans .
-
Foundation engineering: seismic design, drilled shafts, and other issues
The models repre- sented a typical reinforced concrete cantilever retaining wall called a Type 1 retaining wall by Caltrans .
-
Temporary Structures in Construction, Third Edition > STANDARDS, CODES, AND REGULATIONS
Three basic types of sheet pile structures are considered: ( 1 ) cantilevered and anchored retaining walls , (2) braced cofferdams, and (3) cellular cofferdams. .... The California Department of Transportation ( Caltrans ) Falsework Manual is one of the more authoritative documents written on…
-
Optimization of reinforced concrete retaining walls via hybrid firefly algorithm with upper bound strategy
1 . .... Cantilever walls are the simplest and most common geotechnical structures used to support earth backfills. .... Their main representatives are retaining walls supporting deep excavations, bridge abutments, harbor-quay walls, and so forth. .... These types of walls are constructed of Reinforced Concrete (RC) and can be used in both cut … and temporary retaining walls should be designed for a minimum service life of five years ( CalTrans , 2004).
-
Federal Register > Tuesday, December 8, 2009 > [74 FR 64805] Environmental Impact Statement, San Diego County, CA
Retaining walls will be placed along the route at appropriate locations to minimize right-of-way impacts. .... 12-ft PCC lanes will be constructed, two in each direction, separated by Type 60 concrete barrier. .... The alternatives are defined as follows: Alternative 1 -construct buffer separated High Occupancy Vehicle/Transit lanes in the … determination that an EA is the proper environmental document should be directed to Caltrans at the address…
-
Best Practices In Bridge Management Decision-Making
Earth-retaining structures (i.e., retaining walls ). .... 1 . .... County crews perform Type 1 maintenance, consisting of minor repairs and emergency work. .... Type 2 maintenance is a part of the county’s overall bridge program and is coordinated with Caltrans .
-
RECYCLING AND USE OF WASTE MATERIALS AND BY-PRODUCTS IN HIGHWAY CONSTRUCTION
…cubic yards of embankment material that would have been needed for conventional 1: 1 side slopes (83). .... However, Caltrans engineers did not observe any damage to this embankment as a result of the earthquake .... In 1981, Caltrans also developed a retaining wall system for soil reinforcement that incorporated the use of scrap automobile tire sidewalls and discarded railroad ties. .... There is at least one other retaining wall project of this type that involved a 21 foot…
-
COMPREHENSIVE SPECIFICATION FOR THE SEISMIC DESIGN OF BRIDGES
However, the work on the project did not look at the impact that the new provisions will have on free-standing retaining structures and walls , buried structures, or components attached to the bridge like light standards and railings. .... Each of these structure types and provisions for their design contained in the AASHTO LRFD specifications will … Engineering Research Joint Venture for the National Coop- erative Highway Research Program, Washington, DC, March 1 , 1999. .... Caltrans , 1999, Caltrans Seismic Design Criteria, Version 1.1, Cali- fornia Department of Transportation, Sacramento, CA, July…
-
DESIGN AND CONSTRUCTION OF BRIDGE APPROACHES
1 ( Retained Earth) Doublewal. .... Height of Wall . .... should be added to costs from the chart to make an O••r•ll cost comparison of wall types . .... FIGURE 15 Cost comparison of six wall types, 1981 Caltrans data (58).
-
NUMERICAL STUDY AND LOAD AND RESISTANCE FACTOR
DESIGN (LRFD) CALIBRATION FOR REINFORCED SOIL
RETAINING WALLS
Internal Rep., CALTRANS , Division of New Technology and Research California, USA. .... Field performance of a retained earth wall . .... Calibration of design code for buildings (AC 318): Part 1 – Statistical models for resistance. .... Reinforcement type .
Indicates content that may require registration and/or purchase.