-
Supplier: Transcat, Inc.
Description: Product Highlights Wide measurement range to 99,990Fc (999,900 Lux) with resolution of 0.001Fc and 0.01Lux Luminous intensity (candela) calculations Store and recall up to 50 measurements, includes relative or real time clock stamp Ripple function excludes the effect of stray light from the
- Meter Type: Lux Meter
-
Supplier: InspectorTools
Description: Large LCD display with advanced illuminance functions and features Wide measurement range to 99,990Fc (999,900 Lux) with resolution of 0.001Fc and 0.01Lux Luminous intensity (candela) calculations Store and recall up to 50 measurements, includes relative or real time clock stamp Ripple
-
Supplier: InspectorTools
Description: Internal memory stores up to 16,000 readings plus includes PC interface and software Calculates Luminous Intensity (candela) via interface software Capture and transfer up to 16,000 readings with selectable sampling rate RS-232 PC interface for remote meter operation and datalogging
-
-
Supplier: Andax Industries
Description: Streamlight Strion LED HP is a flashlight professionally designed for your lighting needs that illuminates over 200 meters for two hours with 10,000 candela.
- Lumen: 615 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Andax Industries
Description: Streamlight Strion LED is a professional light designed for the broadest lighting needs that illuminates with 10,000 candela over 200 meters for two hours.
- Lumen: 375 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Andax Industries
Description: Streamlight Stinger LED HL is the flashlight you need for maximum illumination with a wide beam to search a large area with 24,000 candela for 310 meters.
- Lumen: 800 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Streamlight, Inc.
Description: Shockproof C4 LED Technology delivers 15,000 candela peak beam intensity. 3 modes:High 15,000 candela peak beam intensity, 130 Lumens, 4 hour runtimeLow 5700 candela peak beam intensity, 50 Lumens, 12 hour runtimeMoonlight Mode 120 candela peak beam intensity, 1.3 Lumens,
- # of Batteries: 1
- Length: 10.2 inch
- Diameter: 1.34 to 1.76 inch
- Lumen: 50 to 130 lm
-
Supplier: Streamlight, Inc.
Description: lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location;
- # of Batteries: 1
- Length: 5.9 inch
- Diameter: 0.95 to 1.25 inch
- Lumen: 65 to 260 lm
-
Supplier: Streamlight, Inc.
Description: C4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Solid State power regulation provides maximum light output throughout battery life3 light output levels:High 80 Lumens, 1550 candela peak beam intensity, 80 meter beam distance, 1.5 hours runtimeLow 10 Lumens, 200
- # of Batteries: 2
- Length: 5.62 inch
- Diameter: 0.5 to 0.75 inch
- Lumen: 10 to 80 lm
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: with the LGS 350 the LGS controller displays measured values in candela or lux.
-
Supplier: Streamlight, Inc.
Description: C4 LED technology, impervious to shock with a 50,000 hour lifetime.120 lumens measured system output, 6,800 candela peak beam intensity, and 165 meter beam distance, runs 11 hoursThree "AA" alkaline batteries (included)Push-button on/off switch easy to use even when wearing heavy
- Beam Intensity: 120 lm
- Continuous Runtime: 11 hours
- Maximum Beam Distance: 541.338875 ft
- Weight: 4.5 oz
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: comes with accessible steps for easier mounting of test specimens. The LGS Controller comes integrated in a large 19” rack and displays the angle while driving the servo motor. If necessary, it can also show the measured values in candela or lux.
-
Supplier: ASTM International
Description: identification and interpretation of radiographic images. The luminance of the transmitted light shall not be less than 30 candelas per square metre for film densities equal to or less than 2.5 optical density and not less than 10 candelas per square meter for film densities
-
Supplier: PLC-Multipoint, Inc.
Description: TLUM Tunnel luminance sensors provide analog measurement in Candelas per square meter (cd/m²) that target reflected light at each traffic direction's entrance portal. Long distance signal transmission, up to 5,000 feet is accomplished through a 4-20mA current loop. TLUM Tunnel
- Effective Area Diameter or Length: 126.99993142003704 mm
- Effective Area Width: 101.59994513602963 mm
- Supply Voltage: 24 volts
- Output Type: Current Output
-
Supplier: United Technologies Corporation
Description: 0.1 AMP OPERATING CURRENT RED LENS COLOR 95 DECIBEL AT 1 METER, 85 DECIBEL AT 10 FOOT SOUND INTENSITY 65 FOOT PER MINUTE FLASH RATE 1400000 CANDELA LIGHT INTENSITY CONSTRUCTIONAL FEATURE WEATHERPROOF LAMP LIFE 5000 HOUR TEMPERATURE RATING -31 TO 150 DEG F 95 MODEL
-
Supplier: TelephoneStuff.com
Description: watt horn loudspeakers - Equipped with UL Standard 1638, DC-MAX-C strobe - Complies with OSHA 1910.165 - The Series STH-4M30WC appliances are weatherproof - Capable of delivering over 125 dB @ 30 watts, 1 meter - Omni-directional sound - Speakers come preset at 30 watts each - DC-MAX-C strobe
- Application: Telephone / Voice Communication
- Features: Weatherproof / Outdoor Rated
-
Supplier: Visual Sound, Inc.
Description: x 1024) Computer Input (HD-15) High Definition 8.4-inch TFT-MegaPixel screen with 800 x 600 resolution Over 16.7 million colors 650 candelas per square meter (cd/m2) luminance produces enhanced image quality in varying light and viewing conditions 600:1 ratio of contrast Pixel-to-Pixel
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Video Displays - Dual Screen 10.4" 2.4 MegaPixel High Resolution HD/SD Monitor Set -- V-R1042DP-AFHDSupplier: Visual Sound, Inc.
Description: 768 resolution 100% digital processing Analog signals converted to digital High resolution scaling of all images CRT style viewing radius -- 170 degrees in all directions provides superior visibility when the viewer is not directly in front of the screen 300 candelas per square meter
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Description: shortcomings and possible extensions. The presented papers and discussions made it clear that the 75 year old photometric system is still the internationally accepted basis for all visually significant light measurements. It defines one of the base units of the SI system, the candela, and as
Find Suppliers by Category Top
More Information Top
-
Handbook of Human Factors and Ergonomics
candela meter −2 .
-
Handbook of Human Factors and Ergonomics 3rd Edition Complete Document
candela meter −2 .
-
rtu controller meter tester pz p32,China rtu controller meter tester pz p32 Manufacturers, Suppliers - ECOL
2012 new digital candela meter tester LX-1336B .
-
Syntheses and characterization of functionalized polynorbornene dicarboximides for flexible substrates
The device characteristics such as current–voltage (I–V) relationship and electroluminescence (EL) spectra were measured using a source meter (Keithley 2400) and a candela meter (PR650, LMS corp.) in a dark chamber without any leak of light from environment.
-
Surface‐light‐emitting transistors based on vertical‐type metal‐base organic transistors
The brightness from the light-emitting transistors was measured from the ITO side using a candela meter (Konica Minolta, LS-110) in a glove box.
Indicates content that may require registration and/or purchase.