Products/Services for Canister NBC Respirators
-
Respirators and Dust Masks - (432 companies)...and other contaminants. A paint respirator or gas masks are common types of respirators that use replaceable cartridges and canisters. Respirators may also be used in emergency evacuations. An air respirator can protect against tear gas and other... -
Air Filters (industrial) - (934 companies)Industrial air filters reduce the number of particles in the air that passes through them. -
Medical Ventilators - (25 companies)Medical ventilators are machines that mechanically move air/oxygen into the lungs of a patient who is experiencing respiratory complications.
-
Pneumatic Tools - (291 companies)Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability. Pneumatic tools have a higher power... -
Vacuum Cleaners - (329 companies)Portable/pedestrian unit. Portable vacuums are designed to be moved by the operator during use. This category includes walk-behind and canister vacuums. Image Credit: Nilfisk. Ride-on unit. Heavy-duty ride-on vacuums are usually designed to carry one... -
Lubricant and Oil Recovery Equipment - (65 companies)Lubricant recovery equipment and oil recovery equipment is used to reclaim lubricants, fuels, and oils that have been spilled and/or contaminated. Recovery systems may be designed to remove particulate matter, dirt, water, and other extraneous matter from lubricants and oils.
-
Filtration Equipment - (1217 companies)Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
-
Load Cells - (406 companies)...buthave athrough-bore or hole. Canister cells are instrumented cylinders. Theyhave a considerably higher aspect ratio than pancake cells. Bolt load sensorshave one or two threaded ends for attachment to measured systems. These load cellsmeasure force...
-
Gas Dryers, Filters, and Purifiers - (383 companies)Gas dryers remove liquid droplets within a gas stream; gas filters remove solid particles from a gas stream; and gas purifiers remove gaseous contaminants from a gas stream. They are essential in gas process stream applications.
-
Safety and Health Services - (293 companies)Safety and health services perform testing, consulting and analytical activities related to worker protection, industrial hygiene, process accidents, facility dangers, occupational hazards, and consumer product safety.
Product News
-
Environics, Inc.
Environics’ Canister Filling A Brief Guide to Multi-Component Gas Canister Filling. There are many applications for gas mixtures. One of the most demanding is the creation of calibration gas mixtures for instrumentation, where great accuracy and precision must be achieved for the concentration measurements. Another is the creation of specialist gas blends for modified atmospheric packaging, where carefully selected gas mixtures are used to preserve product quality and shelf life. If instrument calibration needs... (read more)Browse Gas Generation Equipment Datasheets for Environics, Inc. -
SPIROL
Fasteners & Pins for Medical Industry . Threaded Inserts for Plastics are also common in respirators, ventilators, and medical housings. Application Examples: Respirators & Ventilators * Laparoscopic Surgical Devices * Orthopedic Devices * Surgical & Dental Eye Protection * Hospital Beds * Exam Tables * Defibrillators * Medical Equipment Housings. For more applications, view our Medical Equipment Flyer. Contact SPIROL for engineering support or application assistance. (read more)Browse Specialty Pins Datasheets for SPIROL -
Clippard
EVP Proportional Control Valve The EVP Series Proportional Control Valves combine the features of the existing EV series valve --long life, low power, and outstanding performance --with the patented "Spider" armature. This combination, and Clippard's reputation for use of high quality components, assures you of true cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for... (read more)Browse Solenoid Valves Datasheets for Clippard -
SCHURTER Inc
SCHURTER Offers Medically-Approved Components SCHURTER 's high-performance AC connectors, circuit protection, switches and EMC products safely and reliably optimize performance for critically needed COVID-19 medical equipment including ventilators, respirators, diagnostic, therapeutic and medical laboratory equipment. The compact and versatile DG12 series power entry modules integrate an IEC inlet, EMC filter, and rocker-style circuit breaker with optional IP67 protection, making them suitable for use in environments exposed to splashing... (read more)Browse Power Entry Modules Datasheets for SCHURTER Inc -
Vortec
Welders Stay Cool with Vortec Cooling that meet welders ' needs. In addition to its dominant presence in the North American market, ArcOne is also one of the most highly respected names in welding protective equipment in Europe. The Challenge. Jim Watkins, Engineering Manager at ArcOne, has directed the development of new product lines for the company since 2003. He oversees all facets of creating new products from R &D to engineering and quality control. The ArcOne team developed a concept for personal supplied air respirators... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
New England Wire Technologies Corporation
High-Performance, Custom Medical Cable for respirators, ventilators, pulse oximetry, fetal monitoring, nerve stimulation devices, defibrillators and cardiac rhythm applications, surgical and dental imaging, hearing devices, footswitch cables and robotic prosthetic applications. Our team of expert design engineers works with customer supplied requirements or specifications to design cables that perform in the most demanding applications --micro-miniaturization, high flex life, autoclavable, low noise, low-elongation, high tensile strength... (read more) -
BinMaster, Inc.
Bin Scale System Fits Almost Any Bin Leg Style a one-year lightning warranty on the load cells. BinTrac systems are available in multiple capacities to fit a range of applications. For higher loads of 25,000 or 55,000 pounds, pancake load cells offer accurate, reliable weighing. A weld-on bracket and anchor plate make installation flexible across different bin types. For even greater capacity, compression canister load cells provide low-profile, high-accuracy performance up to 60,000 pounds --also with no field calibration required. Remote data... (read more)Browse Weigh Modules Datasheets for BinMaster, Inc. -
Durovac Industrial Vacuums
DuroVac Series Continuous Duty Vacuums systems, centrifugal vacuum pumps, industrial canister vacuums and more meet and exceed the expectations of operators, engineers, technicians and buyers. When buying from us, you can expect a premium experience from start to finish. We have a highly knowledgeable team of experts and more than 30 years of history building a reputable brand. We know how important quality is to you and do whatever it takes to provide it. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
MarsMetal
Forklift Counterweights and Additions of the vehicle. There are two main groups of forklift counterweights : Bulk type: Specifically designed hollow body part at the back end or between wheels that for space savings is typically lead-filled. Stack type: Cast metal housings/steel canisters or metal plates designed to stack onto a base plate. Stacking or removing enables configuration for maximum lift weight. Capabilities. Complex lead counterweight castings for OEM 's. Straight lead fills into your fabricated or cast housings. All steel... (read more)Browse Counterweights Datasheets for MarsMetal -
MarsMetal
Bridge Weights Mars Metal Company is capable of pattern-making and mold-making to provide you with complex, lead bridge weight castings, straight lead fills into your fabricated or cast housing(s), or providing complete, turn-key, fully-encapsulated bridge weights ready to install. We can design and fabricate steel canisters, fill with lead to your desired weight specification, weld any pour holes closed, surface-grind any projecting weld beads, primer paint, and final coat. Due to the extreme density of lead... (read more)Browse Counterweights Datasheets for MarsMetal
-
Mitigation and Response Capability
The Armed Forces are also supplied with Supercombi NBC filter canisters and Cobra NBC respirators .
-
Mitigation and Response Capability
The Armed Forces are also supplied with Supercombi NBC filter canisters and Cobra NBC respirators .
-
NBC-Sys individual protective kit for police and rescue services
The valise contains a respirator with a carrier bag, one NBC canister , one A 2 B 2 E 2 K 2 P 3 canister, a voice adaptor for the respirator, two individual nerve agent detectors, two pairs of decontamination gloves, detector papers …
-
SWISS BREATHE NEW LIFE INTO NBC MASKS
The difference between the two new NBC respirators is that the PM31 has the filter canister mounted centrally on the chin, whereas the PM33 has the ability to mount the canister on the left or right of the facepiece (see picture).
-
Shalon Civilian Respirators
All models of respirator are supplied as standard with Shalon's NBC filter canister Type 80 (see separate entry).
-
Heavy-duty civilian complete NBC kit
The kit is stored and carried in a suitcase and consists of a heavy-duty washable and waterproof oversuit, an inner two-piece NBC protective garment, full-face respirator with two canisters , set of inner cotton and outer rubber gauntlets, mask demisting …
-
Aircrew respiratory chemical defense system (ARS)
The respirator can be used with any filter canister and/or NBC mask assembly with a NATO standard thread.
-
Kintex PF-90 Combined Arms NBC respirator
The PF-90 Combined Arms NBC respirator consists of a facepiece, one or two filter canisters , a carrying bag and accessories.
-
Cobra NBC respirator
This case has space for the respirator , two filter canisters , spares, an instruction book and NBC first-aid equipment (for example, an atropine self-injector).
-
CHEMICAL WARFARE TODAY
Photograph: The Swiss Micronel FFB‐100 Compact Air Supply Unit, connected to a NBC respirator , supplements the air flow through the user's filter canister .
Indicates content that may require registration and/or purchase.