-
Supplier: IBT Industrial Solutions
Description: unbeatable combination of quality products and outstanding service. Contact your local IBT Industrial Solutions branch to learn more about how we can tailor fit a solution for your industrial hose needs. DUCTING AND VENTILATION HOSE Neoprene-Canvas (to 250*F) Metal-Interlocked
- Media: Air
- Material: Elastomers, Fluoropolymers / Silicone, Metal, Thermoplastics
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Made of heavy weight canvas. 3/8" polypropylene handle. Molded 12" bottom with drainage holes. Solid PVC ring. 12" in diameter by 48" high. 2 lb.
- Container Type: Bag / Sack
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Made of heavy weight canvas. 3/8" polypropylene handle. Molded 12" bottom with drainage holes. Solid PVC ring. 12" in diameter by 60" high. 5 lb.
- Container Type: Bag / Sack
-
-
Supplier: Petersen Products Co.
Description: Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Economy Drain Flusher 1.5" to 2" Diameter Dia. Max 2" (51mm) Dia. Min 1.5" (38mm) Length Deflated 8" (203mm) Material Industrial Canvas Pressure, Inlet. Max. PSI 80 psi (5.51 br) Sage Subcategory Number W100 Shipping
- Pipe Diameter (Nominal): 1.5 to 2 inch
-
Supplier: Petersen Products Co.
Description: Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Dr Fixit® Drain Flusher 3" to 6" Diameter Dia. Max 6" (152mm) Dia. Min 3" (76mm) Length Deflated 13" (330mm) Material Industrial MRT Treated Canvas Pressure, Inlet. Max. PSI 60 psi (4.13 bar) Quantity Per Case 2 Sage
- Pipe Diameter (Nominal): 3 to 6 inch
-
Supplier: Petersen Products Co.
Description: Connection, Inlet 3/4" Garden Hose Country of Origin USA Description Dr Fixit® Drain Flusher 1.625" to 4" Diameter Dia. Max 4" (102mm) Dia. Min 1.625" (41mm) Length Deflated 9" (229mm) Material Industrial Strength Canvas Pressure, Inlet. Max. PSI 60 psi (4.13 bar) Quantity Per Case 2
- Pipe Diameter (Nominal): 1.625 to 4 inch
-
Supplier: Petersen Products Co.
Description: Connection, Inlet 3/4" Garden Hose Country of Origin USA Description DrainJet® Dia. Max 1.5" (38mm) Dia. Min 1.375" (35mm) Length Deflated 8.75" (222mm) Material Industrial Canvas Pressure, Inlet. Max. PSI Flushing 80 psi (5.51 bar), Plugging 40 psi (2.2 bar) Sage Subcategory Number
- Pipe Diameter (Nominal): 1.375 to 1.5 inch
-
Supplier: Air Compressors Direct
Description: Inflates Standard Car Tire In 3 Minutes (P195/65 R15 to 35 PSI) •Easier than using an old fashioned tire pump Powerful 12 Volt, 150 PSI Compressor •Conveniently fills car & light truck tires 16' Hose Length With Quick-Release Coupler •Fill all your tires without moving the inflator Ball &
- Discharge / Operating Pressure: 150 psi
- Power Source: DC
Find Suppliers by Category Top
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016580677453] Afh10-222v9 - Gu...
Lug wrench R.O. element tool Paddle Sledge hammer Float Five utility pails Backwash pump Canvas hoses Two raw water pumps 1 ½-inch suction hoses .
-
Milwaukee 49-90-0030 Black Canvas Hose 10 ft. at PlumberSurplus.com
Milwaukee 49-90-0030 Black Canvas Hose 10 ft.
-
Protection from Fire in a London Brewery
… had all double-riveted leather, but it is heavy and expensive, and, owing to the grease with which it is dressed, is difficult to hold when wet, and though very serviceable, we are gradually replacing it with lined and unlined canvas hose .
-
Application of fumigants to ships and warehouses. VIII.—distribution of fumigant in chambers fumigated with ethylene oxide and carbon dioxide
The air from the outlet of the rotor was carried by canvas hose outside the chamber and discharged into the chamber about I ft. below the ceiling vertically above the intake.
-
Sustainable Micro Irrigation: Principles and Practices
Perforated pipe was introduced in Germany in the 1920s; and in 1934, O.E. Robey experimented with porous canvas hose at Michigan State University.
-
Advanced Measurement and Test III
Two modules were connected by a high temperature resistant canvas hose .
-
Development of an auxiliary resource for diagnosis of dental caries in epidemiological surveys
A non-professional portable compressor, without air reservoir, was modified to receive a paddle pedal and canvas hose .
-
Flow through uniformly tapped pipes
… dewaxing units, pipe burners, sprinkling systems for insecticide spraying, fire prevention and irrigation, ventilating systems in buildings and vehicular tunnels, distributing pipes in water filtering and aerating systems, and in the relatively modem method of watering lawns with a porous canvas hose .
Indicates content that may require registration and/or purchase.