Products/Services for Capacitance Fuel Gauge Aircraft
-
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include vehicles such as airplanes, helicopters, gliders, airships, and balloons. These vehicles benefit from the comparably-low amounts of friction and drag...
-
Pressure Gauges - (1162 companies)...pressure instruments use the capacitance change results from the movement of a diaphragm element to measure pressure. Depending on the type of pressure, the capacitive transducer can be either an absolute, gauge, or differential pressure transducer... -
Vacuum Gauges and Instruments - (220 companies)...pressure causes the diaphragm to deflect and the capacitance to change. The deflection of the diaphragm causes a change in capacitance that is detected by a bridge circuit. Strain gauges (strain-sensitive variable resistors) are bonded to parts... -
Pressure Sensors - (1184 companies)...an absolute, gauge, or differential pressure transducer. The device uses a thin diaphragm as one plate of a capacitor. The applied pressure causes the diaphragm to deflect and the capacitance to change. The deflection of the diaphragm causes a change... -
Pressure Transmitters - (658 companies)Bourdon tubes. Sealed pistons or cylinders. Strain gauges. Piezoresistive devices. Piezoelectric pressure transmitters. Thin film devices. Microelectromechanical systems (MEMS). Variable capacitance. Vibrating elements. Pressure Measurements. Pressure... -
Level Gauges - (286 companies)...of level gauges. Examples include: Tank level gauges - A tank level gauge is used in tank volume monitoring. Fuel level gauges - A fuel level gauge provides a direct fuel level reading for vehicles and equipment. The two main parts of a fuel gauge...
-
Capacitance Testers - (43 companies)Capacitance testers are used to test the capabilities and performance of capacitors. Capacitance testers are used to test the capabilities and performance of capacitors, specifically, their ability to hold or store an electrical charge. Capacitance...
-
Fuels and Fuel Products - (348 companies)Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...
-
Pressure Switches - (758 companies)...pressure is higher or lower. Low differential pressures can be measured directly in cases of high static pressures. Sealed gauge pressure measurement is similar in concept to an absolute pressure switch, except that the pressure of the media...
-
Strain Gauges - (129 companies)...called the gauge factor. Capacitance devices, which depend on geometric features, can be used to measure strain. Changing the plate area, or the gap can vary the capacitance. The electrical properties of the materials used to form the capacitor...
Product News
-
PIC Wire & Cable
Lightweight Aircraft Cable Solutions Lightweight Aircraft Cable Solutions. Optimize your aerospace designs with PIC Wire & Cable 's lightweight aircraft cables. Engineered for durability, performance, and efficiency, these cables meet the stringent demands of aviation and defense applications. Features and Benefits: Weight Reduction: Lightweight materials reduce overall aircraft weight, improving fuel efficiency. High Performance: Ensures exceptional signal integrity and durability in harsh conditions. Versatile Applications... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Mid-Mountain Materials, Inc.
The Role of Heat Shields in Aircraft Can Heat-Shielding Materials Enhance Aircraft Fuel Efficiency?. Air travel efficiency hinges on various interconnected factors. Altitude, flight duration, occupancy rates, and so on, all impinge on key metrics. But few areas affect aircraft efficiency as directly as fuel. A more accurate assessment might be that fuel efficiency is a central concept to the overall success of aviation. Fuels not only equate to around 30% of an airline 's costs but also contribute to environmentally harmful... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
GGB
Aircraft Bearings for the Aeronautic Industry of aerospace applications from landing gear, flight controls and engines, to passenger seating and a wide variety of made-to-measure applications for the Aerospace industry: Landing Gear Struts. Wing Flap Actuators. Hydraulic Fuel Pumps. Flight Control Systems. Electric Actuators. Engines. Aircraft Interiors: Seat Mechanisms. Overhead Baggage Compartments. Cargo Bay Floors. Latches. Hinges. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus. Watch > > >GGB -- Your... (read more) -
Pexco
Aircraft Fluid Management Systems What Are Aircraft Fluid Management Systems?. Aircraft fluid management systems, or fluid handling systems, control the movement, regulation, and containment of liquids and gases used throughout an aircraft. These systems support environmental control systems (ECS), lavatory systems, hydraulic systems, fuel handling systems, and other mission-critical aircraft functions. To maintain reliability, aircraft fluid systems depend on precision-engineered components such as seals, valve bodies... (read more)Browse Uncategorized Products Datasheets for Pexco -
BinMaster, Inc.
Custom Capacitance Probe Sensors BinMaster designs and manufactures capacitance probes. With in-house engineering and custom manufacturing, BinMaster can tailor your probe with options that fit your application. We make probes in a variety of standard and custom lengths and materials: stainless steel, Delrin, Teflon-shielded, unshielded, or lagged. Plus, mounting flanges and fittings make your installation a success with one simple call. Sanitary Applications: Meets rigorous USDA, FDA and 3-A material for food, dairy... (read more)Browse Level Switches Datasheets for BinMaster, Inc. -
Marposs Corp
Testing Of Fuel Cells and Electrolyzers Download Brochure. E-MOBILITY & ENERGY INDUSTRY. Testing Of Fuel Cells and Electrolyzers. Top quality control in Fuel Cells and Electrolyzers production line. Marposs provides a wide range of flexible and high quality solutions applicable to the manufacturing of Fuel Cells & Electrolyzers among leak testing (He, Air/N2), electric testing (ICR, HV, OCV, EOL) and functional testing (flow resistance, empyting/filling, communication). From high productivity machines to R &D stations and also... (read more)Browse Leak Testing Equipment Datasheets for Marposs Corp -
FARO CREAFORM
Electrifying an Aircraft Using 3D Scanning Electrifying an Aircraft Using 3D Scanning and Augmented Reality. A training center at the cutting edge of progress. The aeronautics industry is without question a dynamic sector of activity where progress takes place at breakneck pace and where the players in the field have to deal with remarkable technological advances that follow each other at increasingly shorter intervals. This industry would therefore very likely find itself lagging behind considerably without the support of continually... (read more)Browse 3D Scanners Datasheets for FARO CREAFORM -
Portescap
Motor Precision is Crucial for Aircraft EEV temperatures up to 130 degrees Celsius faced by the evaporator, as well as the low temperatures of the refrigerant. Low weight and size are also important to improve an aircraft 's fuel efficiency and cargo-carrying capability. Stepper motors achieve high torque density for their low-speed operation requirements, and as they don 't require complex external electronics or feedback, this advantage reduces the total weight and size of the package. In addition, can stack stepper motors can also... (read more)Browse Stepper Motors (rotary) Datasheets for Portescap -
Pratt & Whitney Measurement Systems, Inc.
Labmaster 175 for measuring aircraft components. Aerospace. Companies in the aerospace Industry, whether manufacturing components large or small, trust their measurement tasks to Pratt & Whitney. An increasing number of products and gages are being specifically designed for customers including Boeing, NASA, Lockheed Martin, General Electric, Raytheon, JPL, Bell Helicopter, Rolls Royce, Pratt & Whitney Aircraft, Sikorsky, CAE, Bombardier, SpaceX, Aerojet, Safran Landing Systems, Pall Aeropower, Triumph Group, Wencor Group, Woodward Inc... (read more)Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Green Cubes Technology
Reliable Power for Aircraft Support Equipment with Lithium GSE Batteries. Facing the challenge of lowering CO2 emissions, the airline industry is turning to Lithium SAFEFlex. This industrial lithium-ion battery significantly reduces emissions compared to traditional fuel-powered equipment. As a top choice among ground support equipment battery solutions, it not only minimizes the carbon footprint but also improves air quality for ground support staff. Reliable Power for Aircraft Ground Support Equipment. Engineered for airfield conditions, Lithium... (read more)
-
In this issue - Technically
Did electronic and electromechanical design work on capacitance fuel gages for aircraft and marine service.
-
Handbook of Petroleum Product Analysis
… cases the specification defines both minimum and maximum electrical conductivity; the minimum level ensures adequate charge relaxation whereas the maximum prevents too high a con- ductivity, because this can upset some capacitance -type fuel gauges in air- craft (ASTM 0-2624, ASTM …
-
Aviation Fuels
The minimum level ensures adequate charge relaxation, while the maximum prevents too high a conduc- tivity that can upset capacitance -type fuel gages in some air- craft .
-
Aircraft Fuel Systems
Capacitance gauging has been the mainstay of aircraft fuel quantity measurement technology for decades.
Indicates content that may require registration and/or purchase.