-
Supplier: Brooks Instrument
Description: than traditional unheated capacitance manometers All-welded construction and Inconel® wetted surfaces Benefits Optional high accuracy calibration matches the accuracy of more costly premium unheated manometers Best-in-class zero and span temperature coefficients Space-saving
- Vacuum Range: 10.00000000000061 to 999.9999999999999 torr
- Signal Output: Analog Voltage
- Device Category: Sensor
- Features: Temperature Compensation
-
Supplier: Setra Systems
Description: Setra's low cost, compact Model 730 is designed to meet the requirements for semiconductor, petrochemical/process and industrial vacuum applications. Setra's new high frequency electronics design yields extremely low noise while maintaining the fast response time required for today's critical
- Working Pressure Range: 0.193367747 to 19.3367747 psi
- Accuracy: 0.5 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Setra Systems
Description: This low cost capacitance manometer offers excellent zero stability and barometric insensitivity. Designed for accurate and repeatable vacuum measurement, Setra's Vactron™ Model 760 capacitance manometer has a 0 to 5 VDC or 0 to 10 VDC output that is linear with pressure
- Working Pressure Range: 0.193367747 to 19.3367747 psi
- Accuracy: 0.25 ±% FS
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
-
-
Supplier: Brooks Instrument
Description: Maximize the efficiency and performance of your vacuum-dependent processes: Choose XacTorr® Series digital vacuum capacitance manometers from Brooks Instrument. XacTorr® Series devices incorporate industry-leading features that improve measurement reliability, minimize drift, resist
- Vacuum Range: 0.09999999999961626 to 999.9999999999999 torr
- Signal Output: Analog Voltage, DeviceNet, RS232 / RS485
- Device Category: Sensor
- Features: Temperature Compensation
-
Supplier: Edwards Vacuum
Description: The Model 1575 Pressure Display is a low cost, microprocessor based, digital display and set-point controller for the Barocel 600, 622 and 655 capacitance manometers. The Model 1575 incorporates power supply, digital display, four user-selectable set-points, along with analog outputs
- Vacuum Range: 0 to 7,502.847579999996 torr
- Accuracy: 0.005 ±% FS
- Operating Temperature: 32 to 131 F
- Device Category: Controller
-
Supplier: Edwards Vacuum
Description: Vacuum Gauges, including the Active Ion Gauge Controller (EB version) and Barocel™ capacitance manometers are supported and automatically recognised providing coverage from 2000 to 2 x 10-11 mbar.
- Vacuum Range: 0.0000000004951409948716898 to 1,500.569515999999 torr
- Operating Temperature: 32 to 104 F
- Device Category: Controller
- Display Type: Digital
-
Supplier: Edwards Vacuum
Description: Vacuum Gauges, including the Active Ion Gauge Controller (EB version) and Barocel™ capacitance manometers are supported and automatically recognised providing coverage from 2000 to 2 x 10-11 mbar.
- Vacuum Range: 0.0000000004951409948716898 to 1,500.569515999999 torr
- Operating Temperature: 32 to 104 F
- Device Category: Controller
- Display Type: Digital
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process
- Working Pressure Range: 0.73 to 14.50377 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0.7251885 to 14.5 psi
-
Supplier: Brooks Instrument
Description: The VR100 is a compact single channel power supply and display module for Brooks Instrument CMX0, CMX45 and CMC Series of capacitance manometers. VR100 can also be used to display vacuum reading from the high temperature CMX100 and CMX160 models. Features High accuracy 4 ½ digit LED
- DC Output Voltage: -15 to 15 volts
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
- Type: DC Power Supply
-
Supplier: PTB Sales, Inc.
Description: or UHV Bayard- Alpert gauges, cold cathode gauges, thermocouples, and ConvecTorr gauge tubes, as well as capacitance manometers. With the widest selection of transducer technology available in any vacuum gauge controller, a Multi-Gauge can be configured for your exact system
-
Supplier: Palomar Technologies, Inc
Description: to three process gasses. The 3250’s benefits include: Closed-loop electronics pressure controller Integral capacitance manometer for fine control of pressure and flow throughout the full operating range of the system Uniformity thermal profiles up to 350°C Processes Void-Free Die
- Temperature Range: 662 F
-
Supplier: ASTM International
Description: probe are discussed, as well as important differences between the two most common types of temperature-measuring instruments - thermocouples and resistance temperature detectors (RTD). Two types of pressure transducers are discussed - thermal conductivity type gauges and capacitance
More Information Top
-
http://www.doiserbia.nb.rs/img/doi/0354-4656/2002/0354-46560204189N.pdf
The capacitance manometer is used for the calibration of piezoresistant manometer, oil, mercury and mercury micrometers U manometers.
-
Vacuum Technology
207 Capacitance Manometer . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/31038/28153004-MIT.pdf?sequence=2
An MKS 220CA capacitance manometer measures the pressure and a Vacuum General 80-2 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93684/95rr008_full.pdf?sequence=1
48 2.3.2 Capacitance manometers ...............................................
-
Modern Gas-Based Temperature and Pressure Measurements
1973) Thermal transpiration error in absolute pressure measurement with capacitance manometers .
-
Pressure measurements in magnetic-fusion devices
gauges and capacitance manometers in fusion devices are presented.
-
Lyophilized Biologics and Vaccines
The single-vial freeze-dryer included a temperature- controlled product shelf, a liquid nitrogen-cooled cold-finger-based condenser for cryo-pumping water vapor, a mechanical pump for removing the noncondensable gases, a Pirani gauge and capacitance manometer for monitoring the product …
-
Growth of Co-Evaporated Superconducting YBa2Cu3O7-x Thin Films Oxidized By Pure Ozone
SUBSTRATE CAPACITANCE MANOMETER .
-
AN EVALUATION OF ABSORPTION SPECTROSCOPY TO MONITOR YBa{sub 2}Cu{sub 3}O{sub 7{minus}x} PRECURSORS FOR METAL ORGANICS CHEMICAL VAPOR DEPOSITION PROCESSING
Capacitance Manometer Calibration Data ...................................................................
-
An interferometric oil micromanometer
The various sources of uncertainty are discussed in detail, and the results of a comparison between the micromanometer and a capacitance manometer , previously calibrated by the series expansion technique, given. .
Indicates content that may require registration and/or purchase.