Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: micrometers, calipers, rotation encoders, and more. The most focused, authoritative book available in the field, Capacitive Sensors brings you complete information on the research, design, and production of capacitive sensors. This all-in-one source provides detailed,
-
Supplier: MicroSense, LLC
Description: The MicroSense Model 5810 is a single channel, non-contact precision capacitive displacement sensor. Designed for high dynamic applications, the Model 5810 provides high resolution with measurement bandwidth up to 100 kHz Ideal for non-contact displacement measurement and dimensional
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MicroSense, LLC
Description: Capacitive Position Sensor that is Easy to Set Up Capacitive position sensors from MicroSense use a single sensor to detect your grounded, conductive target – much more compact than dual sensor designs. The MicroSense 4810 includes a compact electronics module (demodulator), with
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
-
Supplier: MicroSense, LLC
Description: resolution and increase measurement bandwidth for fast response. Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from ± 5 micrometers up ± 2 millimeters. High accuracy – 0.02% full scale linearity is typical, with no cyclical error or hysteresis
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Supplier: Piezosystem Jena, Inc.
Description: 1-channel compact design open and closed loop operation strain gauge or capacitive sensor controller RS 232 Interface (9-pol. D-Sub) display shows V or µm memory-function actuator exchanging without recalibration The voltage amplifier NV40/1 CLE is well suited for low voltage piezo elements.
- Input Voltage: 0 to 10 volts
- Input Impedance: 10 kohms
- Voltage Range: -10 to 150 volts
- Number of Channels: 1
-
Supplier: Broadcom Inc.
Description: fail-safe designs. This outstanding isolation performance is superior to alternatives including devices based on capacitive or magnetic-coupling with DTI in micro-meter range. Offered in an SO-16 package, the isolated ADC delivers the reliability, small size, superior isolation and
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Broadcom Inc.
Description: insulation voltage, which is suitable for fail-safe designs. This isolation performance is superior to alternatives including devices based on capacitive or magnetic coupling with DTI in micro-meter range. Offered in a DIP-8 package, the isolated ADC delivers the reliability, small size,
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
Find Suppliers by Category Top
Featured Products Top
-
the layer thickness on chrome-coated steel rollers that guide the material. The capacitive sensor provides the distance to the film coating, while the eddy current sensor detects the distance to the metal roller. The difference between the two measurement signals provides the exact coating thickness value with sub-micrometer accuracy. The measurement takes place directly during the ongoing production process, which means that fast and reliable inline quality control can be performed. In demanding... (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Quality Assurance for Pharmaceutical Production
to micrometer accuracies. A capacitive displacement sensor equipped with an Ethernet interface provides an appropriate solution.
More Information Top
-
Sensors and Signal Conditioning 2nd Edition
Reference 6 describes several capacitive micrometers .
-
Analysis on simplified engineering model and vibration feature of spherical micromanipulator
NCDT620, a kind of non-contact capacitive micrometer made in corp. SIOS, Germany, is used to test and the result is read from the D/A output interface by the fast data acquisition card.
-
Theoretical Research Of Fabry-Perot System With Gaussian Beam And Its Application To Optical System Centering Technology
Cm= Capacitive micrometer for apparatus calibration; .
-
The Modulated Grating Hologram
The phase accuracy of the interferometer could be improved by replacing the differential spring translator with a capacitive micrometer or other means of pro- ducing accurate sub -micron displacements.
-
Calibration of height-measuring probes
5.1 Capacitive micrometer calibration.
-
UNAM scanning Fabry-Perot interferometer (PUMA) for the study of interstellar medium
The Queensgate SFPI uses capacitive micrometers , piezoelectric actuators and a cslOO feedback control system.
-
A Basic Guide for Management's Choice of Non-Destructive Tests
7) R. W. Dayton and G. M. Foley, " Capaci- tive Micrometer ," Electronics, Vol. 19, September, 1946, pp. 106-111.
-
Ductile mode grinding of brittle materials with newly designed centerless grinding machine
fe the grinding wheel head slide, with no external load show1 the fe resolution of 0.05 nm/step, the stfffne of about 60 N/nm and the fruency rponse range of 1000 rad/si A capacitive micrometer .
-
Ferroelectric actuator testing for deformable mirror applications
Actuators with displacement feedback methods are available, using strain gauges or capacitive micrometers , but at increased cost, physical volume and complexity.
-
Comparative study of piezoelectric, piezoresistive, electrostatic, magnetic, and optical sensors
R. V. Jones and J. C. S. Richards, "The design and some applications of sensitive capacitive micrometers ", J. of Phys.
Indicates content that may require registration and/or purchase.