-
Supplier: Advance Security Products
Description: Quick & Easy Viewing and Recording on Your Laptop The USB video capture device is a cost effective video capture device that allows you to input your video camera into your Laptop computer via the USB port. The USB video capture device provides true plug and play capability with
-
Supplier: NorPix, Inc.
Description: Want to harness the DVR power capability of StreamPix or TroublePix into your own application? Use HERMES API, a proven reliable API for DVR applications. HERMES API is our standard low-level library at Norpix. All of our end user software products, such as StreamPix or
-
Supplier: Renesas Electronics Corporation
Description: The TW6869 is a highly integrated solution that supports multi-channel video and audio capture via PCIe x1 interface for PC DVR system and video analytic application. It contains high quality eight-channel NTSC/PAL/SECAM video decoders that convert analog composite video signal to
- Number of Channels: 8 #
-
-
Supplier: Renesas Electronics Corporation
Description: The TW6865 is a highly integrated solution that supports multi-channel video and audio capture via PCIe x1 interface for PC DVR system and video analytic application. It contains high quality four-channel NTSC/PAL/SECAM video decoders that convert analog composite video signal to
- Number of Channels: 4 #
-
Supplier: IC Realtime, LLC
Description: display, local storage, on screen display (OSD) and mouse shortcut menu operation. It can be used as an IP Encoder for analog video sources to transport video data over the network. Or it can be used as an IP Decoder for receiving IP data(video streams) over the network and output to
- Number of Video Inputs: 4
- Network: 10baseT Ethernet
- Image: Color
- Video Format: NTSC, PAL
-
Supplier: TelephoneStuff.com
Description: speaker output make seeing data and listening to audio a breeze. Features: - Compatible with Dragon NaturallySpeaking: Preferred Voice to Print Software converts words to text, simply by speaking! Use your DVR or speak directly into a microphone attached to your computer and watch your
Find Suppliers by Category Top
More Information Top
-
Laser Sheet Scanning Based Smoke Acquisition and Reconstruction
By DVR ’s control software , captured images can be exported for further processed.
-
https://www.duo.uio.no/bitstream/handle/10852/18167/Omega.pdf?sequence=2
DVR Live Capture program [Computer software ].
-
Federal Register > Friday, December 16, 2011 > [76 FR 78174] Energy Conservation Program: Test Procedure and Energy Conservation Standard for Set-Top Boxes and...
This definition excludes video capture software for personal computers or server-based DVR capabilities.
-
EPA Issues New Energy Star Specifications, with Higher Efficiency Standards for Set-top Boxes
This definition excludes video capture software for personal computers or server-based DVR capabilities.
-
On realtime remote display of a digital video recording system
The owner can then use a client software connecting to the DVR server and receive the captured video in real-time, no matter where he or she is.
-
The use of digital video recorders (DVRs) for capturing digital video files for use in both The Observer and Ethovision
PC-based DVR systems are complete hardware/ software computer-based systems incorporating video capture , video multiplexing, video/audio recording and playback, .
-
Transferring saved content from DVR to Mac?? - MacRumors Forums
Seems like the DVR sends out MPEG encoded video, so you need to use third party software to capture it http://www.ammesset.com/irecord/ the usual tricks (MPEG streamclip) to convert that back to something you can use with iMovie.
-
Sell EasyCAP USB 2.0 Video Capture Box w/Audio DC60++ Mac easycap capture
… Easycap002 Easycap004 Vista XP Windows Win7 Mac Video Recorder ClimaxDigital Video Grabber Creator 4 channel 4ch video capture data collection easycap drivers driver software multiview ulead superdvr linux capturing adapter usb2.0 video … … usb easycap video capture dvr digital video recorder movie …
-
Integration and application of video surveillance system and 3DGIS
Hardware devices include video network equipments and surveillance equipments such as audio& video capturing devices (camera, microphone, etc.), rotational station, network servers DVS and DVR ; software system is formed by Skyline system, video control system and its integrated components used for secondary …
-
Male burying beetles extend, not reduce, parental care duration when reproductive competition is high
A closed-cir- cuit, infrared surveillance camera (N08CX night vision CCTV camera) was positioned inside the lumen of each Nicrocosm using motion detecting software (AVerMedia NV6240 Express, DVR version 7.7.0 … … dia-dvrs.com) to capture beetle activity around a …
Indicates content that may require registration and/or purchase.