-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.125 to 3 inch
- Use Temperature: 266 F
- Water Absorption: 0.1 %
- Tensile Strength (Break): 54,400 psi
-
Supplier: Hoover Steel, Inc.
Description: Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed! Cold Rolled Squares and Hex Bars available upon request.
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Type: Carbon Steel (UNS G)
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn
- Applications: Construction & Building / Architectural
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,141
-
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018
- AISI / AA / CDA Grade: 1,018
- Specifications: AISI
- Features: Alloy Steel, Bar Stock, Carbon Steel, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape, Specialty / Other
-
Supplier: Hoover Steel, Inc.
Description: Stock Length: 20 FT Inquire for Abraison Resistant (AR) Flats
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Flats / Rectangular Bar
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 4 to 24 inch
- Overall Length: 144 to 480 inch
- Overall Thickness: 0.5 to 6 inch
- AISI Grade: 1,500 to 1,599
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.1 to 3 inch
- Overall Length: 288 inch
- Overall Thickness: 0.1 to 3 inch
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G)
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,214
-
Supplier: Hoover Steel, Inc.
Description: Hot Rolled Other sizes available upon request.
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Squares / Square Bar
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,144
-
Supplier: Quorum Technologies
Description: A range of carbon materials suitable for our carbon coaters are available. Carbon fibre can be supplied in standard purity or high purity and in varying lengths. Carbon rods are high purity and are available as 3.05mm diameter or 6.15mm diameter (depending upon coating
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based, Profile / Structural Shape
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Hoover Steel, Inc.
Description: Galvanized Slotted Flat Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs.
- Gauge Thickness: 14 Gauge
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Flats / Rectangular Bar
Find Suppliers by Category Top
Featured Products Top
-
fractures. RazorStar™ abrasive products also features a very high concentration of grains that are oriented in an upright position, so the abrasives are ready to cut and aggressively perform at their sharpest point. “RazorStar™ fiber discs have raised the bar and are (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… cashmere_goat_N|1 cashbox_N|1 adding_machine_N|3 add_up_V|4 pneumatic_tire_N|8 jewel_N|7 casque_N|1 reflecting_telescope_N|6 paraboloidal_J|1 hyperboloidal_J|1 tape_deck_N|1 cassette_tape_N|1 recorder_N|10 chorister_N|1 plaster_of_paris_N|5 shaker_N|4 perforated_J|15 powdered_sugar_N|3 olive_oil_N|9 sodium_hydroxide_N|3 chessboard_N|1 castor-oil_plant_N|3 varnish_N|29 medically_R|8 bier_N|2 converter_N|5 catalyst_N|16 carbon _monoxide_N|7 antipollution_J|1 automotive_J|7 exhaust_system_N|2 … … zither_N|4 graded_J|5 average_J|46 consecrated_J|5 stock _V|7 christmas_present_N|2 evergreen_N|181 adsorb_V|10 … … picture_book_N|1 nationality_N|13 television_tube_N|1 whitewash_N|3 amphitheater_N|4 statue_N|17 sun_god_N|7 helios_N|6 rhodes_N|1 topple_V|2 sepulchral_J|1 cinerary_J|1 niche_N|4 column_chromatography_N|1 woodworking_plane_N|5 harvester_N|3 module_N|5 military_headquarters_N|1 snack_ bar _N|2 chester_N|1 artificial_satellite_N|3 relay_V|2 … … stairway_N|10 drafting_instrument_N|4 north_J|90 magnetic_north_N|3 composite _J|13 unify_V|17 fulcrum_N|6 converging_lens_N|1 … … cloth_covering_N|15 teapot_N|1 cotter_N|1 cotton_ fiber _N|4 textile_mill_N|1 psychiatric_J|5 psychoanalytic_J|4 …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4378/09Dec_Burkholder.pdf?sequence=1
The steel was one eighth inch thick bar stock cut to length, and ordered from a local vendor. Carbon Fiber Composite .
-
Monitor of information on composite materials
… Application," listing documents concerned with methods of joining composite elements to each other and to parts made of orthodox materials, methods of manufacture of parts from composite sheet, bar , and other stock , and uses of com- posites in various fields of … In this section are as a rule in- cluded documents containing information on specific composite materials with metallic, polymer, ceramic, or other matrices reinforced with one or more types of element, such as carbon , boron, or refractory fibers , metallic fibers based on …
-
Fracture Toughness of Composite Laminates and Metallic Materials Using a Modified CNSB Specimen
After consolidation, metal/laminate hybrid short bar specimens were machined from the hybrid stock panel. FIG. 2--The metal~laminate HSB specimen is shown containing a carbon fiber resin matrix composite laminate as the host material and AI adherends.
-
ZASMHBA0003407
The composites structure would weigh approximately 3.5 to 4.0 tonnes (3.9 to 4.4 … The carbon mast has a high percentage of 0 fibers , in the range of 65 to 70%, with a small percentage (5%) at 90 and the balance at 45. … 28 to 0.31 in.) of carbon unidirectional prepreg, autoclave-cured at 3 bar (300 kPa) pressure … The rudder stock , or main spar, is a rectangular section to allow a relatively narrow (10 to …
-
ZSCMA2010P183
Fabrication methods for sheet stock Clamp bars are often placed around the periphery to help get the seal to tack at room … A typical autoclave consolidation cycle for carbon /polyetheretherketone (PEEK) prepreg would be 680 to 750 °F (360 … In spite of all of these disadvantages, autoclaves have a place in thermoplastic composite part fabrication for … … fusible thermoplastics, is a series of processes that includes hot tape laying, filament winding, and fiber placement.
-
Stock Car Racing Driver Restraint – Development and Implementation of Seat Performance Specification
These improvements have come in multiple forms with notable ones including chassis roll bars , SAFER® Barriers, head … When stock car racing began, the driver's seat was a necessity to facilitate operation of the race … It was from these initial purpose built seats that today's aluminum and composite seats have evolved. The composite seat consists of carbon fiber inner and outer shells bonded with an aluminum honeycomb interior.
-
Reducing Vehicle Auxiliary Loads Using Advanced Thermal Insulation and Window Technologies
Circular inserts were machined from high-density polyethylene bar stock and heat sealed to the barrier material. Figure 8 Protective covers made of carbon - fiber composite were used in the step areas of the floorboard to protect the GFPs from being damaged when walked on.
-
Thermomechanical and Heat Hardening of Building Steels
… East Siberian Iron and Steel Works (ZSMK) is used for hardening angular shapes with flange 5 – 12 mm thick, channel sections Nos. 8 – 16, and I- bars Nos. 14 – 16 from commercial-quality low- carbon and low-alloy steels. A distinctive feature of the considered rolled stock is the variation of the structure over the cross … Such a structure can be described as a natural fiber composite .
Indicates content that may require registration and/or purchase.