-
Supplier: Labconco Corporation
Description: Carboy Caddy, for safe transport of large carboys or cartons. Helps eliminate heavy lifting and back strain. 20" x 23.63" shelf is made of phenolic board with a melamine high-pressure laminate surface. Handle measures 38.50" high and 19" wide. Additional features: 3" diameter casters
- Capacity: 400 lbs
- Length: 23.6 inch
- Width: 20 inch
- Cart / Truck Type: Platform Cart / Truck, Shelf / Tray / Stock Cart
-
Supplier: U.S. Plastic Corporation
Description: These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These
-
Supplier: Traceable® Products
Description: This is the ideal platform cart to move chemicals, carboys, computer paper, filing boxes, and scientific equipment. Eliminates lifting required by high-shelf carts. Cart ingeniously folds to a compact size for easy storage. Easy rolling Weighs only 20 pounds, but handles up to 265 pounds.
- Capacity: 265 lbs
- Length: 25.5 inch
- Width: 17.75 inch
- Type: Furniture Dolly
-
-
Supplier: U.S. Plastic Corporation
Description: These hand pumps will eliminate the lifting and tilting of drums and carboys. They are designed to transfer most acids with relative ease. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of FKM. The pumps in this series are 38" long with a
-
Supplier: U.S. Plastic Corporation
Description: per stroke. 18" barrels dispense 8 oz per stroke. Hose Outlet - Allows for the easy directional dispensing of liquids into receiving containers. Adapters are available to attach to the openings of most drums, carboys and five gallon containers. Spout Outlet - An alternative to the outlet tube
-
Supplier: ALLDOS Inc.
Description: dosing flow down to approx. 0.05 l/h whilst retaining accuracy. Special highlight: The drawing-in of small dosing quantities, well-known as critical among specialists, is no longer a problem. Traditional dosing pumps on a suction lift application with hypochlorite tend to airlock and hence
- Pump Type: Dosing Pumps
-
Supplier: Serfilco, Ltd.
Description: No more drum tilting with fork lifts, measurement with buckets or pails. Control transfer of highly corrosive liquids from your storage container to a mixing tank or process line. • Memory - Save up to 7 preset volumes in the Automatic Batch memory or change each batch in the Manual Batch
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: How to Move It?
I envision a tool which scoops up a wine carboy and lifts it up to the racking station.
-
Preliminary plan for treating mixed waste
Lift the carboy out of the hood, leaving the plastic bag wrapper inside the hood.
-
Preclinical Manufacture of an Anti‐HER2 scFv‐PEG‐DSPE, Liposome‐Inserting Conjugate. 1. Gram‐Scale Production and Purification
Mixing was monitored by observing the rotating carboy wall entrain, lift , and release the STPA, just below the liquid level, allowing it to settle through the rotating mixture.
-
Simultaneous consumption of bacteria and dissolved organic matter byTetrahymena pyriformis
Silicone tubing (length about 2 m; inside diameter 0.020 in; Manostat Corp.) slowed the rate to a drip, and it was regulated precisely by raising or lowering the carboy on a jack (Lab/ Lift , Fisher Scientific Co.).
-
Kodak's Ergonomic Design for People at Work 2nd Edition Complete Document
… Fatigue Determinants of Acceptable Loads Guidelines for the Design of Carrying Tasks, Shoveling, and One-Handed Lifting Tasks Carrying (Two-Handed) Shoveling One-Handed Lifting Special Considerations in Manual Lifting Task Design Manual Pallet Handling Drum Handling Carboy and Large Bottle Handling …
-
Coccolithophorid algae culture in closed photobioreactors
Schematic diagrams of closed photobioreactors. a: Carboy , (b) concentric draught-internal loop air lift , (c) plate, and (d) vertical helical tubular biocoil (HE, heat exchanger; AL, air lift; DC, down comer; BFS, back flow system (for reversing the flow in the coil …
-
FY-97 operations of the pilot-scale glass melter to vitrify simulated ICPP high activity sodium-bearing waste
To avoid gas lifting of the scrub solution, another vessel has been constructed that will contain the contents of the carboy to protect the off-gas system.
-
Aërostatische Dares for determination of the specifischen weights of gases
Lksst one now through the Rijhre irgend another gas einstromen into the Gefass which lowers so the air verdrhgt itself the glass balloon or it increases, the after the gas … … lighter or heavier, as air because the buoyancy that it suffers through …
-
Maynard’s Industrial Engineering Handbook, Fifth Edition > ALLOWANCES
Tree felling with ax; commercial laundry operations; shoveling sand; trench digging; sawing wood by hand; chopping wood; using jackhammer; washing carboys ; hewing coal; stacking concrete blocks; stonemasonry; heavy overhead … … operating printing press (load and unload); spray painting; lifting heavy boxes; climbing normal …
-
The Northbrook Chemical Works, Bradford, 1750-1920
A man then lifts the retorts one by one out of the sand, each retort con- taining 50 or 60 pounds of hot concentrated sulphuric acid, and this he pours into carboys that have been previously warmed to receive it.
Indicates content that may require registration and/or purchase.