Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Associated Pacific Machine Corp.
Description: Polypropylene cutting pad with pad shifter Stroke adjustible inboard clamping beam with 92.1" long conveyor belt Outboard pinch roll with 6.3" opening and 92.1" long conveyor belt Allen Bradley 2 HP servo motor positioning system Inboard safety fence guard and outboard hinged safety guards
- Capacity / Operating Force: 110.231 tons
- Stroke: 4.3 inch
- Daylight / Open Height: 8.7 inch
- Sheet / Working Length (R to L): 47.2 inch
-
Supplier: Associated Pacific Machine Corp.
Description: construction which utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure over the entire cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is
- Capacity / Operating Force: 100 tons
- Stroke: 4.3 inch
- Stroke Speed: 1,417.322834645667 in/min
- Daylight / Open Height: 5.5 inch
-
Supplier: Chiorino, Inc.
Description: The Finest Die Cutting Belt Available - Belt Type: (P4, P4/N, & P4 P) Supplied as Original Equipment on Atom-Secom, Bruno Machinery, Cox & Wright, Sysco, (Associated Pacific Machine), Freeman Schwabe and Samco Strong die cutting systems. Replacement belts on Schoen, Freeman
-
-
Supplier: UL Standards & Engagement
Description: non-user and user-replaceable batteries; see Appendix B. 1.3 These requirements do not cover: a) High-pressure water cutting or cleaning products developing nozzle pressure and flow rates in excess of those for a Type 4 pressure cleaning machine as specified in 33A, b) Products
-
Supplier: Schmalz Inc.
Description: Round bellows suction cups with 2.5 folds for handling sheet metal parts such as in CNC metal and laser cutting machines Applications with requirements for high holding forces and resistance to lateral forces even on oily and contaminated workpiece surfaces Use in area gripping systems
- Diameter / Maximum Dimension: 19.1 mm
- Stroke (if Applicable): 9 mm
- Type: Bellows
- Style: Other
-
Supplier: Schmalz Inc.
Description: Round bellows suction cups with 2.5 folds for handling sheet metal parts such as in CNC metal and laser cutting machines Applications with requirements for high holding forces and resistance to lateral forces even on oily and contaminated workpiece surfaces Use in area gripping systems
- Diameter / Maximum Dimension: 19.1 mm
- Stroke (if Applicable): 9 mm
- Type: Bellows
- Material: Rubber
-
Supplier: CSA Group
Description: cleaning machines for components of printing machines), and - certain cutting devices, e.g. log-slitting device, laser cutting, high pressure water jets, ultrasonic device. NOTE 3 The machines and equipment listed in Annex E are used in the textile industry but are
Find Suppliers by Category Top
Featured Products Top
-
-lasting laser sources, and vision systems make our line of machines second to none when it comes to selecting a reliable, accurate, low-maintenance Class 1 (enclosed) or Class 4 industrial laser cutting system. These machines are available in a range of standard sizes and laser powers to suit most any (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc.
Conduct Research Top
-
QteC Automation and Waterjet Technology Leading Supplier of Waterjet Technology in Europe
waterjet cutting solutions, QteC also distributes and services Jet Edge ultra-high pressure waterjet intensifier pumps. It also distributes vacuum holding and measuring equipment as well as 2D and line lasers, CNC-machines, and stop-pusher and cross-cutting machinery. The company also keeps a ready
More Information Top
-
Wood Cutting Machine - Wood Cutting Machine Manufacturers, Suppliers
China Express Shandong Jinan Bodor CNC BCL1610X CO2 Laser Carpet Cutting Machine Laser Wood Cutter .
-
wood cutter machine - offers from wood cutter machine manufacturers, suppliers, exporters & wholesalers
China express Shandong Jinan Bodor CNC BCL1610X co2 laser wood carpet cutting machine laser cutter with 2-YEAR ...
-
Sell YAG high preciosion laser cutting machine for aluminum and alloys
• Sell Car Carpets Laser Cutting Machine .
-
Digital Factory for Human-oriented Production Systems
It was applied in DiFac project both to carpets and to laser- cutting machines , further information in the ‘‘Case studies’’ paragraph.
-
Color-based localization of patterns through distortion tolerant graph matching
At the customers plant textile carpets are placed on the cutting machine .
-
Invariant pattern location using unsupervised color-based perceptual organization and graph-based matching
At the customers plant textile carpets are placed on the cutting machine .
-
carpet coating - offers from carpet coating manufacturers, suppliers, exporters & wholesalers
carpet gluing machine , grinding sponge cutting edge machine, machine, chemical heating mixer, chemical mill and latex ...
Indicates content that may require registration and/or purchase.