Products/Services for Cast Brass Eye Bolts

  • Eyebolts-Image
    Eyebolts - (236 companies)
    Last revised: February 12, 2025 Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated...
    Rating
    Special Eyebolt Type
    Features
  • Bolts-Image
    Bolts - (1301 companies)
    Against this measurement should not include the head. Bolt Material. Aluminum screws are light, resistant to oxidation, thermal and electrical conducive, and easy to manufacture. Brass screws are strong, conductive, and corrosion resistant, with low...
  • Eye Nuts-Image
    Eye Nuts - (74 companies)
    ...and finish. Metallic eye nuts can be made of: aluminum. brass. bronze. steel. hardened steel. stainless steel. titanium. proprietary alloys. Aluminum is lighter than steel, but not as strong. Brass and silicon bronze are common copper-base alloys. Many...
  • Copper, Brass, and Bronze Alloys-Image
    Copper, Brass, and Bronze Alloys - (598 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
  • Hooks-Image
    Hooks - (298 companies)
    Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments. Hooks...
  •  
    Anchors - (503 companies)
    ...bolts are also available. Description. Anchors are mechanical fasteners that attach an object to a support structure. Types of Anchors. Some common types of anchors include: Concrete anchors - Concrete anchors or anchor bolts are screw-bolt...
  •  
    Nuts - (1361 companies)
    Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied...
  •  
    Hoist Rings - (120 companies)
    Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
  •  
    Cast-In Heaters - (39 companies)
    Specialized cast-in heater elements include strip heaters, bolt heaters, explosion resistant heaters, bushing heaters, and bottom outlet heaters. Cast-in band heaters are used to heat pipes or other cylindrical objects. Cast-in circulation heaters...
  •  
    Washers - (1243 companies)
    ...the compressional force. Image Credit: Brass Parts Components. Internal tooth lock washers have a cylindrical outer diameter with several teeth along the inside diameter that are aligned at an obscure angle to the face of the washer. They are designed for use...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … 0,0,0 carpobrotus_edulis_N 0,0,0,0,0 carpocapsa_pomonella_N 0,0,0,0,0 carpodacus_mexicanus_N 0,0,0,0,0 carpodacus_purpureus_N 0,0,0,0,0 carriage_ bolt _N 0,0,0 … … 0,0,0 cartridge_ brass _N 0,0,0 … … 0,0,0,0 cassiope_mertensiana_N 0,0,0,0,0 cassius_clay_N 0,0,0,0,0 cassius_longinus_N 0,0,0,0,0 cassius_marcellus_clay_N 0,0,0,0,0 cast -iron_plant_N 0,0,0 … … 0,0,0 cat's_ eye _N 0,0,0 …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 21211,'carposporic'),(21212,'carposporous'),(21213,'carpus'),(21214,'carrack'),(21215,'carrageen'),(21216,'carrageenan'),(21217,'carrageenin'),(21218,'carragheen'),(21219,'carrefour'),(21220,'carrel'),(21221,'carrell'),(21222,'carrere'),(21223,'carriage'),(21224,'carriage bolt '),(21225,'carriage dog' … … 'cartridge belt'),(21330,'cartridge brass '),(21331,'cartridge clip' … … 21534,'cassirer'),(21535,'cassiri'),(21536,'cassite'),(21537,'cassiterite'),(21538,'cassius'),(21539,'cassius clay'),(21540,'cassius longinus'),(21541,'cassius marcellus clay'),(21542,'cassock'),(21543,'cassocked'),(21544,'cassowary'),(21545,' cast '),(21546,'cast about' … … 'cat\'s cradle'),(21655,'cat\'s eye '),(21656,'cat\'s feet' …
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … carpodacus_mexicanus_N 0,0,0,0,0 carpodacus_purpureus_N 0,0,0,0,0 carriage_ bolt _N 0,0 … … cartilaginous_tube_N 0,0,0,0,0 cartoon_strip_N 0,0,0,0,0 cartridge_belt_N 1,0,0,0,0 cartridge_ brass _N 0,0,0 … … 0,0,0,0 cast -iron_plant_N 0,0,0 … … 0,0,0 cat's_ eye _N 0,0,0 …
  • wn_g.pl (finlayson-gwc2014.zip)
    a reciprocating engine or pump'). g(103124598,'a lock in which a cylinder rotates to move a bolt ; tumblers are pins; inserting the key lifts and aligns … … g(103125180,'a percussion instrument consisting of a concave brass disk; makes a loud … … room in which photographs are developed'). g(103130297,'a long needle with an eye large enough for … … execution'). g(103134664,'a bell rung to announce a death'). g(103134766,'a cast taken from the …
  • Manual diesel engines
    For piston of Al Si alloys, one becomes therefore designed more solid inner form (wall thickness, dome form ), trapezium or stufenförmig processed eye supports and enlarged bolt diameter necessarily. Contracted hub sleeves come reinforced (e.g., brass or aluminum bronzes) for application (image 8-77).
  • cntlist (finlayson-gwc2014.zip\SimilarityUtils.zip)
    … 01 3 2 castroism%1:14:00:: 1 2 cast_aside%2:40:00:: 1 2 cast %2:36:01 … … 1 2 bulletin%2:32:00:: 1 2 bulletin%1:10:00:: 1 2 bull's_ eye %1:15:00 … … 2 brazilian%3:01:00:: 1 2 brazil%1:15:00:: 1 2 brazen%5:00:00:unashamed:00 1 2 bravely%4:02:00:: 1 2 bravado%1:10:00:: 1 2 brass %1:06:00:: 2 … … 04:00:: 1 2 bolt %2:38:00:: 1 …
  • A compact electromagnet for general purposes
    A square thread, five to the inch, was cut on the outer end of each pole piece, engaging with a knurled brass handwheel held axially by a split cast -iron distance ring. To prevent the pole pieces from turning, the lower ends of the eye - bolts , seen in figure 2, are machined to fit into holes in phosphor bronze keys engaging in suitable keyways in the pole pieces.
  • cntlist (edu.mit.mwe2011.zip)
    … 01 3 2 castroism%1:14:00:: 1 2 cast_aside%2:40:00:: 1 2 cast %2:36:01 … … 1 2 bulletin%2:32:00:: 1 2 bulletin%1:10:00:: 1 2 bull's_ eye %1:15:00 … … 00 1 2 bravely%4:02:00:: 1 2 bravado%1:10:00:: 1 2 brass %1:06:00 … … 03 1 2 bone_marrow%1:08:00:: 1 2 bombing%1:04:00:: 1 2 bolt %2:38:00 …
  • cntlist (finlayson-gwc2014.zip\SimilarityUtils.zip)
    … 01 3 2 castroism%1:14:00:: 1 2 cast_aside%2:40:00:: 1 2 cast %2:36:01 … … 1 2 bulletin%2:32:00:: 1 2 bulletin%1:10:00:: 1 2 bull's_ eye %1:15:00 … : 1 2 brazen%5:00:00:unashamed:00 1 2 bravely%4:02:00:: 1 2 bravado%1:10:00:: 1 2 brass %1:06:00:: 2 2 brandish%2:35:00 … … 00:: 1 2 bombardment%1:04:02:: 1 2 bolt %2:38:00:: 1 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … a cylinder rotates to move a bolt; tumblers are pins; inserting the key lifts and aligns the pins to free the cylinder to rotate |lock_N cylinder_N rotate_V move_V bolt _N tumbler_N be_V pin_N … … consisting of a concave brass disk; makes a loud … … photographs are developed |room_N photograph_N be_V develop_V 03162556_N| a long needle with an eye large enough for … … a bell rung to announce a death |bell_N ring_V announce_V death_N 03167053_N| a cast taken from the …


Product Announcements
National Bolt & Nut Corporation
National Bolt & Nut Corporation
National Bolt & Nut Corporation
Device Technologies, Inc.
Atlantic Rubber Company, Inc.