-
Supplier: Protavic America, Inc.
Description: stability from -55C to 100C. PNU-46202™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards. The clarity of PNU-46202™ allows examination of all encapsulated components and circuit boards. PNU-46202™ is available in self-mixing MixPac ® for
- Viscosity: 8,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Protavic America, Inc.
Description: of 0.070 inch (1.8 mm) or greater. The cured materials provide long-term circuit protection and bond stability from -55?C to 125?C. PNU-46203™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards.
- Viscosity: 15,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Protavic America, Inc.
Description: long term circuit protection from -55ºC. to 125ºC.. The material bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards and, when necessary, allows repair by cutting away material in the area of the affected component, replacing the component
- Viscosity: 30,000 cP
- Use Temperature: -55 to 125 F
- Thermal Conductivity: 1.21151436 W/m-K
- Dielectric Constant (Relative Permittivity): 6.85 to 7.6
-
-
Supplier: Protavic America, Inc.
Description: bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards material. The cured material allows repair by cutting away material in the area of the affected component, replacing the component and repotting. Some of the important properties of
- Viscosity: 70,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 8.27 to 8.46
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: ASTM International
Description: liner, class B - polyester-resin liner (nonreinforced), class C - epoxy-resin liner (nonreinforced), class D - phenolic resin liner (nonreinforced), class E - polyester-resin liner (reinforced), class F - epoxy-resin liner (reinforced), class G -
-
Supplier: ASTM International
Description: liner, class B - polyester-resin liner (nonreinforced), class C - epoxy-resin liner (nonreinforced), class D - phenolic resin liner (nonreinforced), class E - polyester-resin liner (reinforced), class F - epoxy-resin liner (reinforced), class G -
-
Supplier: NBK America LLC
Description: 2 spoke handle with retractable revolving grip. The grip has a mechanism that must be pulled up before folding down, preventing unexpected collapse. The body of the handle is made of cast iron and the grip is phenol resin. Heavy duty type capable of withstanding large torque.
- Outside Diameter: 2.0472452 inch
- Style: Spoked
-
Supplier: Reid Supply
Description: offer caster wheels in a variety of materials such as rubber, phenolic, polyolefin, polyurethane, nylon, and cast iron. . 3.000 in diameter Phenolic Resin Caster Wheel fits Roller bearing casters and have a 500 lbs load capacity.
- Load Capacity: 500 lbs
- Wheel Diameter: 3 inch
- Wheel Tread Width: 1.75 inch
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (SG with high resistance to alternating loads) Geometry: linear Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 1 measuring grid Measuring grid covered Solder tabs with strain relief Temperature response:
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 350

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (High resistance to alternating loads) Geometry: T rosette Meas. grid material: CrNi special alloy Carrier foil: phenolic resin, glass-fiber reinforced 2 grids, stacked, offset 90° Measuring grid covered Solder tabs with strain relief Temp. response: titanium/gray
- Active Gauge Length (Grid Length): 0.1181103 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 350

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (SG with high resistance to alternating loads) Geometry: Y rosette (square) Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 3 grids, stacked, offset 0°/45°/90° to each other Measuring grid covered Leads
- Active Gauge Length (Grid Length): 0.05905515 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 1000

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (High resistance to alternating loads) Geometry: linear Meas. grid material: CrNi special alloy Carrier foil: phenolic resin, glass-fiber reinforced 1 measuring grid Measuring grid covered Solder tabs with strain relief Temp. response: titanium/gray cast
- Active Gauge Length (Grid Length): 0.05905515 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 1000

-
Supplier: Henkel Corporation - Industrial
Description: polyurethanes and similar catalyzed paints. It offers a significant advance in work place safety and it can be used on aluminum, mild steel, cast iron and titanium when used as directed. Low odor and does not contain methylene chloride, chlorinated solvents, phenols, chromates, ammonia or
- Type: Stripper (Paint, Resins)
-
Supplier: Georgia-Pacific Corporation
Description: requirements, phenolic resin systems have advantages over polyesters, epoxies, and vinyl esters. Cured phenolic resins from GP Chemicals are formulated to be inherently fire-resistant, demonstrate low smoke generation and high-temperature resistance. Phenolic FRP
- Filler: Aramid Fiber
- General Types: Casting Resin
- Features: Composite Material, Phenolics (Melamine, Furan), Thermoset
Find Suppliers by Category Top
Featured Products Top
-
Film converters and packaging converters are creating innovative cast polypropylene (cPP) solutions with Vistamaxx™ performance polymers: improved film toughness for stronger packaging and enhanced seal performance. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Case study: Videplast creates cast silage stretch film with ExxonMobil Signature Polymers
(read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
and sheeting applications. He has technical expertise in film fabrication, converting, and processing technologies—blown, cast, and BOPP films. ExxonMobil Signature Polymers - Bring your impossible! (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Custom injection molding and die-cast molding have been compared for decades. When it comes down to a side-by-side comparison, companies that convert from metal to plastic experience many benefits from the transition. Plastic components are superior to metal in more ways than one (read more)
Browse Datasheets for Osborne Industries, Inc. -
strength TAFMERTM XM is a superior, low crystalline copolymer of propylene and alpha-olefin which is perfect for biaxially oriented polypropylene (PP) and cast film sealant, as well as a resin modifier for polyolefins. Characteristics include: • Excellent low (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
and environmental stresses. Depending on motor design and operating conditions the full stator (or just the winding head) can be casted. Insulation by casting materials results in improved thermal conductivity and noise (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC
More Information Top
-
100 Years of Bakelite, the Material of a 1000 Uses
By 1928, it was pos- sible to produce transparent cast phe- nolic resins by a novel process, whereas the old process had produced only dark resins that were difficult to dye.
-
Fracture toughness characterization of phenolic resin and its composite
TOUGHNESS DETERMINATION OF CAST PHENOLIC RESINS .
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Thermosets, Reinforced Plastics, and Composites
Phenolic casting resins are available as syrupy liquids produced in huge kettles by the condensation of formaldehyde and phenol at high temperature in the presence of a catalyst and the removal of excess moisture by vacuum distillation.
-
Modern Plastics Handbook > Thermosets, Reinforced Plastics, and Composites
Phenolic casting resins are available as syrupy liquids produced in huge kettles by the condensation of formaldehyde and phenol at high temperature in the presence of a catalyst and the removal of excess moisture by vacuum distillation.
-
Polymer Technology
It is for this reason that cast phenolic resins have never developed as was orig- inally hoped, but they still continue to find uses in such applications as billiard balls, umbrella handles, furniture handles, pipe and pen stems as well as cutlery …
-
Rapid estimate of solid volume in large tuff cores using a gas pycnometer
They are precision ground to perfect spheres (product information sheet) and are made from a cast phenolic resin , the exact properties of which are proprietary to Belgian Aramith (Muller Sporting Goods sales representative).
-
Electrical insulating materials
Plastics made from cast phenolic resins have always played an important role in general utility trade, and their possible uses for electrical purposes have been considered from time to time.
-
Landolt-Börnstein
Phenol casting resin .
-
Encyclopedic Dictionary of Polymers
It is a catalyst for vinyl polymerizations, and an additive for phenolic casting resins .
Indicates content that may require registration and/or purchase.