Products/Services for Castle Sterilizer
-
Autoclaves and Sterilizers - (307 companies)Autoclaves are used for applications requiring constant pressure and temperature for long periods of time. Common applications include the sterilization of instruments and polymerization of rubbers and plastics. Autoclaves are used for applications...External ConfigurationInternal ConfigurationHeat Source / Transfer -
Biological Indicators - (42 companies)Biological indicators are used to monitor and evaluate the effectiveness of sterilization. They are designed for use with ethylene oxide gas, dry heat, steam, or radiation. Ethylene oxide gas is used to kill bacteria, mold, and fungi in medical... -
Lamps - (1863 companies)Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available. -
Doors - (1347 companies)Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. -
Pharmaceutical and Medical Gases - (66 companies)Pharmaceutical and medical gases are pure fluids which are used to synthesize, sterilize, or insulate processes or products which contribute to human health. They are also administered to patients as therapy. Pharmaceutical and medical gases... -
Biotechnology and Pharmaceutical Manufacturing Services - (455 companies)Biotechnology and pharmaceutical manufacturing services activate pharmaceutical ingredients, sterilize biomedical components and materials, validate processes or packaging, and formulate drug or medicinal preparations on a contract basis. How...
-
Clean In Place (CIP) Systems - (39 companies)Another variation of CIP systems are sanitize-in-place, or SIP, systems that sterilize or sanitize the internal surface of the process equipment. SIP systems are very important in the pharmaceutical and food and beverage industries. Newer CIP...
-
UV Disinfection and UVGI Sanitization Systems - (111 companies)...disinfection systems and UVGI sanitizers. Air treatment systems or UV air purifiers are designed to treat air, gas, or vapor streams. Surface disinfection systems and part sterilizers are designed to destroy microbes on the surfaces of parts or materials...
-
Cold Isostatic Pressing Services - (8 companies)Cold isostatic pressing services apply extremely high pressures using cold isostatic pressing (CIP) or similar technologies to sterilize products or cold compact powders. Supplier specifications include service capabilities, materials processed...
-
Medical Tubing - (180 companies)Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications. Medical tubing is tubing that meets medical...
Product News
-
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Portescap
Motor Sterilization and Autoclaving Sterilizable Motor Solutions. Disinfection Through Medical Washer. Medical washers (sometimes referred to as medical dishwashers or thermal disinfectors) are automated machines used to wash and disinfect medical devices and remove bioburden prior to sterilization. The process introduces hot water and specialized high pH cleaning detergents to the wash chamber making the environment especially harsh. Portescap performs in-house washer durability and performance testing on motors. On most motors... (read more)Browse Brushless Motors Datasheets for Portescap -
Portescap
Sterilizable Motors for Surgical Hand Tools Surgical Motor Solutions. Custom Engineered for Critical Performance. Powered surgical hand tools rely on high performance mini motors for optimal surgical outcomes. Portescap has over 20 years of experience designing and developing high-quality sterilizable motor solutions for your most performance-critical surgical power tools. From a standard offering to a fully customized solution, you have a wide variety of choices. Our design engineers will work with you hand in hand to help you find... (read more)Browse Brushless Motors Datasheets for Portescap -
Electro Optical Components, Inc.
SMD UV Sensors - Great for Sterilization UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost. SiC Ceramic SMD Package with UV Quartz Window with the BEST high energy performance. The smaller size make these 2 package options ideal for applications where size is a concern. Use the GaN GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components, Inc.
Smartphone UV Meter for UV Curing & Sterilization The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or Bluetooth. The Smart UV Checker app (for your cellphone) gives you flexibility in how you measure the UV intensity. EOC also offers a variety of Multi-Function Portable UV Radiometers. These include: Cellphone based Smart UV Checker. Panel Mounted Units. Portable Meters. Large Outdoor UV Index Meters (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Device Technologies, Inc.
Multi-Axis Wire Protection for Flanged Metal Edges and DTi protection products help optimize it for their OEM clients so that it is delivered pre-protected, ready to support the products OEMs want to build. It helps that, in comparison to nylon and its required adhesive, DTI solutions reduce your assembly time & costs. Wire Protection for All Edge Types. The new product is the third product in the Spring-Fast Mil Spec series. M22529/1 (M/1) encapsulated steel substrate no sacrificial cushion alternating castles 2 axis. M22529/2 (M/2) encapsulated... (read more)Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
Central Scientific Commerce, Inc. (CSC)
Infectious Medical Waste Detoxification SteryWave SterryWave uses high-frequency sterilization technology to crush, heat, and sterilize infectious medical waste to render it detoxified and converted into compact municipal waste. Sterrywave's on-site treatment of medical waste reduces significantly the risk of contamination compared to incineration or landfill, reducing the cost of collecting, transporting, and managing medical waste. Speedy detoxification process. In about 30 minutes waste is automatically crushed heated, sterilized... (read more) -
ExxonMobil - Polypropylene Products
Enhance resistance to gamma in medical devices Gamma radiation is a common sterilization technique for medical products. Generally, polypropylene (PP) resins exposed to gamma or other high-energy radiation sources lose physical and mechanical properties after exposure. Vistamaxx performance polymers can enhance the flexibility and toughness of polymers, improving the performance of PP resins after gamma sterilization. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Hamilton Company
SyringeGuard durable materials, the SyringeGuard integrates seamlessly into sterilization workflows, maintaining the integrity and traceability of syringes, needles and small components. Quick Identification System - Achieve peak workflow efficiency and avoid experimental delays with dedicated numbered slots that ensure quick identification and prevent costly tool mix-ups. Sterilization Ready - Enable seamless workflow integration with durable, sterilization-compatible materials that protect syringes... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Air Innovations LLC
Sterile Storage Cabinet Air Innovations ' Sterile Storage Cabinet is the portable storage solution for your sterilized equipment. These units are designed to maintain sterile conditions following the sterilization of equipment. Units are designed for temperature and humidity control to simulate clean room conditions without the need to design a new clean room. Sterile Storage Cabinets can be used in a variety of commercial applications ranging from hospitals, dentistry, veterinary, and other private practices. Unique... (read more)Browse Air Purifiers Datasheets for Air Innovations LLC
-
HOUSING OF DISEASE‐FREE VERTEBRATES
Its bactericidal activity has been well des~ribed.~-~ After the shavings are removed from the clean side of the Castle sterilizer ,* .
-
Materials Testing E-Update
• Castle Sterilizer .
-
Tuttnauer Elara 11 Autoclave Class B | For Sale | LabX Ad 461981
• Castle Sterilizer .
-
LSM Lytzen Shubert 35 G Stainless Steel Sterilizer | For Sale | LabX Ad 386225
• Castle Sterilizer .
-
Tuttnauer 2540M Autoclave Sterilizer Refurbished | For Sale | LabX Ad 474818
• Castle Sterilizer .
-
Autoclaves and Sterilizers | New and Used Autoclaves For Sale | LabX
○ Castle Sterilizer .
-
Chemically defined serum-free media for the cultivation of primary cells and their susceptibility to viruses
The complete filtering apparatus was sterilized by steam under pressure at 121~ C for 1 hr using a dry cycle on a Castle Powerclave sterilizer ( Castle Co., Rochester, NY).
-
Using Bayesian stable isotope mixing models to estimate wolf diet in a multi‐prey ecosystem
We sterilized scats in a 533LS Getinge/ Castle steam ster- ilizer (Getinge/Castle, Rochester, NY), hand-separated them, and used macro and microscopic characteristics of hair and bone to identify contents to species (Putman 1984, Leopold and Krausman 1986, Spaulding et al. 1997).
-
Evaluation of Heat‐Damage to Protein by Coomassie Blue G Dye‐binding
The autoclave ( Castle steam sterilizer , M/C 3423) was programmed to purge the chamber of air before automatically timing the treatment period.
-
Mechanical performance studies on extruded cornstarch‐based plastic manufactures
Autoclaving was done at 275°F (135°C) for 3 min in a Castle Steam Sterilizer (Sybron Corp., Rochester, NY), then the materials were cut immediately in the dimen- sions specified as specimen type I by ASTM D-638.
Indicates content that may require registration and/or purchase.