Products/Services for Catalyst Dust Collectors
-
Dust Collectors and Dust Collector Filters - (765 companies)Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases and work environments. Methods There are a number of different methods...Filter OnlyCollector TypeProcess -
Industrial Parts Washers and Cleaning Systems - (661 companies)Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line. Industrial parts washers remove grease, soil, oil, abrasive dust... -
Mist Collectors - (311 companies)Mist collectors reduce the amount of mist in the workplace atmosphere. Mist collectors and fume collectors reduce the amount of mist, aerosols and fumes in the workplace atmosphere. They can be used for treating media streams involving combinations... -
Catalysts and Initiators - (354 companies)Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives. Image credit: Aron Alpha | FuelCellsEtc | Ellsworth Adhesives. Catalysts and initiators are chemicals used to start, promote... -
Dust and Debris Control Products - (95 companies)Dust control products and debris control products protect equipment, valuable inventories and people from unacceptable or dangerous contamination. Dust control products and debris control products protect equipment, inventories and personnel from... -
Catalyst Supports and Carriers - (35 companies)Catalyst supports and carriers consist of highly porous ceramic, silica, or mineral media with high surface areas. Catalyst media or catalyst are used in chemical synthesis, thermal oxidation, and pollution control applications. Catalyst supports...
-
Fume and Smoke Collectors - (67 companies)Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
-
Respirators and Dust Masks - (432 companies)Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators...
-
Baghouses and Baghouse Filters - (153 companies)Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM). Their applications range...
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Product News
-
Camfil
Dust Collector with Explosion Vent Gold Series III collectors equipped with an explosion vent is an effective safeguard against potentially lethal factory dust explosions. Employee safety is always in the engineering forefront of Camfil dust collector designs; from our patented Cambar door system, which allows for fast, safe and trouble free filter change-outs (no tools required) to durable construction using the heaviest gauge steel (7-10 gauge) on the market today. Applications: Abrasive Blasting. Thermal Spray. Chemical. Food... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Dust Collector Filter Cartridges Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our filters maintain a steady pressure drop that lasts through the lifetime of the filter. Independent lab tests demonstrate that Camfil filter cartridges capture more air pollutants and release more of those pollutants... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
AMTECH ADT Dust Collectors Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series by Clean Air Industries, ranging from 1,000 to 3,000 CFM. * Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. * Venturi Assist Excellence: Experience the pinnacle... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Media Options for Dust Collector Filters Dust collector filter cartridges are designed to capture the maximum amount of dust and air pollutants and contain them in order to keep manufacturing facilities clean and employees safe. However, filter cartridges are not one-size-fits-all. This infograpic helps identify the best dust collector filter media choice for each application based on the type of dust that the operations produces including toxic dusts, sticky dusts, flammable dusts, dust containing allergens and irritants. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
Amtech ATV/ATH Dust Collectors Maximize performance without sacrificing space. The ATH/ATV Cartridge Dust Collectors are engineered for powerful filtration in a compact, quiet footprint. Learn how these systems deliver reliable dust and fume control while supporting compliance and cleaner air. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Replacement Filter Cartridges for Dust Collectors filter cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream. OmniPleat Advantages. * Lower pressure drop through open pleat spacing improves cleaning efficiency, which will reduce energy costs through less compressed air consumption during cleaning in many applications. * More media is available for filtration, which helps filters last longer and improves the performance of the dust collector. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series Industrial Dust Collectors Gold Series industrial dust collectors are the industry 's best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence --even under... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
OptiCone Dust Collector Filter Cartridges Camfil's OptiCone TM filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly distributed from top to bottom for the best filter cleaning. When paired with the Gold Series III dust collector, OptiCone filters provide a powerful, cost-effective dust collection system, which maintains a low... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance. The new collector features OptiCone TM filter cartridges with OmniPleat (R) filter media, engineered to maximize filtration performance. OptiCone cartridges utilize open-bottom inner cones to expand usable... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector--Bulk Processing Operators of facilities that process and handle dry particulate rely on Camfil 's Gold Series III dust collectors to protect workers from hazardous dust, prevent contamination of products, stop harmful particles and fumes from accumulating on surfaces, and comply with safety regulations and industry standards. They handle all types of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Gold Series III dust collectors feature OptiCone TM filter cartridges... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
Clean Coal Technology Demonstration Program: Program Update 2001
The bottom portion of the SO2 converter reactor, with the catalyst dust collector hopper mounted on steel rails (center).
-
Clean Coal Technology Programs: Completed Projects (Volume 2)
The bottom portion of the SO2 converter reactor, with the catalyst dust collector hopper mounted on steel rails (center).
-
Engineering problems in the operation of microspherical chromium oxide/alumina catalysts for the dehydrogenation of paraffins
The modernization of sectionalizing grids and dust collectors allows catalyst stirring to be intensified, the smoothing of the temperature front along the reactor height, and reduced consumption of SPS and SPP catalysts in the process of dehydrogena tion on a pilot plant …
-
Energy and technology review
detectors,cosmic- dust collectors , catalysts , us inorganicsilica aerogels withdensities .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/174711/1/c2ra20799k.pdf
Extended applications therefore have been expected or established for such as Cherenkov counters, low-k materials, cosmic dust collectors , catalyst supports, electrodes, and transparent .
-
Catalytic Air Pollution Control: Commercial Technology
B AH ESP SCR FGD = = = = = boiler air preheater electrostatic precipitator (or other dust collector ) selective catalyst reduction flue gas desulphurisation .
-
http://vbn.aau.dk/files/197126872/ppm2013_abstract_book_v3.pdf
Porous ceramics have been used in wide range application areas such as hightemperature gas or liquid filters, separation membranes, dust or soot collector , catalyst carriers and bioreactors.
-
Formation of Open Micropores in Nanoporous Ceramics Based on Organosilicon Polymers
Such ceramics at pre- sent are used as filters and catalyst carriers, membranes and dust collectors , adsorbents and heat exchangers, and also in biotechnology and in medicine.
-
Partial oxidation of lower alkanes by active lattice oxygen of metal oxide systems: 1. Experimental methods and equipment
The reaction products together with the contact get into the separator of the reactor, in which they are separated; they are then sent to a dust collector , in which the catalyst dust precipitates; passing through a gas meter, they are discharged to …
-
Arrangement of BaTiO 3 ‐Nanokristallen for macroscopic Aerogelmonolithen with large surface
These properties have carried collectors for cosmic dust , detectors in the particle physics, thermal insulators, materials for optoelectronics for development of Aerogelen for different applications for example as catalysts , sensors, and many mehr.[4,5] Aerogele As conductive matrix kçnnten mçglicherweise in …
Indicates content that may require registration and/or purchase.