Products/Services for Catenary Bar Screens
-
Bar Screens - (36 companies)How to Select Bar Screens Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work? Bar screens generally operate...
-
Screens - (129 companies)Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open...
-
Pry Bars - (28 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
-
Panic Bars - (49 companies)Panic Bars are door opening devices that span emergency exit doors on its interior. They open the latch when pressure is applied. Touch panic bar Cross bar exit device. Image Credit: Grainger. Panic Bars are door opening devices that span emergency...
-
Bar Graph Arrays - (31 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable... -
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
Touch Screen Displays - (515 companies)Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer. Touch screen displays are the most user-friendly PC interface. They are input devices, a way to communicate...
-
Projection Screens - (92 companies)Projection screens are used to display images from overhead and video projectors. Projection screens include fixed frame screens, portable and folding screens, electric screens, rear projection, and manual wall and ceiling screens. A projection...
-
Touch Screen Sensors - (133 companies)Touch screen sensors are composed of a transparent touch surface surrounded by a sensor array that provides positional information to a processor. Touch screen sensors are composed of a transparent touch screen surface surrounded by a sensor array...
-
Separators, Classifiers, and Screeners - (582 companies)Screeners, classifiers and separators are used to separate materials by particle size. Screeners, classifiers, shakers, and separators are used for classification of powders or other bulk materials. Classification is done by particle size, density...
Product News
-
Smith & Loveless, Inc.
Coarse and Fine Screens, Compactors and Washers Mechanical Bar Screen (click on link for more information). Designed for small to very large plants the SCHLOSS Mark VIII Bar Screens are paticulary well. SCHLOSS Mark XV Fine Screw Screen (click on link for more information). Designed for smaller in-channel flows, the S &L SCHLOSS a " Mark XV-A a " cost-effectively achieves . . . SCHLOSS Mark CT Catenary Bar Screen (click on link for more information). Catenary screen technology offers proven performance for small to large flow applications... (read more)Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Lee Co. (The)
HI-BAR® Insert Retained Safety Screens The new HI-BAR (R) Insert Retained Safety Screens are the latest addition to our line of HI-BAR Safety Screens, which continue to be the most versatile solution for protecting critical components in both liquid and pneumatic systems. HI-BAR Insert Retained Safety Screens have the performance advantages created by our unique drilling techniques and the installation and retention benefits associated with the insert locking end. For decades, both technologies have been widely used in aircraft... (read more)Browse Screens Datasheets for Lee Co. (The) -
Lee Co. (The)
The Lee Co: Titanium Hi-Bar Screens brazing designed to resist high temperatures or designs milled from a single steel bar without any brazing at all. We 've created screens that are as wide as a foot across or as small as just an eighth of an inch. The pedigree of our safety screens includes use in crewed spacecraft - if astronauts trust their lives to our products, so can you. Over 50% of Lee safety screens are special products designed to meet the requirements of a specific application. Our capabilities far exceed our standard... (read more)Browse Screens Datasheets for Lee Co. (The) -
Lee Co. (The)
PEEK Safety Screens The Lee Company now offers a complete line of flange mount, Hi-Bar® Safety Screens made entirely from PEEK (PolyEtherEtherKetone). PEEK is a high performance engineering thermoplastic with excellent chemical resistance, superior strength and dimensional stability at elevated temperatures. Because of these properties, these new PEEK screens are suitable for many applications in the medical industry, as well as applications found in the aerospace, marine and oil industries. Available in 6... (read more)Browse Screens Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE SAFETY SCREENS The Lee Company offers a wide variety of Safety Screens designed to protect critical fluid control components from rogue contamination. These screens are not intended to serve as system filters. Two general types are available, differing in their method of construction and pressure capability: Etched Screens and Machined and Drilled Screens. Etched Screens. Photochemically etched from stainless steel bar stock that is formed and brazed to a base washer or insert locking end. Simple, Economical... (read more)Browse Screens Datasheets for Lee Co. (The) -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Triple/S Dynamics, Inc.
High-Speed Vibrating Screens High-Speed Vibrating Screens come in a variety of models, sizes, configurations and accessories for wet and dry screening. Screens may be inclined or horizontal, open or enclosed, customized from a variety of screen media and accessories. Speeds and amplitudes will be optimized for the application, within a range of 0.100 in. to .500 in. total amplitude, at frequencies selected to produce peak acceleration between 4 and 6 g 's. Deck slope, also optimized for your application, will range from 11... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
NKK Switches
Comparing Resistive Touch Screens Embrace the touch screen revolution with NKK's Series ZE and FT -- where innovation is at the touch of a fingertip. Series ZE Multi-Touch Resistive Touch Screens key features: Light touch operation similar to a smartphone. Highly resistant to noise; exceptional durability; 10,000,000 operations minimum. Dual touch controller boards available, specifically designed for ZE Series. Popular sizes in line with trending wide screens. Series FT Resistive Touch Screens key features: Benefits of 4-wire... (read more)Browse Touch Screen Displays Datasheets for NKK Switches -
Fuji Electric Corp. of America
Types of HMI Screens Human-machine interface (HMI) products incorporate electronics essential for controlling and signaling various types of automation equipment in industrial environments. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to manufacture the highest quality, superbly engineered, innovative... (read more)Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
Yaskawa America, Inc. - Drives Division
Raising the (Steel) Bar Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of the solution? The Yaskawa U1000 Industrial Matrix Drive. Designed for regenerative operation, it was a perfect fit for the demands of high-performance steel bar grinding. Read the Yaskawa Success Story (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
-
Introduction to Water Resource Recovery Facility Design, Second Edition > Preliminary Treatment
Catenary bar screen .
-
Introduction to Water Resource Recovery Facility Design, Second Edition > Acknowledgments
4.4 Catenary bar screen .
-
Pro-Equipment celebrates One Year Birthday
PEI has been awarded contracts to supply Continuous Belt Screens, Screenings Compactors, and two specially designed 6 foot Catenary Bar Screens for an installation in Puerto Rico".
-
Prevention and Control of Sewer System Overflows: MOP FD-17, Third Edition > Overflow Mitigation Technologies
Bar / catenary screen .
-
New Technology Added To JWC's Monster Separation System
JWC Environmental's Monster Separation System can now incorporate a highly-reliable vortex grit removal system named Grit Monster™, or a robust bar screen called Catenary Monster™.
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Preliminary Treatment
Many mechanically cleaned bar screen designs are currently used in wastewater treatment plants. These designs include cable and rake, continuous chain, catenary , reciprocating rake, and continuous self-cleaning.
-
Journal of Spacecraft and Rockets > Inflatable Structure for a Three-Meter Reflectarray Antenna
… reflectarray antenna was developed.8 Figure 3 is the schematic of the “movie- screen ” inflatable reflectar … Major components include inflatable booms, RF mem- brane, flat panels, roll-up shells, cross bars , constant force springs, mandrels, end caps, catenary systems, etc.
-
Falling spring and falling catenary as cases of force propagation
… 261–4 [7] Aguirregabiria J M, Hern´andez A and Rivas M 2007 Falling elastic bars and springs Am … … massive spring problem Am. J. Phys. 52 933–7 Bowen J M 1982 Slinky oscillations and the notion of effective mass Am. J. Phys. 50 1145–8 [10] Nedev S 2000 The catenary - an ancient problem on the computer screen Eur. J. Phys. 21 …
-
Operating Safety on New Maritime Terminal of Crude Oil Shipping
This movement is monitored by a GPS installed on the buoy and its result is presented in the screen as a numeric indicator and a horizontal bar graph with a configurable alarm level. The chain catenary resistance limits the Excursion: its calculation in real time allows a quick evaluation of …
Indicates content that may require registration and/or purchase.