Products/Services for Catenary Lightning Protection Systems
-
Lightning Protection Systems - (306 companies)Lightning protection systems prevent property damage, equipment damage, and bodily injury from electrical surges and lightning strikes. Types of Lightning Protection Systems Lightning protection systems can vary from simple copper rods... -
Circuit Protection Components - (418 companies)Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage... -
Ear Protection - (421 companies)Ear protection devices protect the ears and ear organs from elevated decibel levels and debris and water ingress. Ear protection is an article of personal protective equipment (PPE) that safeguards the wearer against hearing damage from overexposure... -
Surface and Corrosion Protection Products - (265 companies)Surface protection products and corrosion protection products are used to provide protection to industrial surfaces particularly in the marine, transportation, chemical process, pulp and paper, and petroleum industries. Surface protection products... -
Tire Protection Chains - (21 companies)Tire protection chains are used to reduce the danger of tire puncture from sharp rocks, heat, scrap metal or other hazards. Tire protection chains are used to reduce the danger of tire puncture from sharp rocks, heat, scrap metal, or other hazards... -
Corrosion Protection Services - (197 companies)Corrosion protection services mitigate environmental or chemical attack through the application or installation of coatings, liners, cathodic protection, sacrificial anodes, and corrosion inhibitors. Corrosion protection services mitigate...
-
Fire Protection Services - (263 companies)Fire protection services install, maintain and monitor safety equipment such as flame and smoke detectors, sprinkler systems, fire alarms and annunciators. Fire protection services install, maintain, and monitor safety equipment such as flame...
-
Wear Protection Services - (169 companies)Wear protection services suppliers provide installation or application of wear protective liners, tile liners, spray-on lining systems, and/or high build coatings to protect an underlying surface from wear or erosion. Wear protection services...
-
Ground Protection Mats and Portable Roadway - (21 companies)Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and portable roadway...
-
Gas Discharge Tubes (GDT) - (101 companies)Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap...
Product News
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Materials for Lightning Strike Protection Lightning Strike Protection. MicroGrid (R) expanded materials are configured to exceed lightning protection standards and verification test methods. Aluminum has been the principal material used in aircraft and aerospace construction for over 60 years. With the growing interest to construct more efficient aircraft, manufacturers are designing more components out of light-weight composite materials. Current composite structures include engine nacelles, flaps, wing tips, and even rotary blades... (read more)Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Lightning Strike Protection Material for Aircraft Lightning Strike Protection for Carbon Fiber Aircraft. Lightning Strike Protection. Dexmet MicroGrid (R) expanded materials are configured to exceed lightning protection standards and verification test methods. Aluminum has been the principal material used in aircraft and aerospace construction for over 60 years. With the growing interest to construct more efficient aircraft, manufacturers are designing more components out of light-weight composite materials. Current composite structures... (read more)Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet metal foils for lightning strike protection and fuselage on helicopters. Composites, however, are poor conductors of electrical current. Without proper protection, they are susceptible to severe damage in the event of a lightning strike. When Dexmet expanded aluminum and copper MicroGrid (R) materials are incorporated into the surface of these composite structures, the lightning strike energy is dissipated over the surface of the component, which prevents damage to the composite material below. MicroGrid (R) precision expanded metal foils... (read more)Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid Lightning Strike Material Aircraft Lightning Strike Protection Our copper and aluminum MicroGrid (R) materials protect composite aircraft surfaces and rotor blades from lightning strikes. How Dexmet Lightning Strike Materials Protect Carbon Fiber Aircraft Surfaces. Aluminum has been the principal material used in aircraft and aerospace construction for the past 70 years. With the growing interest to construct more efficient aircraft, manufacturers are designing more components out of light-weight composite materials... (read more)Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Eteily Technologies India Pvt. Ltd.
N-Male to N-Male Adapter with Lightning Arrestor Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency range of 0-6 GHz and has precision-engineered coaxial structure to ensure minimal signal loss while protecting antennas, wireless radios, routers, and transmission systems. This lightning arrestor, with durable N-male connections... (read more)Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
Exsenco, LLC
Meet the Speed King: Lightning-Fast Servo Valve! The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)Browse Servo Drives Datasheets for Exsenco, LLC -
Shenzhen Xingkerong Technology Co., Ltd
Smart Voltage Stabilizer Protection System . For three-phase power systems, the stabilizer automatically detects phase loss conditions and stops unsafe operation, protecting motors and industrial equipment. 6. Short Circuit Protection. The short circuit protection function provides rapid response against sudden electrical faults, improving system safety and reliability. 7. Time Delay Protection. The intelligent delay function prevents frequent switching and protects equipment during unstable power recovery. 8. Lightning Surge Protection... (read more)Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Shenzhen Xingkerong Technology Co., Ltd
Voltage Regulator Output Protection Technology transmission by 25%. Common mode interference isolation. By utilizing the electrical isolation characteristics of the isolation transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies. Overload and short circuit protection. Integrated intelligent circuit breaker mechanism and fast response circuit, when... (read more)Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Altech Corp.
Photovoltaic Fuses for PV Protection Altech PV protection components are built to help safeguard key parts of a solar power system, from the DC string side through the inverter and out to the grid connection. gPV fuses are designed to protect cables and PV modules against reverse overcurrent, helping isolate a faulted string so the rest of the array can keep producing power. DC circuit protection, including overvoltage protection and reverse current protection. DC to AC inverter circuit protection, including semiconductor... (read more)Browse Fuses Datasheets for Altech Corp. -
Altech Corp.
UL Circuit Protection Altech's circuit breaker line is built for reliable protection in industrial panels and control systems. With UL1077 supplementary protectors, UL508 manual motor controllers, and UL489 branch circuit breakers, the portfolio supports a wide range of application requirements. UL1077 - Supplementary protection for control circuits and load-side applications. UL508 - Manual motor controllers designed for motor and industrial control applications. UL489 - Branch circuit protection for higher current... (read more)Browse Circuit Breakers Datasheets for Altech Corp.
-
Implementation of a Lightning Protection System on LNG Facility - Risks and Challenges
A novel technology was implemented for the Paraffinic Naphtha Tanks to eliminate the risk of fire from lightning, where an RGA protection system was implemented in place of the more traditionally used catenary lightning protection system .
-
Selecting Power Quality Solutions for Industrial & Mission-Critical Applications
Catenary Lightning Protection System .
-
2001 IEEE EMC International Symposium. Symposium Record. International Symposium on Electromagnetic Compatibility (Cat. No.01CH37161)
03 TIME DOMAIN MODELING OF CATENARY LIGHTNING PROTECTION SYSTEMS : HOW TO DESIGN EFFECTIVE LIGHTNING PROTECTION SYSTEMS R. BRIPT, LT-MP Applications, Cypress, CA, USA .
-
Title Index
Time Domain Modeling of Catenary Lightning Protection Systems : How to Design Effective Lightning Protection .
-
Empirical correlations between OLMS and CGLSS lightning data
Because of the similar predominant over- head catenary wire lightning protection systems of two space launch sites, it is hoped that the results from one launch site will be of some value to the other site before a proximal lightning monitoring system …
-
Survey of CGLSS/SLC40 lightning data and retest criteria
The Catenary Wires Array Lightning Protection System (2)Monthly Variations (CWALPS) was completed for SLC40 before 1993.
-
Does an overhead lightning protection system protect structures against nearby strikes?
Since the Catenary Wires Array Lightning Protection System (CWALPS) at SLC40/41 is not yet instrumented to provide adequate information, the effectiveness of the CWALPS and the answer to the above question cannot be obtained at this time from actual measurement data.
-
Electromagnetic pickups by long heliax cables in lightning environments
The long catenary wires (-270111, aerial) as parts of the overhead Catenary Wires Array Lightning Protection System (CWALPS) at the launch site (Figure 1) present a similar, yet worse-case, pickup mechanism for the heliax cable (<300m, partially underground and/or in conduits …
-
Lightning Electromagnetics
Chai, J. C., H. A. Heritage and R. Briet (1994), Electromagnetic effects of the four- tower supported catenary wires array lightning protection system , paper pre- sented at 16th International Aerospace and Ground Conference on Lightning and Static Electricity, Mannheim, Germany, pp. 377–386 .
Indicates content that may require registration and/or purchase.