UL Circuit Protection

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Altech's circuit breaker line is built for reliable protection in industrial panels and control systems. With UL1077 supplementary protectors, UL508 manual motor controllers, and UL489 branch circuit breakers, the portfolio supports a wide range of application requirements.  

  • UL1077 - Supplementary protection for control circuits and load-side applications  
  • UL508 - Manual motor controllers designed for motor and industrial control applications  
  • UL489 - Branch circuit protection for higher current loads  
  • Current ratings up to 63 A  
  • DIN rail mounted designs for space-saving panel layouts  
  • Short circuit interrupting capacity up to 10 kA, depending on model  
  • Available in 1-, 2-, and 3-pole versions, with some 4-pole options  

See how Altech circuit breakers can support your next industrial control or power application.