-
Supplier: Sunnen Products Company
Description: mm to 140,71 mm (2.440” to 5.540”) FEATURES & BENEFITS Perform both rough and fine honing operations (stone or brush abrasives) within same honing tool without changing stones to reduce bore sizing costs Designed for use with metal bond CBN and diamond abrasives
- Outer Diameter (OD): 2.4409462 to 5.539766771 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - CBN, Superabrasive - Diamond
-
Supplier: Sunnen Products Company
Description: (.062 x .062 x 2 in) to 4, 8 x 5,6 x 152,4 mm (.187 x .218 x 6 in) FEATURES & BENEFITS Superabrasives supply four common types of cutting particles (grits) for honing different materials: Out performs ordinary stones in cutting action, finishing speed and wear resistance Combines
- Width: 0.06299216 to 0.18897648 inch
- Length: 50.8 to 152.4 inch
- Grit Size: 30 to 400
- Form: Honing Stick
-
Supplier: Norton Abrasives
Description: CB150-WB99-SOLID Mounted Point
- Height: 0.1875 inch
- Thickness: 0.25 inch
- Grit System: ANSI - Bonded
- Applications & Coarseness: Fine - Stoning, Internal / Bores, Medium - Sharpening / Deburring
-
-
Supplier: Norton Abrasives
Description: CB100-WB99-SOLID Mounted Point
- Height: 1 inch
- Thickness: 0.25 inch
- Grit System: ANSI - Bonded
- Applications & Coarseness: Coarse - Sharpening / Metal Removal, Internal / Bores, Medium - Sharpening / Deburring
-
Supplier: Norton Abrasives
Description: CB120-WB99-SOLID Mounted Point
- Height: 0.25 inch
- Thickness: 0.25 inch
- Grit System: ANSI - Bonded
- Applications & Coarseness: Coarse - Sharpening / Metal Removal, Internal / Bores, Medium - Sharpening / Deburring
Find Suppliers by Category Top
More Information Top
-
Improvement of the manufacturing process of abrasive stones for honing
In the present paper, the manufacturing process of CBN honing stones was improved.
-
WGP Congress 2013
Within the experiments, only one vitrified sintered CBN honing stone with a grain size of B91 was attached and the process was conducted as a pre-honing process.
-
Mould Steel Exporters, Mould Steel Selling Leads (Page 18)
Sell Diamond/ CBN Honing - stone .
-
Manufacturing Processes 2
In contrary to conventional honing tools, cBN or diamond honing stones must be adapted to the form of the workpiece prior to use.
-
Encyclopedia of Lubricants and Lubrication
In contrary to conventional honing tools, cBN or diamond honing stones must be adapted to the .
-
Selected abstracts of metalworking literature January–June 1983
Productivity rates have been increased tenfold and fivefold when the CBN stones are used to rough hone hardened alloy steels (16Mn5Cr) and unhardened 4140 steel, respectively.
-
Abstracts of metal working literature
Honing With BORAZON CBN Metal Bond Stones .
-
Cutting Tool Technology
53 ‘Cross- honing ’, uses either: (fine) Abrasives/ CBN /Diamond – ‘ stones ’, that are fitted into a ‘honing head’ which then rotates and oscillates within a hole, or an engine’s bore.
-
ZASMHBA0002153
… and alloys according to hardness are listed in Table 3; parameters needed to hone nonmetals are shown … Table 5 lists guidelines for selecting aluminum oxide, silicon carbide, cubic boron nitride ( CBN ), and diamond and shows typical cutting speeds and stone pressures for these abrasives.
-
Springer Handbook of Mechanical Engineering
Important variables influencing the result of honing are the type of abrasive, grain size, type of bond, hard- ness and impregnation of the honing stones . … such as corundum and silicon carbide and the superhard abrasive materials diamond and cubic boron nitride ( CBN ).
Indicates content that may require registration and/or purchase.