Products/Services for CDMA 1x USB Modem Drivers

  • Device Drivers-Image
    Device Drivers - (88 companies)
    Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL...
  • USB Connectors-Image
    USB Connectors - (393 companies)
    ...ports. USB is an external bus standard that supports data transfer rates of 12 Mbps in its version 1.1 and 480Mbps in its version 2.0. A single USB port can be used to connect up to 127 peripheral devices, including mice, modems, and keyboards. USB...
  •  
    USB Cables - (390 companies)
    How to Select USB Cables. USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras...
  •  
    Cellular Modems - (52 companies)
    ...generation of mobile communication technology. Code division multiple access (CDMA) technology is a channel access method. Connectivity is the physical interface between the modem and connected devices. There are several types available. Some of the most...
  • Network Modems-Image
    Network Modems - (447 companies)
    ...types of products also have a bus or interface type that specifies the type of communication and/or connection. For example, some external modems have serial ports for RS232, RS422, RS485, or USB connections. Other use RJ-45 connectors or work...
  •  
    Wireless Modems - (529 companies)
    Type II Card, CardBus, ISA, PCI, RJ-45, ISDN BRI S/T Interface, serial ports (RS232, RS422, RS485), ST, and USB. Resources. How a Wireless Modem Works. USB Wireless Modem Reviews...
  •  
    IC Modems - (44 companies)
    IC modems enable computers to transmit data over telephone lines or via wireless signals. IC modems enable computers to transmit data over telephone lines or via wireless signals. Modem is a contraction of the words modulator-demodulator. Since...
  •  
    Radio Modems - (158 companies)
    Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. How to Select Radio Modems. Image Credit: RF Industries Inc...
  •  
    PCMCIA Modems and PCMCIA Fax Modems - (8 companies)
    PCMCIA modems and PCMCIA fax modems enable computers to transmit data over telephone lines. They include modem-only devices, modem and fax combinations, and fax/modem products with networking capabilities. PCMCIA modems and PCMCIA fax modems enable...
  •  
    LCD Drivers - (120 companies)
    LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire