-
Supplier: Allied Electronics, Inc.
Description: Photoconductive Cell, CDS
-
Supplier: Allied Electronics, Inc.
Description: CDS/CDSE PHOTOCONDUCTIVE CELLS, HERMETICALLY SEALED PKG, TO-5
-
Supplier: Allied Electronics, Inc.
Description: TO-8 Photoconductive Cell Five photoconductive materials Tolerance: ± 40% The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.
-
-
Supplier: Allied Electronics, Inc.
Description: TO-8 Photoconductive Cell Five photoconductive materials Tolerance: ± 40% The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.
-
Supplier: Hamamatsu Photonics Europe
Description: Spectral response close to human eye sensitivity is attained without using visual-compensated filter - Operation just as easy as using photodiodes - Lower output-current fluctuations compared with phototransistors and CdS photoconductive cells - Excellent linearity - Low output
- VR: 0.5 to 12 volts
- Tj: -30 to 80 C
Find Suppliers by Category Top
More Information Top
-
Page 12. Semiconductor parts with 201 in root number
Supply voltage:100Vdc; 70mW; CdS photoconductive cell : resin coating type.
-
P1200SC datasheet - 100 V, LCAS asymmetrical discrete device : Datasheets for Electronic Components and Semiconductors
Supply voltage:100Vdc; 70mW; CdS photoconductive cell : resin coating type.
-
Page 19. Semiconductor parts with 380 in root number
Supply voltage:200Vdc; 50mW; CdS photoconductive cell : hermetically sealed for high reliability .
-
PROCEEDINGS OF THE British Pharmacological Society
The high sensitivity CdS photoconductive cell used is connected to a Wheatstone bridge circuit.
-
Effect of 0.25 T static magnetic field on microcirculation in rabbits
The MPPG monitoring system was composed of a CdS photoconductive cell (round type, 10 mm diameter, MPB2-12C49, Moririca, Inc., Kanagawa, Japan), a halogen lamp (12 V, 50 W, Phoenix Electric Co., Ltd., Hyogo, Japan) to illuminate the ®eld of view as…
-
P2000SB datasheet - 180 V, LCAS asymmetrical discrete device : Datasheets for Electronic Components and Semiconductors
Supply voltage:200Vdc; 100mW; CdS photoconductive cell : hermetically sealed for high reliability .
-
1114 datasheet : Datasheets for Electronic Components and Semiconductors
Supply voltage:100Vdc; 30mW; CdS photoconductive cell : hermetically sealed for high reliability .
-
Page 4. Semiconductor parts with 114 in root number
Supply voltage:100Vdc; 30mW; CdS photoconductive cell : hermetically sealed for high reliability .
-
A Vaginal Photoplethysmographic Transducer
The fact that in the calibrating cavity the photosensor is exposed to a light intensity of the same order of magnitude as in the vagina, is in this respect also helpful. e) The use of CdS photoconductive cells with their low temperature…
-
Author Index
P. Hadley, CdS photoconductive cells , 1433 Fs8cher, H. J., wilth R. Mthlefises, radiosondes for atmospheric electricity m easurements, 490 Fischer, J., and A. Lundby, time/pulse-height converter, 2258 Fischer, K., H. J. Frassoe and W. Marks, reliability of television frequency translators, 1040…
Indicates content that may require registration and/or purchase.