-
Description: Designed for cellular assays, Thermo Scientific Matrix 1536-well tissue culture treated microplates are treated to enhance cellular attachment and growth in uniform layers, and are available in standard packaging or pre-packaged with lids on each plate.
- Number of Wells: 1,536
-
Microplates - 3903 - Corning 96-Well Clear-Bottom Plates; White, Cell Culture Surface -- GO-01728-43Supplier: Cole-Parmer
Description: Clear-bottom plates
- Number of Wells: 96
-
Microplates - 3904 - Corning 96-Well Clear-Bottom Plates; Black, Cell Culture Surface -- GO-01728-41Supplier: Cole-Parmer
Description: Clear-bottom plates
- Number of Wells: 96
-
-
Supplier: Cole-Parmer
Description: • Optically clear, virgin polystyrene is treated for optimal cell attachment • Stacking beads and uniform footprints (86 x 128 mm) facilitate stacking and handling • Serrations on plate flange/skirt enable you to easily distinguish plates from lids when handling stacks of clusters • Lids
-
Supplier: Cole-Parmer
Description: • Optically clear, virgin polystyrene is treated for optimal cell attachment • Stacking beads and uniform footprints (86 x 128 mm) facilitate stacking and handling • Serrations on plate flange/skirt enable you to easily distinguish plates from lids when handling stacks of clusters • Lids
- Number of Wells: 96
- Microplate Well Volume: 99.98943981831945 to 199.9788796366389 µl
-
Supplier: Biochrom, Ltd.
Description: Key Features Wavelength range: 190 -1000nm for the widest applications capability Excellent optical specifications (0.0001 Abs resolution) Measurement modes: endpoint, kinetic, multichromatic, spectral scanning and position scanning Multiple plate formats: cell culture plates (6-48)
- Wavelength Range: 190 to 1,000 nm
- Accuracy: 1.5 (+/- %)
- Response Time: 18 seconds
- Microplate Capacity: 96
-
Supplier: diaago
Description: For Cell and Tissue Culture. Available Sterile (BYAP 50S) or Non-Sterile (BYAP 100). Features Non-Cytotoxic Uniform air & C02 Exchange Minimizes cross-contamination & evaporation
-
Supplier: SKS Science Products
Description: include bacterial suspensions, tissue and cell culture, staining, solubility studies and general mixing. Additional platforms may be purchased separately, including dedicated platforms for Erlenmeyer flasks or microplates, or the Magic Clamp Universal Platform system for use
- Motion: Orbital
-
Supplier: SKS Science Products
Description: rubber coated surface; making it ideal for tissue culture flasks, staining trays, and Petri dishes. Common applications include bacterial suspensions, tissue and cell culture, staining, solubility studies and general mixing. Additional platforms may be purchased separately,
- Display Type: Digital Numerical Display
- Motion: Orbital
Find Suppliers by Category Top
Featured Products Top
-
Mitsui Chemicals Inc. is beginning sales for InnoCell™ cell culture microplates, which offer excellent oxygen permeability. The novel microplates were created by synergizing Mitsui Chemicals’ unique materials with the company’s precision cutting technologies. (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
only 4.9 ± 1.5% confluency loss, compared to 10.1 ± 2.7% with manual feeding. RX-fed cultures consistently recovered to ~80% confluence with uniform growth. In contrast, manually fed wells showed greater variability, localized cell loss, and bubble formation that interfered with imaging (read more)
Browse Microplate Washers Datasheets for Formulatrix, Inc.