-
Supplier: Accuris
Description: Specification for Cellular Glass Thermal Insulation for Pipes
-
Supplier: Accuris
Description: Standard Specification for CELLULAR GLASS BLOCK AND PIPE THERMAL INSULATION
-
Supplier: Accuris
Description: INSULATION BLOCK AND PIPE COVERING, THERMAL CELLULAR GLASS
-
-
Supplier: Accuris
Description: INSULATION SLEEVING, THERMAL, PIPE COVERING (CELLULAR GLASS)
-
Supplier: ASTM International
Description: Specification for Cellular Glass Thermal Insulation for Pipes (Withdrawn 1964)
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: Cold & cryogenic tanks bases • Hot & high temperature tank bases • Load bearing pipe supports • Secondary containment corner protection • Special loading bearing applications FOAMGLAS® HLB Block Insulation is manufactured in a full range of standard grades and it is available in
-
Supplier: ASTM International
Description: particular through joints. Cellular glass pipe and tubing insulation shall be fabricated from the minimum number of insulation blocks. Sectional pipe insulation shall contain not more than four through joints per full section of insulation,
-
Supplier: ASTM International
Description: particular through joints. Cellular glass pipe and tubing insulation shall be fabricated from the minimum number of insulation blocks. Sectional pipe insulation shall contain not more than four through joints per full section of insulation,
-
Supplier: ASTM International
Description: 1.1 This specification covers the composition, sizes, dimensions, and physical properties of cellular glass thermal insulation intended for use on surfaces operating at temperatures between -450 and 800°F (-268 and 427°C). Special fabrication or techniques for pipe
-
Supplier: Buckaroos, Inc.
Description: A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor
- Pipe Size: 3.5 inch
- Features: High Temperature
- Support Type: Pipe Support
Find Suppliers by Category Top
Featured Products Top
-
to offer superior performance. These are some examples of the mats available: CERMEX® MT1000 Needled Fiberglass Mat Lightweight and resilient, this mat is crafted from high-purity E-glass fibers and provides thermal insulation up to 1000°F (538°C) with (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
Ideal for tubing, pipe, wire insulation and films. Adhesion: Improved bonding in cable insulation laminates, film, sheet, tubing and hoses. Color and laser marking: Offers consistent surface finish and dispersion (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
: Seals and O-Rings Gaskets Tubing and Pipe Bushings and Bearings Tank and Hose Liners These products are all designed to perform under extreme temperatures and (read more)
Browse Uncategorized Products Datasheets for Pexco -
the casting tool would be even larger, it may be more cost-efficient to machine instead of mold the part. However, sometimes it depends on the circumstances. General Plastics recently worked with a company in the oil and gas industry who needed help producing large flotation modules for subsea pipe (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.