-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE) membranes. Typical
- Pore Size: 0.8 µm
- Flow Rate: 0.05283441 GPM
- Operating Temperature: 356 F
- Filter Medium Material: Cellulose - Acetate
-
Supplier: GE ENERGY Air Filtration
Description: The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully
- Range: Nano Filtration
-
Supplier: Princess Auto Limited
Description: 7.87" Long 10 Micron Cellulose Hydraulic Filter Element
- Filtration Grade (Micron Rating): 10 µm
- Filter Medium Material: Cellulose
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
-
Supplier: Princess Auto Limited
Description: 5.35" Long 10 Micron Cellulose Hydraulic Filter Element
- Filtration Grade (Micron Rating): 10 µm
- Filter Medium Material: Cellulose
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Princess Auto Limited
Description: 10.7" Long 10 Micron Cellulose Hydraulic Filter Element
- Filtration Grade (Micron Rating): 10 µm
- Filter Medium Material: Cellulose
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Princess Auto Limited
Description: 3.4" Long 10 Micron Cellulose Hydraulic Filter Element
- Filtration Grade (Micron Rating): 10 µm
- Filter Medium Material: Cellulose
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Hilliard Corporation (The)
Description: HILCO Microgard™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media
- Maximum Liquid Flow: 3 to 20 GPM
- Filtration Grade (Micron Rating): 1 to 5 µm
- Type: Cartridge
- Filter Medium Material: Cellulose, Glass Fiber
-
Supplier: Membrane Solutions
Description: MS® CA (Cellulose Acetate) membrane filters are composed of pure cellulose acetate modified to offer researchers the lowest binding filters available. Due to the extremely low binding characteristics, these filters provide higher throughputs than competitive
- Filtration Grade (Micron Rating): 90 µm
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: PES is the standard material with high flux, no hydrophobic or hydrophilic interactions and low fouling characteristics. CTA is chosen for high hydrophilicity and high ultrafiltrate recovery. Hydrosart® regenerated Cellulose features extremely low protein binding and extended chemical
- Filter Medium Material: Cellulose - Regenerated
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Description: Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated filter media that is mounted on a perforated
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: PES is the standard material with high flux, no hydrophobic or hydrophilic interactions and low fouling characteristics. CTA is chosen for high hydrophilicity and high ultrafiltrate recovery. Hydrosart® regenerated Cellulose features extremely low protein binding and extended chemical
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
- Filter Type: Membrane Filter
-
Supplier: Cole-Parmer
Description: are suitable to 125
F (52 C) Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. This cellulose cartridge is blended with polyester for improved wet - Filter Medium Material: Cellulose
- Features: Other
-
Supplier: Cole-Parmer
Description: separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. Cellulose is a low-cost well-performing option for pretreated waters. Because cellulose is susceptible to chemical
- Filter Medium Material: Cellulose
- Features: Other
-
Supplier: Cole-Parmer
Description: separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. Cellulose is a low-cost well-performing option for pretreated waters. Because cellulose is susceptible to chemical
- Filter Medium Material: Cellulose
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartobind membrane adsorbers are made from regenerated cellulose and have been stabilised for high chemical stability. They are derivatised with conventional coupling ligands to produce affinity matrices for protein and peptide purification with high selectivity. The large pores minimise the
- Pore Size: 3 to 5 µm
- Filtration Area: 0.0624 mm²
- Filter Medium Material: Cellulose
- Configuration: Filter Element Only
-
Supplier: Radwell International
Description: FILTER ELEMENT, MEDIA CELLULOSE, SEAL MATERIAL NITRILE. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-40 Jumbo Cartridge Housing.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-90 Jumbo Cartridge Housing.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-170 Jumbo Cartridge Housing.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Thermon, Inc
Description: The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and water removal
- Filtration Grade (Micron Rating): 1 to 25 µm
- Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Product: Gasoline / Diesel
-
Supplier: Radwell International
Description: FILTER ELEMENT, P590 SERIES, CELLULOSE, FOR REGULATOR, 1/4 NPT, LENGTH: 3.25 IN. / 83 MM. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: ELEMENT AIR FILTER, MAX TEMP: 175 DEGREES F, 80/20 CELLULOSE/ POLYESTER BLEND. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: Eaton
Description: liquids Special Depth Filters BECO CP1KS, CP2KS These special BECO depth filter sheets were developed for highest demands in the chemical industry. By using and selecting high-purity cellulose, the content of washable ions is exceptionally low. Since these depth filters
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: Eaton
Description: Eaton's BECO depth filter sheets of the standard range were developed to meet the exacting requirements in the filtration of liquids. The filter sheets of this series cover a complete range of filtration grades from 4.0 µ,m to 0.1 µ,m nominal rating. In this way specific retention
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: Eaton
Description: Eaton's innovative new depth filter medium provides maximum filtration performance. BECOPAD P depth filter is mineral-free and produced with special, high-purity cellulose. It can be used for a wide range of applications, including clarification of ethanol solutions which have a
- Filter Medium Material: Cellulose
- Additional Features: FDA Compliant
- Range: Micro Filtration
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein
- Pore Size: 0.8 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein
- Pore Size: 0.45 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: Purolator Liquid Process
Description: CARBONEX™ CW Series filter cartridges provide reliable removal of particulate and chemical contaminant from animal and vegetable oils, organic acids, alkalis and organic solvents. CW Series filter cartridges are very effective for the removal of chlorine and sediment from water. The
-
Supplier: Serfilco, Ltd.
Description: • High capacity - 15, 30, 45 ft² (1.4, 2.8, 4.2 m²) solids area • Ease of Service SS Swing bolt cover closure Stack assembly for quick media change • Choice of filter media: Cellulose discs for 5, 10, 20 & 40 micron filtration Use alone or with filter aid and/or powdered carbon
-
Supplier: Delta Pure Filtration
Description: Layers of carbon impregnated cellulose
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 12 GPM
- Maximum Temperature: 150 F
- Filter Medium Material: Activated Carbon, Cellulose
-
Supplier: Camfil Power Systems
Description: The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The Hemi Pleat offers low pressure drop, improved dust release and reduced energy cost.
- Type: Cartridge
- Configuration: In-line
- Features: Other
- Filter Medium Material: Synthetic Fiber
-
Supplier: Western Integrated Technologies
Description: WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration
- Filtration Grade (Micron Rating): 5 µm
- Maximum Pressure: 150 psi
- Housing Material: Aluminum
- Filter Medium Material: Cellulose
-
Supplier: Purolator Liquid Process
Description: CARBONEX™ CEP Series filter cartridges provide reliable removal of chlorine, chemical contamination and sediment from plating bath solutions. The depth filter media used in the outer zones of the cartridge provides efficient particulate removal. The inner zone of the cartridge is a
Find Suppliers by Category Top
Featured Products Top
-
REPLACEABLE SUCTION FILTERS RSF SERIES (RSF-480 through RSF-960) The flanged shell holds replaceable pleated filter elements, suitable for installation in the suction line of refrigeration systems. In this way, solid contaminants left in the (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
Glass bag filter media is made of the glass fiber with stable electret as the main media and the protective layer of chemical fiber is attached to its windward surface. The strong chemical fiber on the windward surface serves as a "pre-filter" layer to block the large dust particles. It is (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Overview Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Needle felt filter bag is made of 100% heat-treated original material, clean and safe with uniform pore size to ensure a satisfactory filtering effect. The standardized sealing ring opening, and all-welded structure ensure zero side leakage. All materials used in manufacturing comply (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Product Key Features: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Activated carbon filter bag is made of activated carbon fiber with low-oxygen baking process. The special honeycomb pore structure will adsorb and decompose harmful substances effectively to filter harmful gases (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. Seal Type & Material: O-ring (most common - check material: NBR, EPDM, Viton, Silicone) or gasket? Size and material must match the cartridge filter housing seat. Consider Structural Elements: Core: Provides structural support (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Introduction to PFA Pleated Filter Cartridges in Liquid Filtration PFA pleated filter cartridges combine the exceptional properties of PFA material with the structural advantages of pleating, optimizing filtration efficiency and flow capacity. The pleated design (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
FUEL-FILTER ELEMENTS | Today's Trucking
cellulose filter element • synthetic filter element • fuel filters • Luber-finer • DAVCO .
-
Dielectric fluids in motion
a cellulose filter element through which the fluid is passed at a prescibed rate.
-
New Nonwoven Media for Engine Intake Air Filtration with Improved Performances
The test results showed, that the dust capacity of a nonwoven panel filter element of same size is up to 50 % higher than the one of a cellulose paper filter element ; it is up to 35 % higher for a cylindrical…
-
Filters for the Preconcentration of Elements from Solutions
A sorption–XRF method was developed for the determination of gold and platinum in chloride solu- tions obtained after the decomposition of ores and rocks; the method includes the preconcentration of the chloride complexes of elements on cellulose filters with noncovalently immobilized trioctylamine…
-
Analytical capabilities of anticoincidence INAA for biological materials.
LODs of 0.03–0.8 μg/kg were achieved for 16 elements in cellulose filters .
-
Analytical capabilities of anticoincidence INAA for biological materials
LODs of 0.03–0.8 lg/kg were achieved for 16 elements in cellulose filters .
-
16. International Stuttgarter symposium
A performance comparison with conventional, cellulose -based of filters of element is provided.
-
The penetration of superfluid turbulence through porous filters
The filters are the fine-pore, high-porosity, cellulose -ester filter ele- ments in common use in the biological sciences.
-
The analysis of air particulate deposits using 2 MeV protons
The expeximental problems associated with the quantitative analysis of light elements on cellulose acetate filters are described.
-
Facilities Site Piping Systems Handbook > SITE FUEL GAS SYSTEMS
The filter element is usually cellulose or synthetic fiber.
Indicates content that may require registration and/or purchase.