-
Supplier: New Pig Corporation
Description: leaks, contain puddles and keep workers safe Cellulose filler is hydrophobic for containing and absorbing oil-based spills in a variety of environments Polypropylene skin resists tearing; reduces dust and holds in liquid, even when saturated Absorbs and retains oils and
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other
-
Supplier: Andax Industries
Description: Andax cellulose loose oil absorbent. Our loose cellulose oil absorbent is designed to contain & clean up oil-based spills & repel water. This loose absorbent is organic & environmentally responsible. Loose oil absorber can be used when
- Type: Desiccant
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: DME Company
Description: handle solution to cleanup of oil spills on land or water. Pillows are highly absorbent, picking up many times their weight in oil. Designed for quick and economical cleanup of all non-aggressive liquid leaks and spills.
- Type: Absorbent
- Absorbate: Oil / Grease
- Form: Pouch / Sack
- Features: Specialty / Other
-
-
Supplier: New Pig Corporation
Description: Absorbs Oils; Coolants; Solvents; Water; Universal Absorbs up to 8 gal. 1 bag Silica-free loose absorbent pulls most common industrial liquids from your floor — it's easier to lift, lighter to carry, and 3X more absorbent than clay! Unlike clay, which is simply coated with
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other, Specialty / Other
-
Supplier: New Pig Corporation
Description: Absorbs Oils; Coolants; Solvents; Water; Universal Each absorbs up to 5 gal. 50 bags per pallet This silica-free loose absorbent combines the heavier consistency of clay with high absorbency to pull industrial liquids from your floor. Also great for outdoor use because it doesn't blow
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other, Specialty / Other
-
Supplier: NPS Corporation
Description: Tech Specs PackagingCase - 16/pallet Width18in | 45.72cm Length18in | 45.72cm Thickness| Weight15lbs | 7kg Usage Use on all types of non-aggressive spills. Easily absorbs oil, coolants, solvents and water. Large surface area with high capacity and fast-wicking filler. Contain spills and
- Type: Absorbent
-
Supplier: NPS Corporation
Description: Tech Specs PackagingCase - 35/pallet Width3in | 7.62cm Length10ft | 3.048m Thickness| Weight13lbs | 6kg Usage Use on all types of non-aggressive spills. Easily absorbs oil, coolants, solvents and water. Available in two lengths for a customized fit. Encased in polyester which allows for
- Type: Absorbent
-
Supplier: Andax Industries
Description: Andax General Purpose Cellulose Absorbent. Our cellulose absorbent is made of loose spill absorbent material that facilitates oil containment & chemcial containment for oil & non-aggressive chemical spills. The general-purpose spill control product
- Type: Desiccant
- Application: Spills Control / Containment
-
Supplier: NPS Corporation
Description: Tech Specs PackagingBag - 24/pallet Width18in | 45.72cm Length18in | 45.72cm Thickness| Weight26lbs | 12kg Usage Tidy-Mat® recycled fiber pads and rolls can be used as aisle liners, anti-fatigue mats, workbench liners and sorbents. Absorbs oil, water, solvents, coolants, etc. Flame resistant
- Type: Absorbent
-
Supplier: NPS Corporation
Description: Tech Specs PackagingBag - 10/pallet Width36in. | 91.44cm Length150ft. | 45.72m Thickness| Weight55lbs | 25kg Usage Tidy-Mat® recycled fiber pads and rolls can be used as aisle liners, anti-fatigue mats, workbench liners and sorbents. Absorbs oil, water, solvents, coolants, etc. Flame
- Type: Absorbent
-
Supplier: SpillTech
Description: Recycled Gran-sorb™ Loose Cellulose Absorbent soaks up oils, coolants, solvents, water, fuels and antifreeze. This environmentally friendly, universal absorbent is made of 100% recycled post-consumer paper waste and absorbs its own weight in liquid! Spreads easily to
-
Supplier: SpillTech
Description: Super-absorbent Cellulose Socks soak up more than one gallon for every four feet! Very Thirsty Socks A single 8' Sock can absorb more than two gallons of oils, coolants, solvents or water, making it a true top performer. Contain and Soak Up Leaks or Spills Ideal for surrounding
-
Supplier: Tork
Description: Tork Paper Wiper is perfect for cleaning up light oil, water and dirt. It is the ideal choice for your one-time-use tasks. The nylon reinforced wiper wipes dry and is virtually lint free. This wiper is available in a pop-up box. Strong/durable and absorbent. Wipes dry with low-lint.
- Width / OD: 11.563 inch
- Overall Length: 19.625 inch
- Industry Applications: Degreasing (Oil, Tar, Waxes)
- Features: Disinfecting / Sanitizing
-
Supplier: Tork
Description: Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt Handle all: oil, grease and water spills with ease using these multipurpose disposable cleaning cloths and simplyfy your workstation set up
- Width / OD: 12.4 inch
- Overall Length: 15.2 inch
- Industry Applications: Degreasing (Oil, Tar, Waxes)
- Material: Paper / Cellulosic
-
Supplier: Georgia-Pacific Corporation
Description: The Brawny Industrial® light-duty paper wiper offers superior 2-ply quality and absorbency for quick clean-up of light oils and solvents. These cost-effective light-duty paper wipers come in a convenient, portable pop up box for added protection. Quick and easy hands-free, one-at-a-time
- Material: Paper / Cellulosic
-
Supplier: Georgia-Pacific Corporation
Description: The Brawny Industrial® light-duty paper wiper offers superior 3-ply quality and absorbency for quick clean-up of light oils and solvents. These cost-effective light-duty paper wipers come in a convenient, portable pop-up box for added protection and quick and easy hands-free dispensing. For
- Material: Paper / Cellulosic
-
Supplier: Tork
Description: durable, won't tear easily and can be reused Soft and strong, yet absorbent paper, for more efficient drying with less waste Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt
- Width / OD: 12.125 inch
- Overall Length: 20.125 inch
- Industry Applications: Degreasing (Oil, Tar, Waxes)
- Features: Disinfecting / Sanitizing
-
Supplier: Georgia-Pacific Corporation
Description: The Brawny Industrial® light duty 3-ply paper wipersin protective poly packaging offer superior quality and absorbency for quick clean-up of light oils and solvents. These wipers are cost-effective and are engineered for general maintenance and perfect for use on utility trucks. *Meets EPA
- Material: Paper / Cellulosic
-
Supplier: Georgia-Pacific Corporation
Description: The Brawny Industrial® light-duty EPA compliant (for recycled fiber) paper wipers offer superior 2-ply quality and absorbency for quick clean-up of light oils and solvents. These EcoLogo® certified, cost-effective light-duty paper wipers come in a convenient, portable pop-up box for added
- Material: Paper / Cellulosic
-
Supplier: New Pig Corporation
Description: Folded 11.875" x 13" 1008 wipers Our best-selling balance of toughness, absorbency and softness does more jobs in more places - from cleaning parts to cleaning hands. Constructed of soft, absorbent cellulose fibers with a high-quality binder to increase strength for wet or dry wiping
- Width / OD: 11.875 inch
- Overall Length: 13 inch
- Features: Specialty / Other
-
Supplier: SpillTech
Description: Soak up machine leaks and overspray with this eco-friendly, cellulose-based mat. EcoTech® Pads are strong and sorbent to keep your workplace clean, and they're made from 75% recycled newsprint to help keep your facility green. Exclusive cellulose blend is an eco-friendly alternative to
-
Supplier: SpillTech
Description: Soak up machine leaks and overspray with this eco-friendly, cellulose-based mat. EcoTech® Rolls are strong and sorbent to keep your workplace clean, and they're made from 75% recycled newsprint to help keep your facility green. Exclusive cellulose blend is an eco-friendly alternative
-
Supplier: ASTM International
Description: urine, and organic fluids such as salad oil, cooking oil, motor oil, and others. 1.3 The test liquid is delivered at an effective negative head pressure after initiating liquid flow (wicking). This allows the controlling sorptive properties to be demand wettability, the ability
-
Supplier: ASTM International
Description: urine, and organic fluids such as salad oil, cooking oil, motor oil, and others. 1.3 The test liquid is delivered at an effective negative head pressure after initiating liquid flow (wicking). This allows the controlling sorptive properties to be demand wettability, the ability
-
Description: design also available. Glued with a 2-component adhesive in a longitudinal direction and with metal / plastic end-caps. Sealed with O-ring or profile seal. Features Glass Fiber, Paper, Wire Mesh & Non-Woven Media. Water-absorbing media. Achievable oil cleanliness: up to ISO 12/8/3 (ISO 4406).
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: RS Components, Ltd.
Description: 3M MM 1001 Spill Absorbent
- Type: Absorbent
- Absorbate: Oil / Grease
- Features: Other
- Application: Spills Control / Containment
-
Supplier: Andax Industries
Description: Andax 3-inch x 8-foot Oil-Selective Recycled Sorb-Sox. Our Sorb-Sox Absorbent Socks are made of absorbent specific to oil & oil-based spill socks. These oil absorbent socks readily block an oil spill or leak & absorb a gallon per each
- Type: Desiccant
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: Brady Corporation
Description: The Re-Form Oil Only Heavy Weight Pad made with Re-Form™ Sorbent Material has a unique composition that gives users an environmentally friendly sorbent that absorbs up to 50% more than traditional meltblown polypropylene sorbents. High absorbency for petroleum based drips, spills and wiping
-
Supplier: MaxFlo® an Agrilectric Research Brand
Description: MaxSorb Absorbents are designed with the customer in mind. MaxSorb absorbents are designed and engineered for the customer who is looking for a rapid absorption of liquids with a "Green", renewable, sustainable product, capable of quick absorption of both low and high viscosity
- Type: Absorbent
- Form: Bulk / Raw Material, Pouch / Sack
- Absorbate: Oil / Grease, Water / Moisture
- Application: Remediation / Restoration, Spills Control / Containment
-
Supplier: Southland Equipment Service
Description: polypropylene), and resistance to microbes. They are manufactured with virtually no dependency on domestic or foreign oil. FOB Shipping Point.
- Absorbate: Oil / Grease
-
Supplier: Brady Corporation
Description: The Oil Plus™ Heavy Pad absorbs petroleum-based oils, solvents and other non-water soluble liquids. 3-ply, white, dimpled and perfed to reduce waste and to help you use only what you need, full sized, heavy weight, jumbo pad. For use with oil and petroleum based fluids.
-
Supplier: DME Company
Description: Use rolls on all sizes of oily spills and non-aggressive liquid discharges. Rolls can be cut to cover small areas such as under leaking machinery.
- Type: Absorbent
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: Reid Supply
Description: Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . 36" Sticky Mat Roll
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other
- Application: Spills Control / Containment
-
Supplier: Brady Corporation
Description: Treated to resist static electricity build up. Oil only so they do not absorb water - perfect for outdoor use. 1-ply, white, static resistant, economy packed pads. For use with oil and petroleum based fluids. Meets National Fire Protection Association (NFPA) specifications.
-
Supplier: Andax Industries
Description: Andax 3-inch x 12-foot Oil-Selective Recycled Sorb-Sox. Our Sorb-Sox Absorbent Socks feature absorbent typical to oil & oil-based spill socks. These oil absorbent socks easily dam an oil leak or spill & absorb a gallon per each oil sock.
- Type: Desiccant
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
Find Suppliers by Category Top
More Information Top
-
CHARACTERIZATION OF PHYSICOCHEMICAL PROPERTIES OF MISCANTHUS FLORIDULUS STEMS AND STUDY OF THEIR OIL ABSORPTION ABILITY USING GOLD NANOPARTICLES | Liao | BioRe...
Miscanthus floridulus; Lignin; Cellulose ; Oil absorption ; Gold nanoparticles; IR spectroscopy .
-
Ultra porous nanocellulose aerogels as separation medium for mixtures of oil/water liquids
During the finishing preparation of the manuscript a similar work was published by Ikkala et al. on oil - absorbing cellulose aerogels using TiO2 nanoparticles as surface modification.
-
Oil absorbency of cellulose/butylmethacrylate graft polymer fibers
In view of this, to address the limited research on the preparation of cellulose -based oil absorption fibers directly from grafted copolymers of cellulose, the study reported here prepared a novel cellulose/butylmethacrylate graft polymer (Cell-g-PBMA) fiber with superior oil absorption …
-
Grainger.com
• Absorbent Pillow, Polypropylene/Blend of Hydrophobic Cellulose with Oil - Absorbent Co-Polymers, Fluids Absorbed Oil Only / Petroleum, White, Volume Absorbed Per Pkg.
-
Grainger.com
• Absorbent Sock, Polypropylene, Hydrophobic Cellulose , Oil - Absorbent Co-Polymers, Fluids Absorbed Oil Only / Petroleum, White, Volume Absorbed Per Pkg.
-
Study of Cellulose-Dibutyl Sebacate Copolymer Synthesis and Characterization of Crosslinked Cellulose-Dibutyl Sebacate Copolymers for Oil Absorbency
A novel cellulose -based oil absorbent crosslinked cellulose-dibutyl sebacate copolymers was prepared by the graft crosslinking polymerization of in situ synthesized dibutyl sebacate and cotton cellulose using potassium persulfate as an initiator.
-
Carbon–clay composite obtained from the decomposition of cellulose nanocrystals on the surface of expanded vermiculite
Keywords: expanded vermiculite clay; cellulose nanocrystals; oil absorption ; carbon nanostructures; adsorptive applications .
-
Food Engineering: Integrated Approaches
These cellulose derivatives reduce oil absorption through film formation at temperatures above their incipient gelation temperature, or they reinforce the natural barrier properties of starch and proteins, especially when they are added in dry form (Meyers, 1990).
-
Decreasing Oil Uptake of Doughnuts During Deep‐fat Frying Using Curdlan
These cellulose derivatives reduce oil absorption through film forma- tion at temperatures above their incipient gelation temperature, especially when add- ed as pre-hydrated forms, or they facilitate the natural barrier properties of starch or protein (Meyers, 1990).
-
Extraction and Application of Dietary Fiber and Cellulose from Pineapple Cores
Comparison of the use of powdered cellulose ex- tracted from sugar cane bagass and commercial cellulose in reducing oil ab- sorption in frying batter and doughnuts.
Indicates content that may require registration and/or purchase.