Products/Services for Cema K 156
-
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...Product Type / FormSetting / Cure TechnologyBond / Binder -
Flame Photometers - (27 companies)Flame photometers read atomic emissions to detect the presence of metal salts, principally sodium (Na), potassium (K), lithium (Li) and calcium (CA). Flame photometers read atomic emissions to detect the presence of metal salts, principally: sodium... -
Thermocouple Elements - (330 companies)...volts per Kelvin, (V/K), which is more commonly represented as microvolts per Kelvin, ( uV/K). To create and open circuit voltage conductors with contrasting Seebeck coefficients are paired, one with a positive and the other a negative Seebeck... -
Thermocouple Connectors - (44 companies)...include B, C, E, J, K, N, R, S, T, and W. For each type or thermocouple, the appropriate connector is attached to the thermocouple terminals. The connector ground protects against errors caused by electrical noise. With some products, an external group...
-
Thermocouple Wire - (107 companies)Cu-(Ni). -210 to 1200 C -346 to 2193 F. Limited range; use with 'nonmodern' equipment; magnetic. K. Nickel- Chromium (Ni-Cr). Nickel-Aluminum (Ni-Al). -270 to 1372 C -454 to 2501 F. General purpose. T. Copper (Cu). Copper-Nickel (Cu-Ni). -270 to 400... -
Flip-Flops - (99 companies)...function at the moment of the clock input 's active transition. Active high and active low S-R flip-flops are available. J-K flip-flops, a type of S-R device, define the flip-flop 's indeterminate state. Toggle or T flip-flops, a single input version...
-
Thermocouple Temperature Probes - (517 companies)...temperature probes. Lettered choices for thermocouple type include E, J, K, N, T, B, S, R, W, and C. The element configuration for thermocouple temperature probes may be single, double, or more than two. There are many choices for probe...
-
Thermocouple Temperature Transmitters - (341 companies)...a temperature range of -210 C to 1200 C. Type K (chromel/alumel) has a temperature range of -270 C to 1372 C. Type N (nicrosil/nisil) has a temperature range of -270 C to 1300 C. Type T (copper/constantan) has a temperature range of -270 to 400 C. For noble...
-
Thermocouple Simulators and RTD Simulators - (39 companies)Simulators. Selecting thermocouple simulators and RTD simulators requires an analysis of performance specifications such as temperature resolution and simulation type. The types of temperature-sensing devices that can be simulated include K type...
-
Dielectric Ceramics and Substrates - (157 companies)...circuits, low dielectric constant or low-k materials are sought to reduce inductive crosstalk and noise generation in the circuit. In high voltage insulator applications, high electrical resistivity (ohm-cm) and high dielectric strength (KV per meter...
Product News
-
Qorvo
K-Band Upconverter The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using QORVO 's pHEMT production process. The QPC4510 typically provides 32 dBm of output TOI at -10 dBm input power per tone and has a conversion gain of 13 dB. Optional nulling of the LO can improve LO Isolation by 30 dB... (read more)Browse RF Frequency Converters Datasheets for Qorvo -
Festo Corporation
DGC-K Rodless Pneumatic Drive Festo Corporation - Designed for simple drive functions where installation space is limited, the DGC-K also features an internal guide for simple drive functions in small installation spaces. When specified with the optional NSF-H1 food grade lubricant, the DGC-K pneumatic drive is ideal for food and beverage packaging applications. Can be exchanged 1:1 with DGP, but offers longer stroke length. Option: grease NSF-H1 for use in the food and beverage industry. DGC-HD with heavy-duty guide... (read more)Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Technetics Group
K-Port Metal Seals: Engineered for Safety K-Port Metal Seals: Engineered for Safety. The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven. Technetics K-Port Seals have an extensive pedigree with launch vehicle and spacecraft manufacturers all over the world. Engineered for Safety. Technetics K-Port seals were designed to provide high performance sealing for AS5202 Port applications. Technetics ' unique K-Port seal design was optimized in-house by our expert engineering staff and validated... (read more)Browse Metal Ring Seals Datasheets for Technetics Group -
Voltage Multipliers, Inc.
Epoxy High Current Diodes — K-Series VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000nS. Call Us or Request a Quote Online today. About VMI... VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established... (read more)Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Kuriyama of America, Inc.
K-Kleen Pressure Washer Hose Assemblies - Kuriyama K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT x swivel male NPT ends with bend restrictors on each end. Virtual Catalog Web Link... (read more)Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Indelac Controls, Inc.
K Series heavy-duty reversing actuator Product Data Sheet. K Series. This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Indelac Controls, Inc.
Heavy-duty reversing actuators: k series Product Data Sheet. K Series. The Indelac K-Series heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI 's K series rotary electric actuator was designed to meet AWWA specifications and automate quarter turn equipment requiring up to 27300 lb x in (2275 lb x ft) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance... (read more)Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Woodex MECO Industries
MECO Standard Screw Conveyor Seals MECO (R) shaft seals, HB Seal for screw conveyors, and similar rotating equipment in applications with or without a barrier gas requirement. The HB seal replaces standard wastepack housings. It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings are available... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Woodex MECO Industries
What is MECO’s HB Seal Model? The MECO HB seal is the best choice in sealing technology for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HB is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, stainless steel seal faces. The HB is sized following standards of the Conveyor Equipment Manufacturers Association (C.E.M.A.) and their metric equivalents. The HB Seal... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Woodex MECO Industries
MECO Seals: Optimizing Process Equipment Worldwide MECO Seals are widely used on screw conveyors, blenders, dryers, feeders, agitators, extruders, mixers, certain reactor vessels, and other process equipment. They are available in a variety of custom-engineered configurations, as well as standard models based on Conveyor Equipment Manufacturers Association (CEMA) sizing. When required, MECO solutions meet USDA guidelines and European ATEX standards. A wide range of fully split seal options is also offered to support aftermarket applications... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries
-
History and Foreign Policy in France and Germany
…Harald, 115, 122 Baumann, Rainer, 5, 64, 135, 144 Bavaria, 53 Beasley, Ryan K ., 5, 8 Beaufre … Caucasus Mountains, 58, 141 causal mechanisms, 17–21, 33, 75, 169 Ceau¸sescu, Nicolae, 88 Cema (chief of military … 88–93, 95–7, 100–3, 105–11, 121–2, 124, 125–9, 131–2, 136, 139–43, 145, 147–9, 151, 156 , 167 Cole, Alistair…
-
Author Index
…J.O., 170 Cardenas,A., 033 (PP19) Carloni,A., 069 (PL08) Carter, S., 089 Caruana, D., 110 Cassel, O., 121 (PP13) Cassell, O., 100 Cavarsan, F., 045, 056 Cema , I., 126 Cerezo, L … S., 026 Chan, S.- K ., 165 Chandler, D., 120 … 026 Grisnell, D., 004 Grönroos, M., 117, 122 de Gruijl, F., 146 (PP02), 156 Gruis, N., 028…
-
An isolated population of Pseudeuphausia latifrons (Crustacea: Euphausiacea) in the Persian Gulf
58, 135--156 (1962). .... SE ~ O] ' ~D,E. and K. VOLLBRECHT: The floor shape of the Persian Gulf. .... TmE~CEMA~CN,A. : A third bioz6notisches basic principle. Arch. Hydrobiol.
-
Computational efficiency of the extended three-dimensional Stationary Phase Method enhanced by Fresnel functions (3D-SPM-F)
49, no.2, pp. 156 -165, April 2007. .... G. Moschovitis, E. G. Papkelis, H. T. Anastassiu, K . T. Karakatselos, I. Ch. .... 3d International Conference on Communications, Electromagnetics and Medical Applications ( CEMA '08), Athens, Greece, Nov. 6-8, 2008.
-
Subject Index
Tsunki, K ., +, T-CE Aup 02 783-789. .... Ching-Chih KMO.+ , T- CEMa ), 02 265-274 Digifal radio; el; Digital audio broadcasting; Spread spectrum. .... Ryu + , T-CEFebO2 151- 156 .
-
Immunostimulating and Gram‐negative‐specific antibacterial cyclotides from the butterfly pea ( Clitoria ternatea )
Lancet Infect Dis 1, 156 –164. .... K . N. T. Nguyen et al. .... 48 Gruber CW, Cema zar M, Clark RJ, Horibe T, Renda RF, Anderson MA & Craik DJ .
-
Role of anammox bacteria in removal of nitrogen compounds from wastewater
Cema , G., Wiszniowski, J., Zabczynski, S., Zablocka- Godlewska, E., Raszka, A., and Surmacz-Górska, J., Bio- logical .... 156 , pp. 457–464. .... Date, Y., Isaka, K ., Ikuta, H., Sumino, T., Kaneko, N., Yoshie, S., Tsuneda, S., and Inamori, Y., .
-
Current awareness in phytochemical analysis
…& Technol, Fac Agr, Dept Nutr, Setagaya ku, 1-1-1 Sakuragaoka, Tokyo 156 ,Japan Starch 1994 … of dietary phytoestrogens from legumes and from human urine Franke AA, Custer LJ, Cema CM, Nmla W/ … I by atomic absorption spectromeby using chemometric experi- mental design Araujo PW, Kavianpour K , Brereton RG*//…
-
Exhibiting Electricity
Brunei, I. K 86. .... Brush company (see also Anglo-American Brush Co.) 156 , 252. .... CEMA (European Commission in Measurement and Automation) 314 .
-
Relationship between mycoparasites lifestyles and biocontrol behaviors against Fusarium spp. and mycotoxins production
…17(1):1–14. doi:10.1146/annurev.mi.17.100163.000245 Benoni H, Taraz K , Korth H, Pulverer .... Nature 156 (3953):144–145 Burka LT, Doran J, Wilson BJ. .... 1128/aem.00595-11 CEMA (2015) European agrilculture machinery.
Indicates content that may require registration and/or purchase.