Products/Services for Cement Coated Nails

  • Nails-Image
    Nails - (271 companies)
    ...and is coated to resist weathering. The large head of the roofing nail also helps cover and seal the hole the nail made in the shingle and the roof board. A tack nail is a short nail, around half an inch long, with a large head used for tacking upholstery...
  •  
    Nailers - (113 companies)
    ...or reel holds caps and the other coil holds round headed nails. The cap is fastened against the roof or wood surface by the driven nail. Siding / fencing - Siding nailers are used for fastening cement board, metal siding, or wood siding to a house 's...
  • Cement, Concrete, and Mortar-Image
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  • Primers and Adhesion Promoters-Image
    Primers and Adhesion Promoters - (317 companies)
    Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate. Primers and adhesion promoters are applied to a substrate to enhance the bond strength...
  •  
    Bricks - (120 companies)
    Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications. Bricks...
  •  
    Paint Brushes and Applicators - (83 companies)
    Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces. There are many different types of paint brushes and paint rollers...
  •  
    Industrial Paints - (661 companies)
    Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates.
  •  
    Cement Boards - (16 companies)
    ...reinforcements that are formed into sheets and used as tile backing boards, and to build walls or floors. They can be nailed or screwed to steel or wood studs to create a substrate for vertical tiling. Cement boards can also be attached to plywood...
  •  
    Cement Tiles - (17 companies)
    Cement tiles, also known as cement encaustic tiles, are flat, thin tiles often shaped with beveled edges for lining or covering a surface. Cement tiles can be designed for a wide variety of applications. They come in many shapes, sizes, thicknesses...
  •  
    Curtain Coaters - (20 companies)
    Curtain coaters, flow coaters, belt coaters, trickle coaters or cascaders forming a waterfall, narrow stream or sheet of liquid coating through which parts or stock materials are passed. Precise, narrow streams are used to selectively apply coatings...

Product News