Products/Services for Central Grooved Pipe Fittings

  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting configurations. Piping vs. Tubing and Hose To begin, it may be important...
  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...connected by fittings or specially-formed connections and joints. It is frequently used in pressurized applications. Industrial pipe construction and material specifications are application-dependent; user consultation with pipe suppliers is typical...
  •  
    Piping Systems - (148 companies)
    In piping systems, friction head is the pressure loss caused when water flows through pipes, fittings, valves and other components. Like velocity head, friction head is dependent upon pipe diameter.
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  • Hose Fittings-Image
    Hose Fittings - (1196 companies)
    ...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...
  •  
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Pneumatic Fittings - (222 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Hydraulic Fittings - (303 companies)
    Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe or tube. These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit...
  •  
    Sanitary Fittings - (112 companies)
    ...and reconnection during operation. Threaded fittings - Fittings with screw threads (built-in grooves) on their inner (female) or outer (male) surfaces designed to accept tubing with matching threads. For more information on fitting connection types, visit...
  •  
    Gas Fittings - (97 companies)
    ...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > PIPE DISTRIBUTION SYSTEMS
    For chiller and condenser water dedicated loop pipings in central plant (no main headers) and local building secondary chilled water distribution piping (downstream of local building pumps) only, use malleable or ductile iron grooved end fittings (not permitted in inaccessible chases) .
  • Hyperbaric Pipeline Welding Beyond 600Msw: A Conceptual Proposal
    … flange cavern and the submersible (one bar), the connectors are fitted at atmosphenc conditions b … … tasks (e g , plugging, groove preparaaon, welding, testing, coating … … remotely controlled by a central computer on board of … … removal of the defective pipe , inserang the spool plece …
  • wn_g.pl (finlayson-gwc2014.zip)
    … row of letter keys'). g(104036494,'street names for flunitrazepan'). g(104036648,'a wired or starched collar of intricate lace; worn in 17th century'). g(104036776,'a rectangular groove made to hold two … … 'a joint formed by fitting together two rabbeted boards' … … used to detect and locate distant objects'). g(104040247,'pneumatic tire that has radial-ply casing'). g(104040373,'an internal-combustion engine having cylinders arranged radially around a central crankcase'). g(104040540,'a … … of a series of pipes for circulating steam or …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … starched collar of intricate lace; worn in 17th century |wire_V starch_V collar_N intricate_J lace_N worn_J 17th_J century_N 04036776_N| a rectangular groove made to hold two pieces together |rectangular_J groove _N make_V hold_V piece_N … … a joint formed by fitting together two rabbeted boards … … detect_V locate_V distant_J object_N 04040247_N| pneumatic tire that has radial-ply casing |pneumatic_tire_N have_V radial-ply_J casing_N 04040373_N| an internal-combustion engine having cylinders arranged radially around a central crankcase |internal-combustion_engine_N have_V … … of a series of pipes for circulating steam or …
  • noun.artifact (finlayson-gwc2014.zip)
    } { [ rabbet, verb.contact:rabbet,+ verb.contact:rabbet1,+ ] [ rebate, verb.contact:rebate,+ verb.contact:rebate1,+ ] noun.shape:groove,@ (a rectangular groove made to hold two pieces together) } { rabbet_joint, joint1,@ (a joint formed by fitting together two rabbeted boards) } { rabbit_ears, television_antenna,@ … … radial, radial_tire, radial-ply_tire, pneumatic_tire,@ (pneumatic tire that has radial-ply casing) } { radial_engine, rotary_engine1, internal-combustion_engine,@ (an internal-combustion engine having cylinders arranged radially around a central crankcase) } { radiation_pyrometer, pyrometer,@ … … of a series of pipes for circulating steam or …