-
Supplier: New York Blower Company (The)
Description: New York Blower Series 20 GI Fans (General Industrial) employ two distinct radial-wheel designs for use in moderate-pressure applications. Typical uses include dust collection, pneumatic-conveying, moisture blow-off, incineration and oven and dryer exhaust.
- Air Flow Rate: 0 to 77,000 SCFM
- Static Pressure: 406.7871674924572 to 428.7871674924572 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 14 to 85 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower Hooded Roof Ventilators are designed for commercial and industrial ventilation systems where large volumes of air are required and a low silhouette design is important. Hooded Roof Ventilators are well-suited for use on manufacturing plants, warehouses, offices and stores.
- Air Flow Rate: 0 to 106,000 SCFM
- Static Pressure: 406.7871674924572 to 407.5371674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 48 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower’s Industrial Duct Fans are designed for low-pressure ventilation and industrial-process applications. Uses include heat, smoke and fume removal; paint booth exhaust; process drying with ambient, preheated air; oven exhaust; comfort and process cooling and general
- Air Flow Rate: 0 to 42,000 SCFM
- Static Pressure: 406.7871674924572 to 409.2871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 48 inch
-
-
Supplier: New York Blower Company (The)
Description: New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems.
- Air Flow Rate: 0 to 350,000 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 120 F
- Maximum Diameter (Fan or Blower Wheel): 10 to 73 inch
-
Supplier: Fuji Electric Corp. of America
Description: FDC blowers feature direct drive motors from 0.5 HP to 5 HP and are available in voltages of 115 single phase, 230 single phase, 230/460 3-phase (dependent upon motor size). These new models utilize Premium Efficiency motors. Blowers can provide a maximum pressure of 18.60 in. H2O, and a maximum
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341259-9GA0424P3J001 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: San Ace 40 Features: PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Size / Dimension: Square - 40mm L x 40mm H Standard Package:
- Air Flow Rate: 23.7 SCFM
- Static Pressure: 2.15 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Pelonis Technologies, Inc.
Description: Impeller: Metal Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
- Air Flow Rate: 942 SCFM
- Maximum Diameter (Fan or Blower Wheel): 11.023628 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Sanyo Denki America Inc. Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC) Series: San Ace 40W Package: Box Product Status: Active Voltage - Rated: 12VDC Size / Dimension: Square - 40mm L x 40mm H Width:
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Pelonis Technologies, Inc.
Description: PTA series Axial Inline Duct Fans have high airflow performance and include an innovative aluminum structure for low noise and long-term reliability. Each housing is made of high-endurance metal and the axial fans include an aluminum housing with sizes in 120x120x38mm or 172x150x51mm.
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Pelonis Technologies, Inc.
Description: PTEE-Z series backward curve centrifugal fans include a compact radial fan with high airflow performance and long-term reliability. They can withstand high pressure during operation at low noise levels, are moisture resistant, and allow easy installation in complex systems and in wet
- Static Pressure: 1.1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Pelonis Technologies, Inc.
Description: Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
- Air Flow Rate: 901 SCFM
- Maximum Diameter (Fan or Blower Wheel): 9.842525 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
-
Supplier: RS Components, Ltd.
Description: Vent-Axia VASF100T Extractor Fan
- Air Flow Rate: 44.49648006907572 SCFM
- Maximum Diameter (Fan or Blower Wheel): 3.93701 inch
- Applications / Use: Exhaust Ventilation
-
Supplier: Howden
Description: standard fan is possible. With the diameters ranging from 710 mm to 108 inches (2.743 mm) the FPX fan can be used for operation in applications like radiators, package cooling towers and ventilation systems in buildings. Please contact Howden for the latest selection software for FPX
- Media Temperature: -4 to 149 F
- Maximum Diameter (Fan or Blower Wheel): 28 to 108 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
-
Supplier: Loren Cook Company
Description: blower, and motor assembly for service, inspection and cleaning. Fan bearings and motor bearings are permanently lubricated, and filters are of all aluminum construction. The motors are heavy duty, sealed ball bearing type. The drives are cast iron. Filters are one inch, washable, permanent
- Air Flow Rate: 400 to 14,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Greenheck
Description: FumeJet™ Exhaust Systems The FumeJet™ Exhaust fan is a pre-engineered, centrifugal exhaust system designed to safely remove and disperse contaminated air in commercial, institutional or industrial applications. Quick and easy package installation with slip-fit stack
- Air Flow Rate: 250 to 15,000 SCFM
- Static Pressure: 5 to 8 in H2O
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Description: Model UBH belt drive tubeaxial exhausters are ideally suited for roof exhaust applications that require the motor, drives and bearing located out of the airstream. The high velocity upblast discharge of the UBH disperses air high above the buildings roof. Capacities range from 1757 to 61,236
- Air Flow Rate: 1,757 to 61,236 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: ROBOX evolution is an integrated compression unit designed to convey gas at low pressure, based on the RBS lobe positive displacement rotary lobe blower, operated by an electric motor through a special belt drive, including all accessories and noise enclosure. These characteristics reduce: system
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Fläkt Woods Group SA
Description: Roofmaster STEF is available in an ATEX-version for Category 3G, Zone 2. The fan is driven with an Ex IIT3 or an Ex de IIBT4 motor. If the roof fan is intended for a frequency converter drive, the Ex de type motor must be selected. The Ex de motor is equipped with thermistors. In size
- Air Flow Rate: 2,542.6584 SCFM
- Static Pressure: 2.0073191706645557 in H2O
- Applications / Use: Exhaust Ventilation
- Material of Construction: Steel
-
Description: Model UD low silhouette direct drive upblast exhausters are ideally suited for moving large volumes of air at low static pressures. Capacities range from 2560 to 25,130 CFM and up to ½ inch static pressure. The UD is designed to discharge air up and away from the building. Typical applications
- Air Flow Rate: 2,560 to 25,130 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Loren Cook Company
Description: equipment rooms,warehouses, manufacturing plants or other facilities with a high internal heat load. The mixing of cool outside air with warm inside air, “free cooling,” provides a more comfortable air temperature to any facility. It is the fan’s most economical function. The Economizer
- Maximum Diameter (Fan or Blower Wheel): 24 to 54 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Fläkt Woods Group SA
Description: Suitable for Volume flows up to 5 m³/s (18 000 m³/h) and Max pressure rise up to 700 Pa. Fitted with an AC-motor operating Direct On Line or with integrated or loose delivered speed control. Insulated casing providing low sound level. High efficiency impeller and design. ErP 2015 compliant .
- Air Flow Rate: 10,594.41 SCFM
- Static Pressure: 2.609514921863922 in H2O
- Applications / Use: Exhaust Ventilation
-
Supplier: Howden
Description: Donkin Standard Range Standard centrifugal fans, including single inlet, with a variety of radial bladed ,forward curved , backward curved and self-cleaning impellers. Key benefits Robust construction Low capital investment Simple installation
- Air Flow Rate: 176.499 to 15,296.58 SCFM
- Media Temperature: 437 F
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Features: Dampers / Louvers, Wall / Panel Mount
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Compact unit for vacuum operation with RB-DV air injection vacuum blower, which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The unit maintains all the
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Howden
Description: Wind tunnel fans Howden Ventilatoren wind tunnel fans - State of the art wind tunnel fans providing efficiency, control and reliability. From 400 mm diameter fans up to the most modern and biggest axial fans for tunnel ventilation, our delivery program always
- Maximum Diameter (Fan or Blower Wheel): 19.68505 to 366.14193 inch
- Design: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Loren Cook Company
Description: Fixed Pitch Vane Axial Fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space efficient inline package. The VA is available in sizes 12 inch through 60 inch with flow rates of 1,000 CFM to 116,000 CFM and static pressures up to 7-1/2
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Description: Model QBR is a belt drive centrifugal utility set designed for high efficiency and low sound output. The QBR utility set is a medium duty fan available in nine sizes with performances ranging from 304 to 23,230 CFM and up to 3 ½" static pressure. Maximum operating temperature of the QBR is
- Air Flow Rate: 304 to 23,230 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The new ROBOX evolution, especially developed for the conveying and compression of biogas, as well as natural and landfill gases in power generation plants. This special Unit for BIOGAS application maintains all the innovative characteristics of the ROBOX evolution: silence, compactness, and easy
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Fläkt Woods Group SA
Description: customer wish for a larger STOF unit an adapter plate can be provided to make the installation as easy as possible. Fans are suitable for different roof curb mounting using an installation frame or can be fitted directly to roof base. The motor is a single phase, AC external rotor motor with
- Air Flow Rate: 9,958.7454 SCFM
- Static Pressure: 2.609514921863922 in H2O
- Material of Construction: Aluminum, Steel
- Applications / Use: Exhaust Ventilation
-
Description: designed for high velocity vertical discharge. Model PNURG is ideally suited for removal of grease laden exhaust found in restaurant and commercial kitchen applications. Other applications include a wide range of commercial, industrial, and institutional facilities such as schools, hospitals,
- Air Flow Rate: 74 to 33,374 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Loren Cook Company
Description: Model CBF direct drive transfer fans are ideal for ventilating equipment rooms, plumbing & electrical chases or nearly any confined space. The compact design and maintenance free motors provide an economic solution to small ventilating challenges. The efficient propeller and venturi result in
- Air Flow Rate: 540 SCFM
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Howden
Description: Mine Ventilation Fans The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or
- Media Temperature: 1,004 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
Find Suppliers by Category Top
Featured Products Top
-
Fans,?Industrial Exhauster, Roof Ventilators, and (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Mechanical and Aerospace Engineering, ICMAE2011 Complete Document
In contrary to conventional nozzles, the exhaust flow is not limited to a solid wall. Wu Fan Finally, the PDMS master was then removed. The obtained mixture solution was diluted with acetone after cooling, centri -fuge at 2000 rpm for 10 …
-
Materials, Mechatronics and Automation II
Repeat the operation several times, centri -fugal and leaching until solution pH>5, vacuum drying for 24 … Keywords: Diesel engine exhaust , Perovskite oxide, Ion substitution, Soot, Nitrogen oxides G. master clock fault. Automatic testing platform for increased cooling fan .
-
Engineering Geology for Society and Territory - Volume 5
… found in the PAB’s areas, but only a minority is provided with an exhaustive behavioural docu- mentation. Monitoraggio e studio dei processi di alterazione dei terreni in frana presenti nei centri abitati di Grassano … 78 Master Plan of Hazard Assessment in Ijen … salt layer edge follows a paleo- shoreline, *10.5 ka old, constrained by faults and alluvial fans .
Indicates content that may require registration and/or purchase.