-
Supplier: Terra Universal, Inc.
Description: -Filtered Vacuum Cleaner combines the power and capacity for heavy-duty operation with a lightweight, compact design that makes it as convenient as it is effective. The unit's HEPA (High Efficiency Particulate Air) filter removes 99.999% of all particles 0.3µm or larger, exceeding
- Airflow: 77 SCFM
- Applications: Cleanroom, Fine Powders, General Cleaning
- Capacity: 4 gallons
- Features: Continuous Duty, HEPA / ULPA Filter
-
Supplier: Terra Universal, Inc.
Description: Meets OSHA electrical safety standards This Cleanroom Vacuum Cleaner is used for cleaning the workplace or picking up spills of hazardous dust and particles. Its unique four-stage filter system removes particles and dust before returning the air to the workplace. In
- Airflow: 87 SCFM
- Applications: Cleanroom, Fine Powders, General Cleaning
- Capacity: 3.25 gallons
- Features: Continuous Duty, HEPA / ULPA Filter
-
Supplier: VAC-CON, Inc.
Description: Roots PD Blower (1021DVJ or RASJ1024) Transfer case driven 3/16" Corten steel 16 cubic yard debris tank with ladder Twin cyclone baghouses with 13 cartridge filters each (total 26) Automatic vacuum breaker Hydraulic rear door locks and door
- Applications: General Cleaning
- Features: Continuous Duty
- Media: Dry, Wet
- Number of Inlets: 1 #
-
-
Supplier: VAC-CON, Inc.
Description: Vacuum System (as specified by model number) Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic) 9 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door Hydraulic rear door locks, with door grabber and safety latch
- Applications: General Cleaning
- Capacity: 9 gallons
- Features: Continuous Duty
- Media: Dry, Wet
-
Supplier: VAC-CON, Inc.
Description: Vacuum System (as specified by model number) Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic) 11 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door Hydraulic rear door locks, with door grabber and safety latch
- Applications: General Cleaning
- Capacity: 11 gallons
- Features: Continuous Duty
- Media: Dry, Wet
-
Supplier: VAC-CON, Inc.
Description: Vacuum System (as specified by model number) Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic) 12 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door Hydraulic rear door locks, with door grabber and safety latch
- Applications: General Cleaning
- Capacity: 12 gallons
- Features: Continuous Duty
- Media: Dry, Wet
-
Supplier: Terra Universal, Inc.
Description: This stainless steel Cleanroom Vacuum Cleaner is specifically designed for cleanroom environments down to ISO 4 (Class 10). Stainless steel design, autoclavable parts and accessories and a multi-stage filtration system are some of the many features of the vacuum. A standard ULPA
- Airflow: 72 to 76.2 SCFM
- Applications: Cleanroom, Fine Powders
- Capacity: 3.25 gallons
- Features: Continuous Duty, HEPA / ULPA Filter
-
Supplier: Terra Universal, Inc.
Description: Portable and highly maneuverable Excellent for emergency mercury clean-up The Maxi-Guard is a specially designed critical filter vacuum that provides safe, affordable clean-up of liquid mercury and mercury contaminated soil and air. The compact, easy to handle system
- Airflow: 95 SCFM
- Applications: Spill Recovery
- Features: Continuous Duty
- Media: Wet
-
Supplier: Mi-T-M Corporation
Description: squeegee tool · Cartridge filter · 1 paper filter bag (replacement bags sold in packs of 5) Note: Most wet/dry vacuums have a decibel rating of 63.4 dB(a), while the MV-900-0MEV has a decibel rating of 57.4 dB(a).
- Airflow: 101 SCFM
- Applications: General Cleaning, Spill Recovery
- Capacity: 9 gallons
- Media: Dry, Wet
-
Supplier: Mi-T-M Corporation
Description: /2-inch crushproof hose · 2-piece aluminum extension wand · 14-inch commerical squeegee tool · 12-inch combination floor tool · 10 3/4-inch crevice tool · 5-inch upholstery tool · Cartridge filter · 1 paper filter bag (replacement bags sold in packs of 10) Note: Most wet/dry vacuums have a
- Airflow: 108 SCFM
- Applications: General Cleaning, Spill Recovery
- Capacity: 13 to 18 gallons
- Media: Dry, Wet
-
Supplier: RS Components, Ltd.
Description: Professional upright dry vacuum cleaner with a twin motors for increased suction and vacuuming power. Featuring a detachable suction tube for upholstery vacuuming and strong, durable wheels with a height adjustable handle for flexibility and mobility. Powerful
- Applications: General Cleaning
- Capacity: 1.45 gallons
-
Supplier: RS Components, Ltd.
Description: Upright dry vacuum cleaner with a high performance motor for increased suction and to drive the brush resulting in a professional, easy vacuum. Featuring a height adjustable brush for a deep carpet clean and a detachable suction tube for upholstery vacuuming, the CV 30/1
- Applications: General Cleaning
- Capacity: 1.45 gallons
-
Supplier: Johnson Controls, Inc.
Description: offer as low as 0.175 kW/ton at full capacity and below 0.1 kW/ton at part load Versatile – offers widest operating range to meet the needs of various applications Strongly Dependable – fully integrated YORK chiller design provides reliable operation and lower maintenance Very Low Sound Levels –
- Application / Industry: Industrial, HVAC
- Cooling Capacity: 580 to 3500 kW
- Installation: Indoor
-
Supplier: Johnson Electric Group
Description: Johnson Electric offers a wide range of vacuum cleaner and industrial product blowers powered by AC, DC and EC motors. Custom engineering is offered to achieve unique application requirements of power and life, and to integrate the blower within the customer’s product design.
- Air Flow Rate: 101 to 130 SCFM
- Applications: Other
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Johnson Electric Group
Description: Johnson Electric offers a wide range of vacuum cleaner and industrial product blowers powered by AC, DC and EC motors. Custom engineering is offered to achieve unique application requirements of power and life, and to integrate the blower within the customer’s product design.
- Air Flow Rate: 91.11 to 104 SCFM
- Applications: Other
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Johnson Electric Group
Description: Johnson Electric offers a wide range of vacuum cleaner and industrial product blowers powered by AC, DC and EC motors. Custom engineering is offered to achieve unique application requirements of power and life, and to integrate the blower within the customer’s product design.
- Air Flow Rate: 46.83 to 63.57 SCFM
- Applications: Other
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
Common applications include: cooling towers, control panels, switchgear, refrigeration systems, computers, printers, copiers, HVAC, ventilation and vacuum cleaners. AC Fans 80mm to 280mm Sizes 115VAC (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
the bottles and uses Paxton’s high efficiency PX-series centrifugal blowers to blow the dust into the dust collection vacuum system. The company now uses a Paxton 20 hp PX-series centrifugal blower with (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
applications. Some of the most common applications include: cooling towers, control panels, switchgear, refrigeration systems, computers, printers, copiers, HVAC, ventilation and vacuum cleaners. AC Fans • 80mm to 280 (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
-pressure high-volume airflows they create, axial fans are best suited for general purpose applications. Some of the most common applications include: cooling towers, control panels, switchgear, refrigeration systems, computers, printers, copiers, HVAC, ventilation and vacuum cleaners (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
EXAIR’s EasySwitch® Wet-Dry Vac simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR’s Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. The Heavy Duty HEPA Vac is designed to move more material with less wear. In addition (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR is delighted to present the new Catalog 35; a full-color technical guide offering innovative solutions to common industrial conveying, cooling, cleaning, blowoff, drying, coating and static electricity problems.
(read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
proven to meet the stringent requirements of the European Union in order to be marked as CE compliant. The standard Reversible Drum Vac’s high powered vacuum produces 96″ H2O of vacuum and can fill a 55 gallon drum in just 90 seconds, with the turn of a knob, the same stainless (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR’s catalog offers readers an incredible source of innovative solutions for common industrial problems like conveying, cooling, cleaning, blowoff, drying, coating and static buildup.
(read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR's 110-Gallon Reversible Drum Vac™ is a powerful liquid vacuum and the ideal way to vacuum coolant, hydraulic oils, spills, sludge, tramp oil and waste water. With the turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily refilled, floor (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Final safety analysis report for the irradiated fuels storage facility
A wall-mounted, remotely-operated, centrifugal vacuum cleaner (Figure 22) is installed in the fuel handling cave to control graphite dust generated during fuel cutting operations and to clean fuel shipping casks and containers prior to returning them to a reactor facility.
-
CR4 - Thread: Compressed Air Loss
If that's the case, a simple vacuum cleaner type centrifugal fan putting out 2 psi could supply the same air quantity through a 2 inch hose.
-
The physicist and the domestic appliance industry
COXCLUSION The design of impellers and volutes for the centrifugal fans of vacuum cleaners , the application of thermostatic controls to appliances, and the examination of the breaking of switch contacts, arejust three of the many more interesting problems that arise in the …
-
Philosophy and Engineering: Reflections on Practice, Principles and Process
The Technological-Bundle Statement: “To vacuum-clean using a bagless vacuum cleaner that uses centrifugal force to separate dust and debris, use two cyclones: the first being steeply tapered and hence working at a faster speed to pick up dust, while the …
-
CR4 - Thread: 500 HP Motor Good With NO Load, But Stops at Load
Most but probably not all vacuum cleaners are basically centrifugal (air) pumps (centrifugal fans).
-
Aeroacoustic characteristics and noise reduction of a centrifugal fan for a vacuum cleaner
The major noise source of a vacuum cleaner is the centrifugal fan.
-
The Effect of Half Vane Diffuser on the Noise Generated from a Centrifugal Fan
Several studies1–5 have been conducted about the aeroacoustic noise of the centrifugal fan in a vacuum cleaner .
-
Reduction of aero-acoustic noise originating from a high-speed polygon mirror scanner motor in a laser beam printer utilizing air-flow analysis
sound pressure in the centrifugal fan of a vacuum cleaner .
-
The Ideal Result
Centrifugal separators (Dyson® vacuum cleaners ), spin cycles in washing .
-
Aerodynamic and acoustic integral characteristics of porous rotors
2008) Flow analy- sis through the centrifugal rotor of a vacuum cleaner unit.