Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: These construction and safety rules do not apply to the following centrifuges, which are expressively excluded from the field of application of this International Standard: centrifuges in which the kinetic energy of the loaded rotor is less than 750 J; centrifuges
-
Supplier: Cole-Parmer
Description: • A true workhorse centrifuge with versatile rotor options • Tube adapter options accommodate tube sizes from 0.5 to 50 mL • Digital keypad interface is glove-friendly • Quiet running centrifuge provides a pleasant work setting
- Maximum RCF: 1,796 xg
-
Supplier: Cole-Parmer
Description: • Spin samples on the go! • Built-in level on the lid ensures your centrifuge is level before runs • Convenient stainless steel carrying handle lets you carry centrifuge with ease These portable fixed-speed centrifuges were designed to assist you on the road or atypical lab
- Display: None
-
-
Supplier: Cole-Parmer
Description: • A true workhorse centrifuge with versatile rotor options • Tube adapter options accommodate tube sizes from 0.5 to 50 mL • Digital keypad interface is glove-friendly • Quiet running centrifuge provides a pleasant work setting
- Maximum RCF: 1,796 xg
-
Supplier: Cole-Parmer
Description: • Spin samples on the go! • Built-in level on the lid ensures your centrifuge is level before runs • Convenient stainless steel carrying handle lets you carry centrifuge with ease These portable fixed-speed centrifuges were designed to assist you on the road or atypical lab
- Display: None
-
Supplier: Hettich Instruments, LP
Description: Light weight, portable and manually powered this centrifuge is ideal for field work or remote areas. Simply clamp the centrifuge to a bench, tail gate or just about any solid surface and turn by hand. Your choice of a 15 mL 4-place round bottom tube or 4-place conical tube rotor
- Configuration: Benchtop
-
Supplier: Hettich Instruments, LP
Description: Highly reliable refrigeration ensures that even temperature sensitive samples are centrifuged correctly. Mikro 200 Features: In addition, the Mikro 200 offers: Available in non-refrigerated (200) and refrigerated (200R) versions Choice of 24 or 30 place rotor, PCR strip rotor or Cryo
- Maximum Speed: 15,000 rpm
- Maximum RCF: 21,382 xg
- Configuration: Benchtop
-
Supplier: Hettich Instruments, LP
Description: The Hettich EBA 20 is ideal for a small quantity of samples and laboratories with limited bench space. The compact, microprocessor-controlled centrifuge is supplied with an 8-place angle rotor. It accepts a variety of centrifuge tubes up to a volume of 15 ml and generates a max.
- Configuration: Benchtop
-
Supplier: Hettich Instruments, LP
Description: non-refrigerated (220) and refrigerated (220R) versions Multiple microliter rotors available MIKRO 220R can also accommodate Blood tubes, Conical tubes & Round-bottom centrifuge tubes up to 50 mL 31,514 RCF 24 place rotor (1195-A) A high capacity 48 place rotor (1158-L)
- Maximum Speed: 18,000 rpm
- Maximum RCF: 31,514 xg
- Configuration: Benchtop
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Benchtop centrifuge A-14 BBI-8581405 Max. capacity 24 x 2.2 ml Short spin function Soft start / soft deceleration – unique in this class Set rpm or g-force values High speed benchtop centrifuge CENTRISART® A -14, newly developed by Sartorius Stedim Biotech, is ideally suited for
- Maximum Speed: 14,800 rpm
- Timer Set Points: 0.166666666666667 minutes
- Rotor Capacity: 24
- Sample Volume: 220 cc
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Benchtop centrifuge 4-16 BBI-8570086 Speed range up to 13,500 rpm Spincontrol Professional Backlit keys: start, stop, lid open Various angle and swing-out rotors available Easy lid opening due to pneumatic spring support Maximum capacity of 4 x 500 ml Different adapters for micro
- Maximum Speed: 13,500 rpm
- Maximum RCF: 20,380 xg
- Timer Set Points: 0.166666666666667 to 5,999 minutes
- Rotor Capacity: 4
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Benchtop centrifuge 6-16 BBI-8570141 Speed range up to 13,500 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 750 ml Different adapters for micro centrifuge tubes up to 750 ml vessels available for
- Maximum Speed: 13,500 rpm
- Timer Set Points: 0.166666666666667 to 599 minutes
- Rotor Capacity: 4
- Sample Volume: 750 cc
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Benchtop centrifuge 2-16PK BBI-8581290 Up to 20,000 x g in angle rotors Magnetic rotor identification Brushless drive Low noise < 60 dBA Simple to operate LCD display of run time, speed and RCF Compact and robust design
- Maximum Speed: 15,300 rpm
- Maximum RCF: 20,627 xg
- Timer Set Points: 0.166666666666667 to 719 minutes
- Rotor Capacity: 4
-
Supplier: Restek
Description: 3000 Centrifuge is the first centrifuge specifically designed for QuEChERS methodology. This compact, quiet, yet powerful, unit spins at the 3,000 g force required by the European method. Centrifuge includes 50 mL tube carriers (6), 50 mL conical tube inserts (6), 4-place 15 mL
- Maximum Speed: 4,130 rpm
- Maximum RCF: 3,000 xg
- Acceleration Time: 45 seconds
- Timer Set Points: 1 to 30 minutes
-
Supplier: Terra Universal, Inc.
Description: The Heraeus Labofuge 300 Centrifuge is an outstanding and cost-effective solution for labs and medical practices with low sample throughput. This compact and comprehensive medical benchtop centrifuge includes a swinging bucket and rotor to prevent contamination of plasma samples
- Maximum Speed: 4,000 rpm
- Maximum RCF: 2,028 xg
- Acceleration Time: 31.99999999999998 seconds
- Timer Set Points: 0 to 99 minutes
-
Supplier: Terra Universal, Inc.
Description: The Heraeus Labofuge 300 Centrifuge is an outstanding and cost-effective solution for labs and medical practices with low sample throughput. This compact and comprehensive medical benchtop centrifuge includes a swinging bucket and rotor to prevent contamination of plasma samples
- Maximum Speed: 4,000 rpm
- Maximum RCF: 2,028 xg
- Acceleration Time: 31.99999999999998 seconds
- Timer Set Points: 0 to 99 minutes
-
Supplier: SKS Science Products
Description: The MyFuge™ Mini centrifuge is a personal centrifuge that virtually fits in the palm of your hand. Ideal for quick spin downs of microtubes and PCR tubes, the MyFuge is extremely easy to use. Simply close the lid and the rotor instantly reaches 6,000 rpm. Open the lid, and the
- Maximum Speed: 6,000 rpm
- Configuration: Benchtop
- Analysis Method: Preparative
-
Supplier: Alfa Laval Inc.
Description: conventional multi-purpose nozzle centrifuges, specially developed to meet starch processing requirements. These involve high solids loads and continuous discharge, combined with a need to avoid nozzle blockages. Merco nozzle centrifuges are now widely used in the starch industry for
- Features: All Centrifugal Separators, All Clarifiers
- Equipment Type: Centrifuge
-
Supplier: Nordson EFD
Description: Quickly and efficiently remove entrapped air from fluid packaged in syringes with the benchtop ProcessMate™ 5000 Universal Centrifuge. Centrifuging prior to air-powered or mechanical dispensing dramatically improves process control and reduces rejected parts. The ProcessMate 5000 features
- User Interface: Analog Front Panel
- Sample Introduction: Batch
- Configuration: Benchtop
- Display: Digital Readout, None
-
Supplier: NuAire, Inc.
Description: The Hitachi Koki model himac CR22N High-Speed Refrigerated Centrifuge offers reliable performance with a maximum RCF of 55,200xg and capacity of 6L for bottles, tubes, or microplates. Patented features such as the Automatic Rotor Identification and Rotor Cover Detector make the
- Maximum Speed: 22,000 rpm
- Maximum RCF: 55,200 xg
- Rotor Capacity: 4
- Sample Volume: 1,500 cc
-
Supplier: Terra Universal, Inc.
Description: The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the
- Maximum Speed: 15,200 rpm
- Maximum RCF: 25,314 xg
- Timer Set Points: 0 to 5,999 minutes
- Rotor Capacity: 4 to 6
-
Supplier: Mystic Tie Corp.
Description: Product Features The installation area is small and installation is very simple. Sludge can be removed simply by opening the cover and removing the rubber basket from the rotor.
- Configuration: Benchtop
- Display: None
-
Supplier: Terra Universal, Inc.
Description: The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!
- Maximum Speed: 23,300 rpm
- Maximum RCF: 50,377 xg
- Timer Set Points: 0 to 599 minutes
- Rotor Capacity: 4
-
Supplier: Accuris
Description: Paints and varnishes \x97 Coating systems for wind-turbine rotor blades \x97 Part 6: Determination and evaluation of ice adhesion using centrifuge
-
Supplier: Accuris
Description: Paints and varnishes \x97 Coating systems for wind-turbine rotor blades Part 6: Determination and evaluation of ice adhesion using centrifuge
-
Supplier: NuAire, Inc.
Description: The NuWind Refrigerated Centrifuge provides large tube capacities and multiple rotors to complete all your applications in virology, bacteriology, immunology, genetics, molecular biology, proteomics, microbiology, and more.
- Maximum Speed: 18,000 rpm
- Maximum RCF: 30,980 xg
- Rotor Capacity: 4 to 16
- Sample Volume: 625 cc
-
Supplier: NuAire, Inc.
Description: NuWind Centrifuges big on capacity but smaller in size. Change rotors within seconds to move from one application to the next. A large assortment of rotors, inserts, and accessories are available for any type of protocol in cell culture, bio-production, blood separation,
- Maximum Speed: 15,300 rpm
- Maximum RCF: 22,380 xg
- Rotor Capacity: 4 to 16
- Sample Volume: 625 cc
-
Supplier: SLEE Technik GmbH
Description: Flexible choice and handling of rotors Cytocentrifugation open or closed (12 loading positions) Easily removable rotor for ouside loading Wide variety of rotors available (sediment, cytocentrifuge) Competitively priced consumables Single and double cytofunnels (reusable or
- Maximum Speed: 6,000 rpm
- Sample Introduction: Batch
- Configuration: Benchtop
- User Interface: Digital Front Panel
-
Supplier: diaago
Description: Features For applications requiring large volume centrifugation Tubes include molded graduation lines Polyethylene (HDPE) cap with integral plug seal provides a secure closure Temperature range of -80°C to 120°C Use of a rotor cushion is advised to support tubes during centrifugation
- Volume: 500.00000000000006 cc
-
Supplier: diaago
Description: From CELLTREAT Features For applications requiring large volume centrifugation Tubes include molded graduation lines Polyethylene (HDPE) cap with integral plug seal provides a secure closure Temperature range of -80°C to 120°C To support tube during centrifugation, use of a rotor cushion is
- Volume: 250.00000000000003 cc
-
Supplier: diaago
Description: From CELLTREAT Features For applications requiring large volume centrifugation Tubes include molded graduation lines Polyethylene (HDPE) cap with integral plug seal provides a secure closure Temperature range of -80°C to 120°C To support tube during centrifugation, use of a rotor cushion is
- Volume: 225 cc
-
Supplier: Accuris
Description: Paints and varnishes \x96 Coating systems for wind-turbine rotor blades \x96 Part 6: Determination and evaluation of ice adhesion using centrifuge (ISO/TS 19392-6:2023)
-
Supplier: AENOR
Description: Paints and varnishes - Coating systems for wind-turbine rotor blades - Part 6: Determination and evaluation of ice adhesion using centrifuge (ISO/TS 19392-6:2023)
-
Supplier: Sanborn Technologies
Description: solids while continuously returning cleaned coolant to the machine tool's sump. The heart of the T14-3P is the high efficiency Turbo-Separator. With a rotational speed of 3,000 RPM, the T14-3P couples high G forces with a large 22 pound rotor capacity to remove solids down to 2 micron and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: NuAire, Inc.
Description: NuAire Mini-Microcentrifuge NU-MLX-106 offers speeds up to 6,000 rpm (2,000 xg) for protocols involving pelleting nucleic acids or proteins from solution.
- Maximum Speed: 6,000 rpm
- Maximum RCF: 2,000 xg
- Rotor Capacity: 6 to 16
- Sample Volume: 0.19999999999999998 to 1.5 cc
Find Suppliers by Category Top
Featured Products Top
-
the mold. The centrifuge holds the material in place as it hardens and cures, and is used to produce hollow objects, such as piping. Compression molding involves sandwiching composite materials between two matching molds, using heat and intense pressure (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Products & Services 2
Modular Dispersers Are Scalable, Flexible The Ultra Turrax UTS 2000 single-stage dispersers are well suited for mixing emulsions and suspensions that require a coarse-to-medium particle size with a narrow distribution. The device features a unique rotor/stator design, the company says, which
More Information Top
-
Plant Virology Protocols
Centrifuge rotors cooled to 4°C: Sorvall GSA high speed rotor (6 × 500 mL); Sorvall TFT 65.38 (8 × 38 mL); Sorvall TFT 65.13 (12 × 13 mL) or equivalent rotors.
-
Expansion of U. S. uranium enrichment capacity. Final environmental statement
1-3 1.2.3.2 Gas centrifuge rotor fabrication plant .
-
Microtubule Dynamics
Collect all centrifuge rotors to be used in the preparation and pre-warm/cool as necessary.
-
Organelle Proteomics
… 0.5 mM EDTA to inhibit metalloproteases and subjected to a subsequent centrifugation at 10,000 g (11,500 rpm in a Ti45 Beckman-Coulter ultracentrifuge rotor or 10,500 rpm in a JA25 Beckman-Coulter centrifuge rotor ) for 15 min to …
-
Plant Proteomics
Several items, including 2 L of ultrapure water, a Polytron homog- enizer, centrifuge rotors , and ultracentrifuge rotors, should be chilled at 4 °C.
-
Photosynthesis Research Protocols
Preparative centrifuge, centrifuge rotors capable of generating forces of up to 33,000g, and centrifuge tubes (see Note 2).
-
Chloroplast Research in Arabidopsis
Sorvall GSA fixed-angle and HB-4 swinging bucket centrifuge rotors or comparable.
-
Autophagosome and Phagosome
The cytosol is gel filtered by centrifuging the column at 1150g at 4°C using Eppendorf centrifuge rotor F34-6-38.
-
The Nucleus
Centrifuge at 10,000×g at 4°C for 20min (e.g., 8,000rpm in a Beckman JA14 centrifuge rotor ) to pellet mitochondria.
-
Mitochondria
Carefully clean the sand from outside the tubes to avoid damaging the centrifuge rotor .
Indicates content that may require registration and/or purchase.