Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CRYSTECH, Inc.
Description: Ceramic materials, as high-quality focusing cavity materials, due to their diffuse reflection characteristics, mechanical properties, and good chemical structural stability, have a more uniform irradiation light field on the laser working substance, and can form a uniform pump across
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other, Reflection Isolator
-
Supplier: Accuratus Corporation
Description: Accuflect™ ceramic laser reflectors are high efficiency diffuse reflectors. The nearly perfectly diffuse reflection and high reflection efficiency are effectively exploited in laser systems with laser hosts having pump bands in the 500 nm to 1200 nm spectral range.
- Wavelength Range: 500 to 1,200 nm
- Features: Other Mirror Coating, Other Mirror Material, Reflector, Uncoated
-
Supplier: Accuratus Corporation
Description: Accuflect™ IR is a highly diffuse and low loss reflector of near infrared and mid infrared radiation. The diffuse reflecting Accuflect™ IR offers alternatives to the metallic specular reflectors and their shortcomings often found in infrared heating applications. Some
- Wavelength Range: 760 to 2,000 nm
- Diameter/Width: 75.00000000000001 mm
- Features: Other Mirror Material, Rectangular / Square, Reflector
-
-
Supplier: Accuratus Corporation
Description: Accuflect® IR is an excellent medium wave and short wave infrared reflector with excellent performance extending into the visible wavelengths. Many infrared applications can be modified to take advantage of the highly efficient diffuse reflection characteristics of Accuflect® IR.
- Density: 2.3 g/cc
- Max Use / Curie Temperature: 1,200 C
- Thermal Conductivity: 5.8 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.7 µm/m-C
-
Supplier: Accuratus Corporation
Description: Accuflect™ is a specially formulated and processed ceramic developed by Accuratus to satisfy the market demand for diffuse reflectors in high temperature and high energy environments. B6 type Accuflect™ is a porous ceramic usable to 1300 °C. B6 material has enhanced
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Excelitas Technologies Corp.
Description: very high temperatures Very good processability for flexible oven dimensions Very good homogeneity of the temperature field due to diffuse reflection Application areas Saving energy in the reflow process Tempering glass ampoules and packaging glass Stoving of decorative paints on glass and
- Applications: Drying
- Features: Electric
Find Suppliers by Category Top
Featured Products Top
-
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Innovacera Laser Ceramics Products
The ceramic reflector green body is made of 99% Al2O3, and the green body is fired at an appropriate temperature to retain proper porosity and proper green strength. The surface of the reflector is fully coated with a high-reflectivity ceramic glaze. Compared with the gold-plated reflector
More Information Top
-
Characteristics of Alexandrite Lasers In Q-Switched And Tuned Operations
An exception are the lasers that are equipped with ceramic diffused reflectors .
-
Ceramic Reflectors for Solid State Lasers
The work carried our to idelllify a suitable ceramic diffuse reflector . for optical pumping ill visible-lIear IR region of solid-state laser medium IIsin.
-
The Engineering Art Of Solid State Laser Pump Cavity Design
5.0 -10.0 cm long Nd:YAG Water cooled, flooded single specular ellipse or water cooled, close coupled ceramic diffuse reflector .
-
A birefringence-compensated two-rod Nd:YAG laser operating in TEM00 mode with a CW 61W output power
A ceramic diffused reflector is used to have homogeneous pump ing profile.
-
Compact eye-safe backscatter lidar for aerosol studies in urban polar environment
… Nd:YAG- OPO Laser working at 1.574 µm has an innovative design with specially adapted technology for this compact application rely on: sealed cavity mirrors with stable folded beam in a rugged mechanical housing, diffuse ceramic reflectors in the pump laser …
-
Development of a high-energy, quasi-three-level Nd:YVO4 laser at 914 nm for deep-blue light generation
… shows a cross-section of the pump head, which consists of a laser rod, a fused-silica flow tube for water-cooling, six quasi-CW laser diodes (LD) mounted on copper heat-sinks, and a ceramic diffuse reflector with three slits for …
-
Generation of tailored pulse trains for efficient material processing by a high power MOPA system with birefringence compensation
They are optically pumped in two identical closed-coupled cavities with a diffuse ceramic re- flector .
-
Compact 0.56 Petawatt laser system based on optical parametric chirped pulse amplification in KD*P crystals
We employed “densely packed” laser heads with a diffusive ceramic reflector (diameter 30, 60, and 85 mm) and mirror reflectors (diameter 10 and 100 mm).
-
Solid-State Laser Engineering
We can distinguish between polished metal, i.e., highly specular reflectors, or diffuse reflectors made from ceramic materials.
-
Description and performance of the preamplifier for the National Ignition Facility (NIF) laser system
The 45X220 mm cylindrical rod is lightly Nd-doped (0.4-0.55%) LHG-8 glass inside a diffuse , cylindrical reflector made of the ceramic material Accuratus.
Indicates content that may require registration and/or purchase.