-
Description: Blend a small amount of organic fiber into caramic fiber bulk,using fiberglass filament as the core.we can add stainless steel wire or FeCrAl wire as the reinforced material.The yarn which added with metal wire can still have super tensile strength in high temperature
-
Description: ※Different kinds of yarn, such as glass fiber yarn and ceramic fiber yarn, can be used to make the mesh. ■Characteristics ○Excellent qualities of heat resistance and thermal insulation. ○Stay twisted and the cutting area is not easy to loose. ○Soft,light
-
Description: Blend a small amount of organic fiber into bio-soluble fiberbulk,using fiberglass filament as the core.we can add stainless steel wire or FeCrAl wire as the reinforced material. The yarn which added with metal wire can still have super tensile strength in high temperature
-
-
Supplier: OMEGA Engineering, Inc.
Description: then a final jacket of the same insulation is braided over the pair of wires. XC4: Nextel 440 insulation has the highest temperature rating to 1375C (2500F) Silica insulation is a high purity (SiO2 > 99%) ceramic yarn, that offers high temperature protection up to 2000°F at an
- Temperature Range: 2,822 F
- Gauge Thickness: 20 to 24 Gauge
- Length: 300 to 12,000 inch
- Insulation Material: Ceramic
-
Description: It is a kind of sleeve shaped refractoty product made from ceramic fiber yarn.Ceramic fiber sleeve can be categorized into extension type and non-extension type. ■Characteristics ○Excellent abilities of heat resistance and thermal insulation. ○Strong tensile
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F).
- Overall Thickness: 0.028 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F).
- Overall Thickness: 0.054 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F).
- Overall Thickness: 0.04 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
-
Supplier: Morgan Advanced Materials
Description: Kao-Tex™ textile products are made from highly textured forms of various fibres. Morgan Thermal Ceramics textile products are manufactured under our brand name Kao-Tex™ and are made from highly textured forms of various fibres. Each of our Kao-Tex products is specifically designed and
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: The refractory ceramic fibre manufactured by Thermal Ceramics is a highly versatile material. It can be spun or blown into bulk, air-laid into a blanket, folded into modules, converted into papers, boards, and shapes, die-cut into gaskets, twisted into yarns, woven into rope and
- Features: Specialty / Other
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature
- Fabric Weight: 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,000 F
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature
- Fabric Weight: 524.4 to 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,800 F
-
Supplier: CoorsTek
Description: flaw could be catastrophic. Through perfection in design and creation, CoorsTek ceramic components for luxury and leisure products bring the simple beauty and innovative spirit of ceramics directly to you.
- Material: Acrylic / Modacrylic, Polyester, Synthetic / Polymer
- Applications: Aerospace, Apparel / Clothing, Electrical / Electronics, Fire Proofing / Thermal Protection
- Features: Battery / Fuel Cell, Blanket / Batt, Knitted Product, Roving / Yarn, Thermal Insulation / Fireproofing, Woven Product
-
Supplier: Darco Southern, Inc.
Description: (.090 THICK) is manufactured from texturized silica yarns. Tetraglas® 3000 blankets will withstand temperatures to 2300°F in continuous service.
- Overall Thickness: 0.09 inch
- Overall Width / OD: 72 to 120 inch
- Overall Length: 2 to 5 yd
- Use Temperature: 2,300 F
-
Supplier: Darco Southern, Inc.
Description: Manufactured from texturized, silica yarns for service temperatures to 2300°F in static applications. When used as caulking, the Tetraglas® 3000 Twisted Rope offers the same construction as older, outdated materials.
- Overall Width / OD: 0.25 to 1 inch
- Overall Length: 26.666666666666668 to 323 yd
- Use Temperature: 2,300 F
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: AVS Industries
Description: AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties for certain applications because of less edge fraying due to weave construction and the applied
- Fabric Weight: 813.6 gsm
- Overall Thickness: 0.04 inch
- Overall Width / OD: 60 inch
- Overall Length: 50 yd
Find Suppliers by Category Top
Featured Products Top
-
/200oC. PROPERTIES OF HIGH HEAT ROPE The properties of high heat ropes certainly make them stand out compared to other materials. At Mid-Mountain Materials, Inc. (Mid-Mountain), our high heat ropes are made with E-glass fiberglass yarn and aramid fibers such as Kevlar (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
silica fibers are formed, they can be spun into yarns, before they’re weaved into a fabric. The Advantages of Using High Silica Fabric For Heat Protection: 1. Temperature Levels As high silica fabric is able to tolerate temperatures that (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
China - 12th Five-Year Plan for Industrial Saving
Heat treatment: rationally chooses the heat treatment electric heating equipment, the thermal chemical reforming technology strengthens, uses the gas fuel promotes to traditional equipment reform the application which ceramic fiber replaces the brick fire-proof material.
-
Ceramic Fiber Yarn - China Ceramic Fiber Yarn Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Home > Products > Minerals & Metallurgy > Ceramic Fiber Products > Ceramic Fiber Yarn .
-
soluble ceramic yarn,China soluble ceramic yarn Manufacturers, Suppliers - ECOL
Bio-Soluble ceramic fiber Yarn .
-
ceramic fiber,China ceramic fiber Manufacturers, Suppliers - ECOL
... :It is a soft, flexible cloth made of ceramic fiber yarn reinforced by stainless steel wire with both ... wrap, High temperature gaskets.
-
Fibers, Specialty Inorganic
3M™ Nextel™ 312, 440 and 550 sewing threads are produced by twisting low denier ceramic fiber yarns with rayon fibers in order to impart resiliency and abrasion resistance.
-
Sell BAOWOOL Ceramic Fiber Cloth (Tape, Rope, Yarn)
BAOWOOL Ceramic Fiber Cloth (tape, rope, yarn) is made from BAOWOOL ceramic fiber yarn by adding glass fiber or stainless steel wire reinforced.
-
Other Ceramic Fiber Products Manufacturers, Other Ceramic Fiber Products Product Catalogs Directory
DITA Ceramic Fiber textile family includes ceramic fiber yarn , ropes, braids, cloth, tapes, and sleeves.
-
Sell Reinforced Expanded Graphite Sheet
• Sell PTFE Yarn,Graphite Yarm, Ceramic Fiber Yarn , .
-
Continuous Fiber Ceramic Composite (CFCC) Program: Gaseous Nitridation
Hi Nicalon Ceramic Yarn Fiber Evaluations .
-
Ceramic Fiber - Ceramic Fiber Manufacturers, Suppliers
DITA Ceramic Fiber textile family includes ceramic fiber yarn , ropes, braids, cloth, tapes, and sleeves.
Indicates content that may require registration and/or purchase.